D Flip-Flops

181 Results
100131DC [100131DC from Texas Instruments]
from Rochester Electronics

100131 - Triple D Flip-Flop [See More]

  • Flip-Flop Type: D
  • Package Type: DIP; CDIP
16-bit edge-triggered D-type flip-flop with 30 Ohm series termination resistors; 5 V input/output tolerant; 3-state -- 74LVCH162374ADGG:1
from Nexperia B.V.

The 74LVCH162374A is a 16 - bit edge triggered flip - flop featuring separate D - type inputs for each flip - flop and 3 - state outputs for bus - oriented applications. The device consists of two... [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: +6.5
  • Features: ESD Protection
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset -- 74AC11074D
from Texas Instruments

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 3V; 3.3V; 5V; 3.3,5
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 11.4
Flip Flops -- 100331QC-ND [100331QC from onsemi]
from DigiKey

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead) [See More]

  • Flip-Flop Type: D
  • Supply Voltage: -4.2V ~ -5.7V
  • Triggering: Positive-edge Triggered
  • Operating Temperature: 0 to 85
100131FC [100131FC from Texas Instruments]
from Rochester Electronics

100131 - Triple D Flip-Flop [See More]

  • Flip-Flop Type: D
  • Package Type: CQFP; QFP
18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state -- 74ALVT162823DGG,11
from Nexperia B.V.

The 74ALVT162823 is an 18-bit positive-edge triggered D-type flip-flop with 30 Ω termination resistors, 3-state outputs reset and enable. The device can be used as two 9-bit flip-flops or one 18-bit flip-flop. The device features clock (nCP), clock enable (nCE), master reset (nMR) and output... [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State; OE
  • Supply Voltage: +4.6
  • Features: ESD Protection
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs -- 74AC16374DL
from Texas Instruments

16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 3V; 3.3V; 5V; 3.3,5
  • Propagation Delay: 17
Flip Flops -- 1127-1232-ND
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 24-TFQFN Exposed Pad [See More]

  • Flip-Flop Type: D
  • Supply Voltage: -3.13V ~ -3.47V
  • Triggering: Positive, Negative
  • Operating Temperature: -40 to 70
100353QI
from Rochester Electronics

100353 - D Flip-Flop, 100K Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, ECL, PQCC28 [See More]

  • Flip-Flop Type: D
  • Package Type: PLCC; PLCC
  • Triggering: Positive-edge Triggered
  • Logic Family: ECL
Dual D-type flip-flop -- HEF4013BT,653
from Nexperia B.V.

The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower... [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 125
  • Features: ESD Protection
  • Package Type: SOT108-1 SOT108-1
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset -- 74ACT11074D
from Texas Instruments

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 9.4
Flip Flops -- 1127-1237-ND
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFQFN Exposed Pad [See More]

  • Flip-Flop Type: D
  • Supply Voltage: -3V ~ -3.6V
  • Triggering: Positive, Negative
  • Operating Temperature: -40 to 85
54AC175/Q2A
from Rochester Electronics

54AC175 - D Flip-Flop, AC Series, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS - Dual marked (5962-89552012A) [See More]

  • Flip-Flop Type: D
  • Package Type: CLCC20
  • Triggering: Positive-edge Triggered
  • Logic Family: CMOS
Dual D-type flip-flop -- HEF4013BTT,118
from Nexperia B.V.

The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower... [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 125
  • Features: ESD Protection
  • Package Type: SOT402-1 SOT402-1
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs -- 74ACT11374DW
from Texas Instruments

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85 [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 5
  • Propagation Delay: 13
Flip Flops -- 1611-SY100E452JY-ND [SY100E452JY from Microchip Technology, Inc.]
from DigiKey

Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead) [See More]

  • Flip-Flop Type: D
  • Supply Voltage: -4.2V ~ -5.5V
  • Triggering: Positive-edge Triggered
  • Operating Temperature: -40 to 85
54AC175/VFA-R
from Rochester Electronics

54AC175 - Quad D Flip-Flop, CMOS - Dual marked (5962-R8955201VFA) - SPACE-LEVEL LOGIC [See More]

  • Flip-Flop Type: D
  • Logic Family: CMOS
  • Package Type: CFP16
Dual D-type flip-flop with set and reset; positive edge-trigger -- 74HC74BQ,115
from Nexperia B.V.

The 74HC74 and 74HCT74 are dual positive edge triggered D-type flip-flop. They have individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition, is... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +7
  • Triggering: Positive-edge Triggered
  • Package Type: SOT762-1 SOT762-1
CD4013B CMOS Dual D-Type Flip Flop -- CD4013BE
from Texas Instruments

CMOS Dual D-Type Flip Flop 14-PDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 130
  • Supply Voltage: 3V; 10
  • fMAX: 8
Flip Flops -- 1727-1157-2-ND [74AVC16374DGG-Q10J from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.2V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
54AC244/BRA
from Rochester Electronics

54AC244 - D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS - Dual marked (M38510/75705BRA) [See More]

  • Flip-Flop Type: D
  • Package Type: DIP; CDIP20
  • Triggering: Positive-edge Triggered
  • Logic Family: CMOS
Dual D-type flip-flop with set and reset; positive edge-trigger -- 74HC74BZZ
from Nexperia B.V.

The 74HC74 and 74HCT74 are dual positive edge triggered D-type flip-flop. They have individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition, is... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +7
  • Triggering: Positive-edge Triggered
  • Package Type: SOT8014-1 SOT8014-1
CD4013B-MIL CMOS Dual D-Type Flip Flop -- CD4013BF
from Texas Instruments

CMOS Dual D-Type Flip Flop 14-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 130
  • Supply Voltage: 3V; 10
  • fMAX: 8
Flip Flops -- 1727-1530-1-ND [74HCT574PW,118 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
54ACT374WG-MLS [54ACT374WG-MLS from Texas Instruments]
from Rochester Electronics

54ACT374 - D Flip-Flop, 8-Func, Positive Edge Triggered, CMOS, CDSO20 [See More]

  • Flip-Flop Type: D
  • Package Type: SOP20; SOP
  • Triggering: Positive-edge Triggered
  • Logic Family: CMOS
Hex D-type flip-flop with reset; positive-edge trigger -- 74HC174D,653
from Nexperia B.V.

The 74HC174; 74HCT174 are hex positive edge-triggered D-type flip-flops with individual data inputs (Dn) and outputs (Qn). The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +7
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD40174B CMOS Hex D-Type Flip-Flop -- CD40174BE
from Texas Instruments

CMOS Hex D-Type Flip-Flop 16-PDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 140
  • Supply Voltage: 3V; 10
  • fMAX: 8
Flip Flops -- 1727-1990-ND [74AHC74D,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 9.3
54ACT825FM-MLS [54ACT825FM-MLS from Texas Instruments]
from Rochester Electronics

54ACT825 - D Flip-Flop, ACT Series, 8-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, CDFP24 [See More]

  • Flip-Flop Type: D
  • Package Type: FL24
  • Triggering: Positive-edge Triggered
  • Logic Family: CMOS
Hex D-type flip-flop with reset; positive-edge trigger -- 74HC174PW,118
from Nexperia B.V.

The 74HC174; 74HCT174 are hex positive edge-triggered D-type flip-flops with individual data inputs (Dn) and outputs (Qn). The common clock (CP) and master reset (MR) inputs load and reset all flip-flops simultaneously. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +7
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD40174B-MIL CMOS Hex D-Type Flip-Flop -- CD40174BF
from Texas Instruments

CMOS Hex D-Type Flip-Flop 16-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 140
  • Supply Voltage: 3V; 10
  • fMAX: 8
Flip Flops -- 1727-2004-ND [74LVC273D,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
54ALS74AJ
from Rochester Electronics

54ALS74A - Dual Positive-Edge-Triggered D Flip-Flops with Clear and Preset [See More]

  • Flip-Flop Type: D
  • Package Type: DIP; CDIP
  • Triggering: Positive-edge Triggered
Low-power D-type flip-flop with reset; positive-edge trigger -- 74AUP1G175GM,115
from Nexperia B.V.

The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD40175B CMOS Quad D-Type Flip-Flop -- CD40175BE
from Texas Instruments

CMOS Quad D-Type Flip-Flop 16-PDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 160
  • Supply Voltage: 3V; 10
  • fMAX: 8
Flip Flops -- 1727-2005-ND [74LVC273DB,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
54F174/BEA
from Rochester Electronics

54F174 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16 - Dual marked (M38510/34107BEA) [See More]

  • Flip-Flop Type: D
  • Package Type: DIP; CDIP16
  • Triggering: Positive-edge Triggered
  • Logic Family: TTL
Low-power D-type flip-flop with reset; positive-edge trigger -- 74AUP1G175GN,132
from Nexperia B.V.

The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD40175B-MIL CMOS Quad D-Type Flip-Flop -- CD40175BF3A
from Texas Instruments

CMOS Quad D-Type Flip-Flop 16-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 160
  • Supply Voltage: 3V; 10
  • fMAX: 8
Flip Flops -- 1727-2440-ND [74ALVCH16821DGGS from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2.3V ~ 2.7V, 3V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
74ACT11175DW
from Rochester Electronics

74ACT11175 - D Flip-Flop [See More]

  • Flip-Flop Type: D
  • Package Type: SOIC; SOIC
Low-power D-type flip-flop with reset; positive-edge trigger -- 74AUP1G175GS,132
from Nexperia B.V.

The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54AC273 Octal D-Type Flip-Flops with Reset -- CD54AC273F3A
from Texas Instruments

Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 154
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • fMAX: 100
Flip Flops -- 1727-2475-1-ND [74AUP1G79GX,125 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 4-XFDFN Exposed Pad [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
74F175DC
from Rochester Electronics

74F175 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16 [See More]

  • Flip-Flop Type: D
  • Package Type: PLCC; PLCC32
  • Triggering: Positive-edge Triggered
  • Logic Family: TTL
Low-power D-type flip-flop with reset; positive-edge trigger -- 74AUP1G175GW,125
from Nexperia B.V.

The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs -- CD54AC374F3A
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Propagation Delay: 123
Flip Flops -- 1727-2615-1-ND [74HC175D,653 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 30
HMC953LC4BTR
from Rochester Electronics

IC FLIP-FLOP D 14GBPS Dual 24QFN [See More]

  • Flip-Flop Type: D
  • Package Type: QFN24
Low-power D-type flip-flop with set and reset; positive-edge trigger -- 74AUP1G74DC,125
from Nexperia B.V.

The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54AC574 Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs -- CD54AC574F3A
from Texas Instruments

Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Propagation Delay: 123
Flip Flops -- 1727-2880-ND [74LVC74APW,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.2V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 5.2
JD54LS175SEA [JD54LS175SEA from Texas Instruments]
from Rochester Electronics

54LS175 - D Flip-Flop, 4-Func, Positive Edge Triggered, TTL (JM38510/30107SEA) - SPACE-LEVEL LOGIC [See More]

  • Flip-Flop Type: D
  • Logic Family: TTL
  • Triggering: Positive-edge Triggered
Low-power D-type flip-flop with set and reset; positive-edge trigger -- 74AUP1G74GN,115
from Nexperia B.V.

The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset -- CD54AC74F3A
from Texas Instruments

Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset 14-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 114
Flip Flops -- 1727-3151-1-ND [74AHC273BQ,115 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
JD54LS74SDA [JD54LS74SDA from Texas Instruments]
from Rochester Electronics

JD54LS74 - Dual-Positive-Edge-Triggered D Flip-Flops with Preset, Clear and Complementary Outputs [See More]

  • Flip-Flop Type: D
  • Package Type: CFP
  • Triggering: Positive-edge Triggered
Low-power D-type flip-flop with set and reset; positive-edge trigger -- 74AUP1G74GS,115
from Nexperia B.V.

The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54ACT273 Octal D-Type Flip-Flops with Reset -- CD54ACT273F3A
from Texas Instruments

Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • fMAX: 90
  • Propagation Delay: 12.3
  • Operating Current: 0.0800
Flip Flops -- 1727-3168-ND [74ALVT162821DL,512 from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2.3V ~ 2.7V, 3V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
MC100EL52DG [MC100EL52DG from onsemi]
from Rochester Electronics

MC100EL52 - D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8 [See More]

  • Flip-Flop Type: D
  • Package Type: SOIC-8 Narrow Body; SOIC
  • Triggering: Positive-edge Triggered
  • Logic Family: ECL
Low-power D-type flip-flop with set and reset; positive-edge trigger -- 74AUP1G74GT,115
from Nexperia B.V.

The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs -- CD54ACT374F3A
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 11.5
  • Output Characteristics: 3-State
  • fMAX: 90
Flip Flops -- 1727-3196-1-ND [74AUP1G79GW,125 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
MC10131P
from Rochester Electronics

MC10131 - D Flip-Flop, 10K Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDIP16 [See More]

  • Flip-Flop Type: D
  • Package Type: DIP; PDIP; PDIP
  • Triggering: Positive-edge Triggered
  • Logic Family: ECL
Low-power D-type flip-flop with set and reset; positive-edge trigger -- 74AUP1G74GXX
from Nexperia B.V.

The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54ACT574 Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs -- CD54ACT574F3A
from Texas Instruments

Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 12
  • Output Characteristics: 3-State
  • fMAX: 90
Flip Flops -- 1727-3248-ND [74HC173DB,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
MC10EP51DTG [MC10EP51DTG from onsemi]
from Rochester Electronics

3.3 V / 5.0 V ECL D Flip-Flop with Reset and Differential Clock [See More]

  • Flip-Flop Type: D
  • Package Type: TSSOP; TSSOP 8 3.0x3.0x0.95 mm; SOP; SSOP
  • Supply Voltage: 3.3V
  • Logic Family: ECL
Low-power D-type flip-flop; positive-edge trigger -- 74AUP1G79GV,125
from Nexperia B.V.

The 74AUP1G79 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.. Schmitt-trigger action at all inputs makes the circuit tolerant of... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset -- CD54ACT74F3A
from Texas Instruments

Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset 14-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 8.6
  • Triggering: Positive-edge Triggered
  • fMAX: 90
Flip Flops -- 1727-3335-1-ND [74HC74BQ,115 from Nexperia B.V.]
from DigiKey

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 37
MC74HC174AFL1 [MC74HC174AFL1 from onsemi]
from Rochester Electronics

HEX D FLIP-FLOP WITH COMMON CLOCK AND RESET [See More]

  • Flip-Flop Type: D
  • Package Type: SOIC16; SOIC
Low-power D-type flip-flop; positive-edge trigger -- 74AUP1G79GW,125
from Nexperia B.V.

The 74AUP1G79 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.. Schmitt-trigger action at all inputs makes the circuit tolerant of... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs -- 5962-8682501EA
from Texas Instruments

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 43
  • Output Characteristics: 3-State
  • fMAX: 28
Flip Flops -- 1727-3385-ND [74HCT175PW,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 33
MC74HC374ADTR2G [MC74HC374ADTR2G from onsemi]
from Rochester Electronics

MC74HC374A - Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS [See More]

  • Flip-Flop Type: D
  • Package Type: TSSOP; TSSOP; SOP; SSOP
  • Output Characteristics: 3-State
  • Logic Family: CMOS
Low-power D-type flip-flop; positive-edge trigger -- 74AUP1G79GX,125
from Nexperia B.V.

The 74AUP1G79 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.. Schmitt-trigger action at all inputs makes the circuit tolerant of... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +4.6
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset -- CD54HC174F
from Texas Instruments

High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • fMAX: 28
  • Propagation Delay: 35
  • Operating Current: 0.0800
Flip Flops -- 1727-3558-1-ND [74LVC1G74GT,115 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 4.1
MC74HC7266AFEL [MC74HC7266AFEL from onsemi]
from Rochester Electronics

OCTAL D FLIP FLOP [See More]

  • Flip-Flop Type: D
  • Package Type: SOIC14; SOIC
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state -- 74LVC574ABQ,115
from Nexperia B.V.

The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +6.5
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
CD54HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset -- CD54HC175F3A
from Texas Instruments

High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • fMAX: 28
  • Propagation Delay: 37
  • Operating Current: 0.0800
Flip Flops -- 1727-3961-2-ND [74AUP1G74GM,125 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 5.8
MC74LCX74DTR2H [MC74LCX74DTR2H from onsemi]
from Rochester Electronics

LOG CMOS D FLIP FLOP DUAL [See More]

  • Flip-Flop Type: D
  • Logic Family: CMOS
  • Package Type: SOP14; SOP
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state -- 74LVC574AD,118
from Nexperia B.V.

The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +6.5
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
CD54HC273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset -- CD54HC273F
from Texas Instruments

High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • fMAX: 28
  • Propagation Delay: 30
  • Operating Current: 0.0800
Flip Flops -- 1727-4029-1-ND [74LVC1G74DC,125 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)" [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 4.1
SLJ74HC74ADTR2G [SLJ74HC74ADTR2G from onsemi]
from Rochester Electronics

SLJ74HC74A - Dual D Flip-Flop with Set and Reset [See More]

  • Flip-Flop Type: D
  • Package Type: TSSOP; TSSOP14; SOP; SSOP
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state -- 74LVC574APW,118
from Nexperia B.V.

The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +6.5
  • Triggering: Positive-edge Triggered
  • Output Characteristics: 3-State
CD54HC374 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output -- CD54HC374F3A
from Texas Instruments

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 38
Flip Flops -- 1727-4494-1-ND [74AUP1G79GV,125 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
TC74VHC74F(TBE,K,F [TC74VHC74F(TBE,K,F from Toshiba Semiconductor & Storage Products]
from Rochester Electronics

TC74VHC74F - 74VHC Dual D Flip-Flop with Set and Reset [See More]

  • Flip-Flop Type: D
  • Package Type: MFP14
Single D-type flip-flop with reset; positive-edge trigger -- 74LVC1G175GV,125
from Nexperia B.V.

The 74LVC1G175 is a low-power, low-voltage single positive edge triggered D-type flip-flop with individual data (D) input, clock (CP) input, master reset (MR) input, and Q output. The master reset (MR) is an asynchronous active LOW input and operates independently of the clock input. Information on... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +6.5
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable -- CD54HC377F3A
from Texas Instruments

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • fMAX: 28
  • Propagation Delay: 37
  • Operating Current: 0.0800
Flip Flops -- 1727-4513-2-ND [74AUP2G79GD,125 from Nexperia B.V.]
from DigiKey

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFDFN [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
  • Triggering: Positive-edge Triggered
  • Output Characteristics: Non-Inverted
TC74VHC74FT(XH,ELK [TC74VHC74FT(XH,ELK from Toshiba Semiconductor & Storage Products]
from Rochester Electronics

TC74VHC74 - Dual D Flip-Flop with Set and Reset [See More]

  • Flip-Flop Type: D
  • Package Type: SSOP14; SOP; SSOP
Single D-type flip-flop with set and reset; positive edge trigger -- 74LVC1G74DP,125
from Nexperia B.V.

The 74LVC1G74 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the... [See More]

  • Flip-Flop Type: D
  • Supply Voltage: +6.5
  • Triggering: Positive-edge Triggered
  • Features: ESD Protection
CD54HC574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs -- CD54HC574F
from Texas Instruments

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 35
Flip Flops -- 1727-4576-2-ND [74LVC2G74GF,115 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 5.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 4.1
Flip Flop D-Type Bus Interf. 16-Pin CDIP -- SN54S175J [SN54S175J from Texas Instruments High-Performance Analog]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Flip-Flop Type: D
  • Package Type: CDIP
SY10EP51V
from Microchip Technology, Inc.

The SY10EP51V is a D flip-flop with reset and differential clock. The device is pin and functionally equivalent to the EL51 device.The reset input is an asynchronous, level triggered signal. Data enters the master portion of the flip-flop when CLK is LOW and is transferred to the slave, and thus the... [See More]

  • Flip-Flop Type: D
  • Package Type: ['SOIC']; SOIC
  • fMAX: 3000
  • Logic Family: ECL
Double D Type Flip-Flop -- 54SS74/D
from Lansdale Semiconductor, Inc.

The 54SS00/74SS00 series of transistor-transistor logic was originally manufactured by Motorola and utilizes Super Schottky technology. [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 7 VDC
  • Package Type: Lead Flat Pack
Flip Flops -- 100131FCQL [100131FCQL from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 3 Bit Positive Edge [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs and 5.0V Tolerant I/O -- 74LVC16374APAG8
from Integrated Device Technology

The 74LVC16374A 16-bit high-speed, low-power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVC16374A can be driven from either 3.3V or 5V... [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
Logic ICs >> Flip Flops -- 74AHC74D,118 [74AHC74D,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~5.5V 115MHz 9.3ns@5V,50pF D-Type 1 2 2uA SOP-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 2V~5.5V
  • Propagation Delay: 9.3
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 -- 815-CY74FCT16374ATPVCT [CY74FCT16374ATPVCT from Texas Instruments]
from Utmel Electronic Limited

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 6.5
Flip Flops -- 100131W-MIL [100131W-MIL from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 3 Bit Positive Edge [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold -- 74LVCH162374APAG
from Integrated Device Technology

The 74LVCH162374A 16-bit high-speed, low power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage. It can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVCH162374A can be driven from either 3.3V or... [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
Logic ICs >> Flip Flops -- 74AUP1G74DC,125 [74AUP1G74DC,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

800mV~3.6V 315MHz 5.8ns@3.3V,30pF D-Type 1 1 500nA VSSOP-8 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 800mV~3.6V
  • Propagation Delay: 5.8
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-TSSOP -40 to 85 -- 815-SN74ABT162841DGGR [SN74ABT162841DGGR from Texas Instruments]
from Utmel Electronic Limited

20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-TSSOP -40 to 85 [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 7.1
  • Supply Voltage: 5V; 5V
  • Low-level Output Current (Sink): 12
Flip Flops -- 100331DC [100331DC from onsemi]
from Quarktwin Technology Ltd.

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CDIP (0.400", 10.16mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
  • Package Type: DIP; 24-CDIP (0.400\", 10.16mm)
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold -- 74LVCH16374APAG
from Integrated Device Technology

The 74LVCH16374A 16-bit edge-triggered D-type register is ideal for use as a buffer register for data synchronization and storage. Flow-through organization of signal pins simplifies layout. All pins of the 74LVCH16374A can be driven from either 3.3V or 5V devices which allows the use of this device... [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
Logic ICs >> Flip Flops -- 74HC173D,652 [74HC173D,652 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~6V 95MHz 30ns@6V,50pF D-Type 4 4uA SOIC-16 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Tri-State
  • Supply Voltage: 2V~6V
  • Propagation Delay: 30
74HCT Series 5.5 V Octal D-Type Flip-Flop Positive Edge-Trigger - SOIC-20 -- 17568-74HCT374D,652 [74HCT374D,652 from NXP Semiconductors]
from Utmel Electronic Limited

74HCT Series 5.5 V Octal D-Type Flip-Flop Positive Edge-Trigger - SOIC-20 [See More]

  • Flip-Flop Type: D
  • Triggering: Positive-edge Triggered
Flip Flops -- 100331J-QMLV [100331J-QMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 3 Bit Positive Edge 24-CDIP (0.400", 10.16mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.2V ~ 5.7V
  • Package Type: DIP; 24-CDIP (0.400\", 10.16mm)
Logic ICs >> Flip Flops -- 74HC174PW,118 [74HC174PW,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~6V 107MHz 28ns@6V,50pF D-Type 6 1 8uA TSSOP-16 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 2V~6V
  • Propagation Delay: 28
74LVC Series 5.5 V Positive Edge Trigger D-Type Flip-Flop Surface Mount -TSSOP-8 -- 554-74LVC2G74DP,125 [74LVC2G74DP,125 from Nexperia B.V.]
from Utmel Electronic Limited

74LVC Series 5.5 V Positive Edge Trigger D-Type Flip-Flop Surface Mount -TSSOP-8 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.8V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 4.1
Flip Flops -- 100331PC [100331PC from onsemi]
from Quarktwin Technology Ltd.

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-DIP (0.400", 10.16mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
  • Package Type: DIP; 24-DIP (0.400\", 10.16mm)
Logic ICs >> Flip Flops -- 74HC273PW,118 [74HC273PW,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~6V 122MHz 26ns@6V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 2V~6V
  • Propagation Delay: 26
D-TYPE LATCH, 74HC373, DIP20, 5V -- 815-SN74HC373N [SN74HC373N from Texas Instruments]
from Utmel Electronic Limited

D-TYPE LATCH, 74HC373, DIP20, 5V [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 285
  • Supply Voltage: 5V; 5V
  • Low-level Output Current (Sink): 7.8
Flip Flops -- 100331QC [100331QC from onsemi]
from Quarktwin Technology Ltd.

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
  • Package Type: 28-LCC (J-Lead)
Logic ICs >> Flip Flops -- 74HC574D,653 [74HC574D,653 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

D-Type SOIC-20-300mil Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Package Type: SOIC
  • Output Characteristics: Tri-State
D-TYPE LATCH, SMD, SC-70-6, 3.3V -- 815-SN74LVC1G373DCKR [SN74LVC1G373DCKR from Texas Instruments]
from Utmel Electronic Limited

D-TYPE LATCH, SMD, SC-70-6, 3.3V [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 4
  • Supply Voltage: -3.3V; 3V; 1.8V
  • Low-level Output Current (Sink): 32
Flip Flops -- 100331QC [100331QC from onsemi]
from Quarktwin Technology Ltd.

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
  • Package Type: 28-LCC (J-Lead)
Logic ICs >> Flip Flops -- 74HC574PW,118 [74HC574PW,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~6V 133MHz 26ns@6V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Tri-State
  • Supply Voltage: 2V~6V
  • Propagation Delay: 26
D-TYPE LATCH, SMD, TVSOP24, 3.3V -- 815-SN74LVC841ADGVR [SN74LVC841ADGVR from Texas Instruments]
from Utmel Electronic Limited

D-TYPE LATCH, SMD, TVSOP24, 3.3V [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 6.7
  • Supply Voltage: 1.8V
  • Low-level Output Current (Sink): 24
Flip Flops -- 100331SC [100331SC from onsemi]
from Quarktwin Technology Ltd.

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
  • Package Type: 24-SOIC (0.295\", 7.50mm Width); SOIC
Logic ICs >> Flip Flops -- 74HC74D,653 [74HC74D,653 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~6V 82MHz 37ns@6V,50pF D-Type 1 2 40uA SOIC-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 2V~6V
  • Propagation Delay: 37
Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SSOP -40 to 85 -- 815-SN74HCT74DBR [SN74HCT74DBR from Texas Instruments]
from Utmel Electronic Limited

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SSOP -40 to 85 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 28
Flip Flops -- 100351SC [100351SC from onsemi]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 85
  • Supply Voltage: -4.2V ~ -5.7V
  • Package Type: 24-SOIC (0.295\", 7.50mm Width); SOIC
Logic ICs >> Flip Flops -- 74HC74PW,118 [74HC74PW,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

2V~6V 82MHz 37ns@6V,50pF D-Type 1 2 40uA TSSOP-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 2V~6V
  • Propagation Delay: 37
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 -- 815-SN74LVC74ADT [SN74LVC74ADT from Texas Instruments]
from Utmel Electronic Limited

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.8V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 6
Flip Flops -- 11C06DCQB [11C06DCQB from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: 0 to 75
  • Supply Voltage: -4.7V ~ -5.7V
  • Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- 74HCT273PW,118 [74HCT273PW,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

4.5V~5.5V 36MHz 30ns@4.5V,50pF D-Type 8 1 8uA TSSOP-20 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 4.5V~5.5V
  • Propagation Delay: 30
Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70 -- 815-SN74AS74AN [SN74AS74AN from Texas Instruments]
from Utmel Electronic Limited

Dual Positive-Edge-Triggered D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 9
Flip Flops -- 4013BDM [4013BDM from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -40 to 125
  • Supply Voltage: 1.8V; 3V ~ 18V
  • Package Type: DIP; 14-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- 74HCT74D,653 [74HCT74D,653 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

4.5V~5.5V 59MHz 44ns@4.5V,50pF D-Type 1 2 40uA SO-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 4.5V~5.5V
  • Propagation Delay: 44
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube -- 815-SN74LV175APW [SN74LV175APW from Texas Instruments]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 23.3
Flip Flops -- 40174BDMQB [40174BDMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 1.8V; 3V ~ 18V
  • Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- 74HCT74PW,118 [74HCT74PW,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

4.5V~5.5V 59MHz 44ns@4.5V,50pF D-Type 1 2 40uA TSSOP-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 4.5V~5.5V
  • Propagation Delay: 44
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube -- 815-SN74LVTH273PW [SN74LVTH273PW from Texas Instruments]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube [See More]

  • Flip-Flop Type: D
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 3.2
Flip Flops -- 54174FM [54174FM from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatpack [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 16-CFlatpack
Logic ICs >> Flip Flops -- 74LVC1G175GV-Q100H [74LVC1G175GV-Q100H from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V 200MHz 4ns@5V,50pF D-Type 1 1 40uA SC-74 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 4
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R -- 815-CD74HC574M96 [CD74HC574M96 from Texas Instruments]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 4.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 165
Flip Flops -- 5474FMQB [5474FMQB from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 14-CFlatPack
Logic ICs >> Flip Flops -- 74LVC1G175GW,125 [74LVC1G175GW,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V 200MHz 4ns@5V,50pF D-Type 1 1 40uA TSSOP-6 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 4
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W Rail -- 598-MC74ACT374DWG [MC74ACT374DWG from onsemi]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W Rail [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 12.5
Flip Flops -- 54AC175ERQMLV [54AC175ERQMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 2V ~ 6V
  • Package Type: 20-CLCC
Logic ICs >> Flip Flops -- 74LVC1G74DC,125 [74LVC1G74DC,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V D-Type 200MHz 40uA 4.1ns@5V,50pF VSSOP-8-0.5mm Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 4.1
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R -- 815-CY74FCT374TQCT [CY74FCT374TQCT from Texas Instruments]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 10
Flip Flops -- 54AC175JRQMLV [54AC175JRQMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 2V ~ 6V
  • Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- 74LVC1G74DP,125 [74LVC1G74DP,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V D-Type 200MHz 40uA 4.1ns@5V,50pF TSSOP-8-3.0mm Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 4.1
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R -- 568-74LVT374PW,118 [74LVT374PW,118 from NXP Semiconductors]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R [See More]

  • Flip-Flop Type: D
  • Triggering: Positive-edge Triggered
Flip Flops -- 54ACT374DM-MLS [54ACT374DM-MLS from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; 20-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- 74LVC2G74DP,125 [74LVC2G74DP,125 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V 200MHz 4.1ns@5V,50pF D-Type 1 1 40uA TSSOP-8 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 4.1
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R -- 598-74VHC374MTCX [74VHC374MTCX from onsemi]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R [See More]

  • Flip-Flop Type: D
  • Supply Voltage: -3.3V; 3V; 3.3V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 16.5
Flip Flops -- 54ACT374WG-MLS [54ACT374WG-MLS from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CSOIC (0.275", 7.00mm Width) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 20-CSOIC (0.275\", 7.00mm Width); SOIC
Logic ICs >> Flip Flops -- 74LVC74AD,118 [74LVC74AD,118 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

1.2V~3.6V 250MHz 5.2ns@3.3V,50pF D-Type 1 2 10uA SOIC-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 1.2V~3.6V
  • Propagation Delay: 5.2
Flip Flop D-Type Bus Interface Pos-Edge 8-Element 20-Pin TSSOP -- 4669-74VHC273FT [74VHC273FT from Toshiba Corporation]
from Utmel Electronic Limited

Flip Flop D-Type Bus Interface Pos-Edge 8-Element 20-Pin TSSOP [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 11
Flip Flops -- 54ACTQ273WRQMLV [54ACTQ273WRQMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 20-CFlatpack
Logic ICs >> Flip Flops -- AIP74HC574TA.TR [AIP74HC574TA.TR from WUXI i-CORE Electronics Co., Ltd]
from LCSC Electronics Technology (HK) Limited

D-Type 2V~6V 35MHz 26ns@6V,50pF 8uA TSSOP-20 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Tri-State
  • Supply Voltage: 2V~6V
  • Propagation Delay: 26
Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R -- 815-SN74LVC2G74DCTRE4 [SN74LVC2G74DCTRE4 from Texas Instruments]
from Utmel Electronic Limited

Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 1.8V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 14.4
Flip Flops -- 54FCT374ATDB [54FCT374ATDB from Integrated Device Technology]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; 20-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- AIP74LVC2G74YA8.TR [AIP74LVC2G74YA8.TR from WUXI i-CORE Electronics Co., Ltd]
from LCSC Electronics Technology (HK) Limited

1.65V~5.5V D-Type 200MHz 4.1ns@5V,50pF 4uA VSSOP-8 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Differential
  • Supply Voltage: 1.65V~5.5V
  • Propagation Delay: 4.1
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R -- 815-SN74F74NSR [SN74F74NSR from Texas Instruments]
from Utmel Electronic Limited

Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 10.5
Flip Flops -- 54FCT374ATDB [54FCT374ATDB from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; 20-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- CD4013BM96 [CD4013BM96 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 3V~18V
  • Propagation Delay: 90
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin TSSOP-B T/R -- 4669-74VHC74FT(BJ) [74VHC74FT(BJ) from Toshiba Corporation]
from Utmel Electronic Limited

Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin TSSOP-B T/R [See More]

  • Flip-Flop Type: D
  • Triggering: Positive-edge Triggered
Flip Flops -- 54H74DM [54H74DM from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm) [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: DIP; 14-CDIP (0.300\", 7.62mm)
Logic ICs >> Flip Flops -- CD4013BPWR [CD4013BPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA TSSOP-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 3V~18V
  • Propagation Delay: 90
Flip Flops Hex D-Type Flip-Flop With Clear -- 815-SN74LV174ANSR [SN74LV174ANSR from Texas Instruments]
from Utmel Electronic Limited

Flip Flops Hex D-Type Flip-Flop With Clear [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 2.5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 9.2
Flip Flops -- 54H74FM [54H74FM from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 14-CFlatPack
Logic ICs >> Flip Flops -- CD4013SA.TR [CD4013SA.TR from WUXI i-CORE Electronics Co., Ltd]
from LCSC Electronics Technology (HK) Limited

3V~15V D-Type 24MHz 90ns@15V,50pF 4uA SOP-14 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: 互补型
  • Supply Voltage: 3V~15V
  • Propagation Delay: 90
Flip Flops Octal Edge-Trig D-Ty F-F W/3-State Otpt -- 815-SN74HC574NSR [SN74HC574NSR from Texas Instruments]
from Utmel Electronic Limited

Flip Flops Octal Edge-Trig D-Ty F-F W/3-State Otpt [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 265
Flip Flops -- 54LS173FM [54LS173FM from Texas Instruments]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 16-CFlatpack
Logic ICs >> Flip Flops -- CD40174BE [CD40174BE from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA PDIP-16 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 3V~18V
  • Propagation Delay: 100
High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125 -- 815-CD74HCT174M96 [CD74HCT174M96 from Texas Instruments]
from Utmel Electronic Limited

High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125 [See More]

  • Flip-Flop Type: D
  • Supply Voltage: 5V; 5V
  • Triggering: Positive-edge Triggered
  • Propagation Delay: 40
Flip Flops -- 5962-9223001M3A [5962-9223001M3A from Integrated Device Technology]
from Quarktwin Technology Ltd.

Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-CLCC Exposed Pad [See More]

  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
  • Supply Voltage: 4.5V ~ 5.5V
  • Package Type: 28-CLCC Exposed Pad
Logic ICs >> Flip Flops -- CD40174BM96 [CD40174BM96 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA SOIC-16 Flip Flops ROHS [See More]

  • Flip-Flop Type: D
  • Output Characteristics: Non-Inverted
  • Supply Voltage: 3V~18V
  • Propagation Delay: 100
IC 16BIT D-TYPE LATCH 56BGA -- 815-74ALVCH16373ZQLR [74ALVCH16373ZQLR from Texas Instruments]
from Utmel Electronic Limited

IC 16BIT D-TYPE LATCH 56BGA [See More]

  • Flip-Flop Type: D
  • Propagation Delay: 4.9
  • Supply Voltage: 1.8V
  • Low-level Output Current (Sink): 24