3-State Output Flip-Flops

100 Results
16-bit edge-triggered D-type flip-flop with 30 Ohm series termination resistors; 5 V input/output tolerant; 3-state -- 74LVCH162374ADGG:1
from Nexperia B.V.

The 74LVCH162374A is a 16 - bit edge triggered flip - flop featuring separate D - type inputs for each flip - flop and 3 - state outputs for bus - oriented applications. The device consists of two... [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: +6.5
  • Flip-Flop Type: D
  • Features: ESD Protection
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs -- 74AC16374DL
from Texas Instruments

16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 3V; 3.3V; 5V; 3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 17
25S18/BEA
from Rochester Electronics

25S18 - Flip-Flop, D-Type, 4-Bit, With Standard And 3-State Outputs - Dual marked (5962-8671501EA) [See More]

  • Output Characteristics: 3-State
  • Package Type: DIP; CDIP
Flip Flops -- 1727-1157-2-ND [74AVC16374DGG-Q10J from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 1.2V ~ 3.6V
Flip Flop ICs -- 1705409P [74HC574PW,118 from Nexperia B.V.]
from RS Components, Ltd.

Octal D-Type Flip-Flop Pos. 3-St TSSOP20 [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: HCMOS; 74HC
18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state -- 74ALVT162823DGG,11
from Nexperia B.V.

The 74ALVT162823 is an 18-bit positive-edge triggered D-type flip-flop with 30 Ω termination resistors, 3-state outputs reset and enable. The device can be used as two 9-bit flip-flops or one 18-bit flip-flop. The device features clock (nCP), clock enable (nCE), master reset (nMR) and output... [See More]

  • Output Characteristics: 3-State; OE
  • Supply Voltage: +4.6
  • Flip-Flop Type: D
  • Features: ESD Protection
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs -- 74ACT11374DW
from Texas Instruments

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 5
  • Flip-Flop Type: D
  • Propagation Delay: 13
25S18/BFA
from Rochester Electronics

25S18 - Flip-Flop, D-Type, 4-Bit, With Standard And 3-State Outputs - Dual marked (5962-8671501FA) [See More]

  • Output Characteristics: 3-State
  • Package Type: CFP
Flip Flops -- 1727-1530-1-ND [74HCT574PW,118 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
Flip Flop ICs -- 1713340 [74VHC374FT from Toshiba Imaging Systems Division]
from RS Components, Ltd.

CMOS IC Octal D-Type Flip Flop TSSOP20B [See More]

  • Output Characteristics: 3-State; Differential
  • Propagation Delay: 20.5
  • Triggering: Positive-edge Triggered
  • Package Type: Tssop; SSOP
Low-power D-type flip-flop; positive-edge trigger; 3-state -- 74AUP1G374GM,115
from Nexperia B.V.

The 74AUP1G374 is a single D  -  type flip - flop; positive - edge trigger (3 - state). Schmitt - trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +4.6
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs -- 74ACT16374DL
from Texas Instruments

16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 48-SSOP -40 to 85 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 12.4
  • Supply Voltage: 5V; 5
  • fMAX: 90
5962-8763101SA [5962-8763101SA from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: CFP20
Flip Flops -- 1727-2440-ND [74ALVCH16821DGGS from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2.3V ~ 2.7V, 3V ~ 3.6V
Flip Flop ICs -- 2528728 [SN74LS173AN from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Flip Flop D-Type, SN74LS173AN [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: CMOS; CMOS
  • Package Type: TSSOP (PW); SSOP
Low-power D-type flip-flop; positive-edge trigger; 3-state -- 74AUP1G374GN,132
from Nexperia B.V.

The 74AUP1G374 is a single D  -  type flip - flop; positive - edge trigger (3 - state). Schmitt - trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +4.6
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs -- 74ACT16823DL
from Texas Instruments

18-Bit Bus-Interface Flip-Flops with 3-State Outputs 56-SSOP -40 to 85 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 12.9
  • Supply Voltage: 5V; 5
  • fMAX: 90
74AC374FP-E [74AC374FP-E from Renesas Electronics Corporation]
from Rochester Electronics

74AC374 Octal D-type flip-flop; Positive edge-Trigger with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: SOP20; SOP
  • Triggering: Positive-edge Triggered
Flip Flops -- 1727-2618-2-ND [74HC374DB,118 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
Flip Flop ICs -- 2528741 [SN74LVC574APW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Flip Flop D-Type, SN74LVC574APW [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: LVC
  • Package Type: TSSOP (PW); SSOP
Low-power D-type flip-flop; positive-edge trigger; 3-state -- 74AUP1G374GS,132
from Nexperia B.V.

The 74AUP1G374 is a single D  -  type flip - flop; positive - edge trigger (3 - state). Schmitt - trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +4.6
CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs -- CD54AC374F3A
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 123
74AHCT574D,112 [74AHCT574D,112 from Nexperia B.V.]
from Rochester Electronics

Octal D-type flip-flop; positive-edge trigger, 3-state [See More]

  • Output Characteristics: 3-State
  • Package Type: SOIC20; SOIC
  • Triggering: Positive-edge Triggered
Flip Flops -- 1727-2800-1-ND [74HC374D,653 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
Flip Flop ICs -- 309262P [SN74LS374N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Octal 3 state flip-flop,SN74LS374N DIP20 [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: TTL; LS
Low-power D-type flip-flop; positive-edge trigger; 3-state -- 74AUP1G374GW,125
from Nexperia B.V.

The 74AUP1G374 is a single D  -  type flip - flop; positive - edge trigger (3 - state). Schmitt - trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +4.6
CD54AC574 Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs -- CD54AC574F3A
from Texas Instruments

Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 123
74AHCT574PW/S912J [74AHCT574PW/S912J from Nexperia B.V.]
from Rochester Electronics

Octal D-type flip-flop; positive edge-trigger; 3-state [See More]

  • Output Characteristics: 3-State
  • Package Type: TSSOP; TSSOP; SOP; SSOP
  • Triggering: Positive-edge Triggered
Flip Flops -- 1727-3168-ND [74ALVT162821DL,512 from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2.3V ~ 2.7V, 3V ~ 3.6V
Flip Flop ICs -- 6195889P [SN74HC574N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Octal 3state D flipflop,SN74HC574N DIP20 [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: HCMOS; HC
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state -- 74LVC574ABQ,115
from Nexperia B.V.

The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +6.5
CD54ACT374 Octal D-Type Flip-Flops with 3-State Outputs -- CD54ACT374F3A
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 11.5
  • Flip-Flop Type: D
  • fMAX: 90
74ALVCH16374ZQLR [74ALVCH16374ZQLR from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: BGA MICROSTAR JUNIOR-56; BGA
Flip Flops -- 1727-3248-ND [74HC173DB,112 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
Flip Flop ICs -- 6627872P [SN74AHCT574PWR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Flip Flop D-Type Bus Interface Pos-Edge [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: HCMOS; AHCT
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state -- 74LVC574AD,118
from Nexperia B.V.

The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +6.5
CD54ACT574 Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs -- CD54ACT574F3A
from Texas Instruments

Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 12
  • Flip-Flop Type: D
  • fMAX: 90
74ALVCH16721APA [74ALVCH16721APA from Integrated Device Technology]
from Rochester Electronics

74ALVCH16721 - 3.3V CMOS 20-Bit Flip-Flop With 3-State Outputs And Bus-Hold [See More]

  • Output Characteristics: 3-State
  • Package Type: TSSOP; TSSOP56; SOP; SSOP
  • Supply Voltage: 3.3V
  • Logic Family: CMOS
Flip Flops -- 1727-4067-1-ND [74HC173D,653 from Nexperia B.V.]
from DigiKey

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
Flip Flop ICs -- 6630405P [CD74HC564M from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Flip Flop D-Type Bus Interface Pos-Edge [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: HCMOS; HC
Octal D-type flip-flop with 5 V tolerant inputs/outputs; positive edge-trigger; 3-state -- 74LVC574APW,118
from Nexperia B.V.

The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +6.5
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs -- 5962-8682501EA
from Texas Instruments

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 43
  • Flip-Flop Type: D
  • fMAX: 28
74ALVCH32374ZKER [74ALVCH32374ZKER from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: BGA MICROSTAR-96; BGA
Flip Flops -- 1727-6674-2-ND [74LVC16374ADL,118 from Nexperia B.V.]
from DigiKey

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 3.6V
Flip Flop ICs -- 6632886P [SN74LVC374ADW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Flip Flop D-Type Bus Interface Pos-Edge [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: LVC
  • Package Type: SOIC; SOIC
Quad D-type flip-flop; positive-edge trigger; 3-state -- 74HC173D,653
from Nexperia B.V.

The 74HC173; 74HCT173 is a quad positive-edge triggered D-type flip-flop. The device features clock (CP), master reset (MR), two input enable (E1, E2) and two output enable (OE1, OE2) inputs. When the input enables are LOW, the outputs Qn will assume the state of their corresponding Dn inputs that... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +7.0
CD54HC374 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output -- CD54HC374F3A
from Texas Instruments

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Propagation Delay: 38
74FCT162374ATPACT [74FCT162374ATPACT from Cypress Semiconductor Corp.]
from Rochester Electronics

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output [See More]

  • Output Characteristics: 3-State
  • Logic Family: FCT
  • Package Type: TSSOP; TSSOP48; SOP; SSOP
Flip Flops -- 1727-6774-2-ND [74AHC574BQ,115 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 5.5V
Flip Flop ICs -- 7614356P [74LCX74MTCX from onsemi]
from RS Components, Ltd.

Flip Flop Dual D-Type Pos-Edge TSSOP14 [See More]

  • Output Characteristics: 3-State; 3 State
  • Logic Family: LCX
Quad D-type flip-flop; positive-edge trigger; 3-state -- 74HC173PW,118
from Nexperia B.V.

The 74HC173; 74HCT173 is a quad positive-edge triggered D-type flip-flop. The device features clock (CP), master reset (MR), two input enable (E1, E2) and two output enable (OE1, OE2) inputs. When the input enables are LOW, the outputs Qn will assume the state of their corresponding Dn inputs that... [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +7.0
CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs -- 5962-8681401RA
from Texas Instruments

High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 35
  • Triggering: Positive-edge Triggered
  • fMAX: 28
74HC173P-E [74HC173P-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC173 Quad D-type flip-flop; Positive-edge Trigger with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: DIP; PDIP; PDIP16
  • Triggering: Positive-edge Triggered
Flip Flops -- 1727-6831-2-ND [74AUP1G374GF,132 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs -- 5962-8681501RA
from Texas Instruments

High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 35
  • Triggering: Positive-edge Triggered
  • fMAX: 28
84001012A [84001012A from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: LCCC; LCCC20
Flip Flops -- 1727-6833-1-ND [74AUP1G374GW,125 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363 [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
CD54HC574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs -- CD54HC574F
from Texas Instruments

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Propagation Delay: 35
8400102RA [8400102RA from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: DIP; CDIP20
Flip Flops -- 1727-74AUP1G374GM,115TR-ND [74AUP1G374GM,115 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs -- 5962-8875901EA
from Texas Instruments

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 50
  • Flip-Flop Type: D
  • fMAX: 25
CLVC1G374QDBVRQ1 [CLVC1G374QDBVRQ1 from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output [See More]

  • Output Characteristics: 3-State
  • Package Type: SOT-23-6
Flip Flops -- 1727-74AUP1G374GN,132TR-ND [74AUP1G374GN,132 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
CD54HCT374 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output -- CD54HCT374F3A
from Texas Instruments

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Propagation Delay: 41
CLVC1G374QDCKRQ1 [CLVC1G374QDCKRQ1 from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74LVC1G374-Q1 Automotive Catalog Single D-Type Flip-Flop with 3-State Output [See More]

  • Output Characteristics: 3-State
  • Package Type: SOT-SC70-6
Flip Flops -- 1727-74AUP1G374GS,132TR-ND [74AUP1G374GS,132 from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 0.8V ~ 3.6V
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs -- 5962-8984901RA
from Texas Instruments

High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 44
  • Triggering: Positive-edge Triggered
  • fMAX: 25
CY74FCT821BTSOC [CY74FCT821BTSOC from Texas Instruments High-Performance Analog]
from Rochester Electronics

CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Logic Family: FCT
  • Package Type: SOIC24; SOIC
Flip Flops -- 1727-74HC173PW,118CT-ND [74HC173PW,118 from Nexperia B.V.]
from DigiKey

IC FF D-TYPE 1-ELE 4-BIT [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
CD54HCT564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs -- CD54HCT564F3A
from Texas Instruments

High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Propagation Delay: 44
  • Triggering: Positive-edge Triggered
  • fMAX: 25
CY74FCT825CTQCT [CY74FCT825CTQCT from Texas Instruments High-Performance Analog]
from Rochester Electronics

CY74FCT825T 8-Bit Bus Interface Flip-Flops with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Logic Family: FCT
  • Package Type: SSOP24; SOP; SSOP
Flip Flops -- 1727-8093-2-ND [74LVC823ABQ-Q100J from Nexperia B.V.]
from DigiKey

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-VFQFN Exposed Pad [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 3.6V
CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs -- 5962-8974201RA
from Texas Instruments

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Propagation Delay: 41
JM38510/65602SRA [JM38510/65602SRA from Texas Instruments High-Performance Analog]
from Rochester Electronics

D-Type Flip-Flop, 8-Bit, with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: SIP; SIP12
Flip Flops -- 264-74HC574DCT-ND [74HC574D from Toshiba Electronics (UK) Ltd]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 2V ~ 6V
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs -- CD74AC374E
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 123
SN74ACT374DB [SN74ACT374DB from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: SSOP20; SOP; SSOP
Flip Flops -- 264-74LCX374FTCT-ND [74LCX374FT from Toshiba Electronics (UK) Ltd]
from DigiKey

IC FF D-TYPE 1-ELE 8-BIT [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 3.6V
CD74AC534 Octal D-Type Flip-Flops with 3-State Outputs -- CD74AC534M96
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 123
SN74ALS374AN [SN74ALS374AN from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: DIP; PDIP; PDIP20
Flip Flops -- 296-1008-1-ND [74ACT16374DLR from Texas Instruments High-Performance Analog]
from DigiKey

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs -- CD74AC574E
from Texas Instruments

Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 1.5V; 3.3V; 5V; 1.5,3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 123
SN74ALS574BNS [SN74ALS574BNS from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALS574B Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: DIP; DIP20
Flip Flops -- 296-1044-5-ND [SN74ABT374ADW from Texas Instruments High-Performance Analog]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs -- CD74ACT374E
from Texas Instruments

Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 5
  • Flip-Flop Type: D
  • Propagation Delay: 11.5
SN74ALVCH162374DL [SN74ALVCH162374DL from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALVCH162374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: SSOP48; SOP; SSOP
Flip Flops -- 296-1048-2-ND [SN74ABT823DBR from Texas Instruments High-Performance Analog]
from DigiKey

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
CD74ACT574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs -- CD74ACT574E
from Texas Instruments

Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 5
  • Flip-Flop Type: D
  • Propagation Delay: 12
SN74ALVCH162721GR [SN74ALVCH162721GR from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: TSSOP; TSSOP56; SOP; SSOP
  • Supply Voltage: 3.3V
Flip Flops -- 296-1076-2-ND [SN74ACT374DBR from Texas Instruments High-Performance Analog]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs -- CD74FCT374E
from Texas Instruments

BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP 0 to 70 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 5V; 5
  • Flip-Flop Type: D
  • Propagation Delay: 10
SN74ALVCH16721DL [SN74ALVCH16721DL from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALVCH16721 3.3-V 20-Bit Flip-Flop With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: SSOP56; SOP; SSOP
  • Supply Voltage: 3.3V
Flip Flops -- 296-1078-1-ND [SN74ACT574PWR from Texas Instruments High-Performance Analog]
from DigiKey

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 4.5V ~ 5.5V
CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs -- CD74HC173E
from Texas Instruments

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125 [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V; 5V; 3.3,5
  • Flip-Flop Type: D
  • Propagation Delay: 43
SN74ALVCH16823DGVR [SN74ALVCH16823DGVR from Texas Instruments High-Performance Analog]
from Rochester Electronics

SN74ALVCH16823 18-Bit Bus-Interface Flip-Flop With 3-State Outputs [See More]

  • Output Characteristics: 3-State
  • Package Type: TVSOP56; SOP; TVSOP
Flip Flops -- 296-1144-1-ND [SN74ALVCH16374DGGR from Texas Instruments High-Performance Analog]
from DigiKey

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)" [See More]

  • Output Characteristics: 3-State
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: 1.65V ~ 3.6V
Inverting Octal D Flip-Flop (3-State) -- 54LS534/R
from Lansdale Semiconductor, Inc.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with,... [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 7 V
  • Flip-Flop Type: D
  • Operating Temperature: -55 to 125
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs and 5.0V Tolerant I/O -- 74LVC16374APAG8
from Integrated Device Technology

The 74LVC16374A 16-bit high-speed, low-power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVC16374A can be driven from either 3.3V or 5V... [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V
  • Flip-Flop Type: D
  • Operating Temperature: -40 to 85
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold -- 74LVCH162374APAG
from Integrated Device Technology

The 74LVCH162374A 16-bit high-speed, low power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage. It can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVCH162374A can be driven from either 3.3V or... [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V
  • Flip-Flop Type: D
  • Operating Temperature: -40 to 85
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold -- 74LVCH16374APAG
from Integrated Device Technology

The 74LVCH16374A 16-bit edge-triggered D-type register is ideal for use as a buffer register for data synchronization and storage. Flow-through organization of signal pins simplifies layout. All pins of the 74LVCH16374A can be driven from either 3.3V or 5V devices which allows the use of this device... [See More]

  • Output Characteristics: 3-State
  • Supply Voltage: 3.3V
  • Flip-Flop Type: D
  • Operating Temperature: -40 to 85