Output Enable Input (OE) Flip-Flops

3 Results
18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state -- 74ALVT162823DGG,11
from Nexperia B.V.

The 74ALVT162823 is an 18-bit positive-edge triggered D-type flip-flop with 30 Ω termination resistors, 3-state outputs reset and enable. The device can be used as two 9-bit flip-flops or one 18-bit flip-flop. The device features clock (nCP), clock enable (nCE), master reset (nMR) and output... [See More]

  • Output Characteristics: 3-State; OE
  • Supply Voltage: +4.6
  • Flip-Flop Type: D
  • Features: ESD Protection
Octal D-type flip-flop with data enable; positive-edge trigger -- 74HC377D,653
from Nexperia B.V.

The 74HC377; 74HCT377 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and data enable (E) inputs. When Eis LOW, the outputs Qn assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP)... [See More]

  • Output Characteristics: OE
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +7
Octal D-type flip-flop with data enable; positive-edge trigger -- 74HC377PW,118
from Nexperia B.V.

The 74HC377; 74HCT377 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and data enable (E) inputs. When Eis LOW, the outputs Qn assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP)... [See More]

  • Output Characteristics: OE
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Supply Voltage: +7