PLCC Flip-Flops

5 Results
Logic - Logic - Flip Flops - SY100E452JY-TR -- 898675-SY100E452JY-TR [SY100E452JY-TR from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 898675-SY100E452JY-TR. Series: 100E. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead). Package: Reel - TR. Package: 28-LCC (J-Lead). Mounting: Surface... [See More]

  • Package Type: PLCC; 28-PLCC (11.48x11.48)
  • Operating Temperature: -40 to 85
100331/VYA
from Rochester Electronics

100331 - 100K Series, Low Power Triple D-Type Flip-Flop - Dual marked (5962-9153601VYA) - SPACE-LEVEL LOGIC [See More]

  • Package Type: PLCC; PLCC44
100351QIX
from Rochester Electronics

100351 -Low Power Hex D-Type Flip-Flop [See More]

  • Package Type: PLCC; PLCC28
74F175DC
from Rochester Electronics

74F175 - D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16 [See More]

  • Package Type: PLCC; PLCC32
  • Triggering: Positive-edge Triggered
  • Flip-Flop Type: D
  • Logic Family: TTL
MC10E212FN [MC10E212FN from Motorola Solutions, Inc.]
from Rochester Electronics

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 3-Bit, Complementary Output, ECL, PQCC28 [See More]

  • Package Type: PLCC; PLCC20
  • Logic Family: ECL
  • Triggering: Positive-edge Triggered