SOT143 PIN Diodes
4 Results
PIN Diodes -- 2586978 [BAT62E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.
from RS Components, Ltd.
Infineon RF Diode BAT 62 E6327 [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
PIN Diodes -- 9110948 [BAT62 from Infineon Technologies AG]
from RS Components, Ltd.
from RS Components, Ltd.
Infineon BAT62E6327HTSA1 Diode [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
Low Inductance PIN Switch Diode -- HSMP-4890
from Broadcom Inc.
from Broadcom Inc.
The HSMP-4890 / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required [See More]
- Package: SOT23; SOT143
- IF: 5
- Life Cycle Stage: Maturity
- IR: 0.0100
PIN Diode Diversity Switch -- HSMP-386D
from Broadcom Inc.
from Broadcom Inc.
The HSMP-386D pin diode is a low cost and high linearity diversity switch designed to operate from 50MHz to 6GHz. It is built with a unique four PIN diode configuration, and it is housed in a low cost miniature SOT-143 package. [See More]
- Package: SOT143
- IF: 10
- Life Cycle Stage: Maturity