Maturity PIN Diodes

9 Results
Beam Lead Diodes for Stripline or Microstrip Circuits -- HPND-4005
from Broadcom Inc.

The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]

  • Life Cycle Stage: Maturity
  • IF: 20
  • VF: 1
  • IR: 100
Small PIN Diode -- 1SS356
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Life Cycle Stage: Maturity
  • IF: 2
  • Package: SOD-323
  • IR: 1.00E-5
General Purpose PIN Diode -- HSMP-3830
from Broadcom Inc.

The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]

  • Life Cycle Stage: Maturity
  • IF: 100
  • Package: SOT23
  • IR: 250
High Power RF PIN Diode -- HSMP-386J
from Broadcom Inc.

The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications. It is housed in a 2mm x 2mm QFN package.. [See More]

  • Life Cycle Stage: Maturity
  • IF: 1000
  • VF: 0.8500
  • Tj: ? to 150
MiniPak PIN Switch Diode -- HMPP-3890
from Broadcom Inc.

The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]

  • Life Cycle Stage: Maturity
  • IF: 10
  • Package: MiniPak Surface Mount
  • IR: 0.0100
PIN Diode Diversity Switch -- HSMP-386D
from Broadcom Inc.

The HSMP-386D pin diode is a low cost and high linearity diversity switch designed to operate from 50MHz to 6GHz. It is built with a unique four PIN diode configuration, and it is housed in a low cost miniature SOT-143 package. [See More]

  • Life Cycle Stage: Maturity
  • IF: 10
  • Package: SOT143
PIN Switch Diode -- HSMP-389L
from Broadcom Inc.

The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. [See More]

  • Life Cycle Stage: Maturity
  • IF: 5
  • Package: SOT363
  • IR: 0.0100
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3816
from Broadcom Inc.

The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]

  • Life Cycle Stage: Maturity
  • Number of Diodes: 4
  • Package: SOT-25
  • IF: 100
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3866
from Broadcom Inc.

HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]

  • Life Cycle Stage: Maturity
  • Number of Diodes: 4
  • Package: SOT-25
  • IF: 10