RoHS Compliant PIN Diodes
from Infineon Technologies AG
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features. • Very... [See More]
- Package: TSLP-2-19
- IF: 100
- Life Cycle Stage: discontinued
- trr: 1550
from DigiKey
RF Diode PIN - Single 15000V 1A DO-201 [See More]
- Package: DO-201; DO-201AD, Axial
- RoHS Compliant: RoHS
- Tj: -55 to 175
from Richardson RFPD
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes... [See More]
- Package: SOT-323
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: M/A-Com Technology Solutions. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1032641-1N5719-54. Mounting: SMD (SMT). Categories: OEM Parts(0-9). Case / Package: Axial. Popularity: Low. Fake Threat In the Open Market: 51 pct. Supply and... [See More]
- Package: Axial
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode [See More]
- Package: SC-59; SC-59-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Silicon PIN Diode 150V SOT323 [See More]
- Package: Sot-323 (sc-70)
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. Current-controlled RF resistor for switching and attenuating applications. Frequency range above 10 MHz up to 6 GHz. Especially useful as antenna switch in mobile communication. Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ. [See More]
- Package: SC79
- IF: 100
- Life Cycle Stage: discontinued
- trr: 1100
from DigiKey
RF Diode PIN - Single 15000V 1A [See More]
- Package: Axial
- RoHS Compliant: RoHS
- Tj: -55 to 175
from Rochester Electronics
PIN Diode, 50V, 50mA, rs=5 Ohm(typ), Dual MCP [See More]
- Package: SC-70 / MCP3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
PIN Diode Attenuator 1MHz-6GHz SC79 [See More]
- Package: Sc-79
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]
- Package: TSLP-2-1
- IF: 100
- Life Cycle Stage: discontinued
- trr: 75
from DigiKey
RF Diode PIN - Single 30V 50mA CST2 [See More]
- Package: SOD-882
- RoHS Compliant: RoHS
- Tj: 150
from Rochester Electronics
Pin Diode [See More]
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from RS Components, Ltd.
PIN Diode Attenuator VHF/UHF 50V UMD2 [See More]
- Package: Umd
- RoHS Compliant: RoHS
from Infineon Technologies AG
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and... [See More]
- Package: SOD-323; SOD323
- IF: 100
- Life Cycle Stage: discontinued
- trr: 75
from DigiKey
RF Diode PIN - Single 30V 50mA SC2 [See More]
- Package: 0201 (0603 Metric)
- RoHS Compliant: RoHS
- Tj: 150
from Rochester Electronics
PIN Diode [See More]
- Package: SOT23; SOT-23-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
PHOTO PIN DIODE TOP VIEW CLEAR-e3 [See More]
- Tj: -40 to 100
- RoHS Compliant: RoHS
from Infineon Technologies AG
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and low resistance make it suitable for a diversity of switching applications, simplify design-in and support... [See More]
- Package: SOT23; SOT23
- IF: 100
- Life Cycle Stage: discontinued
- trr: 75
from Rochester Electronics
Pin Diode [See More]
- Package: SC-60
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
PIN Diode [See More]
- Package: SOD-323; Sod-323fl
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]
- Package: SOT323; SOT323
- IF: 100
- Life Cycle Stage: discontinued
- trr: 75
from Rochester Electronics
Pin Diode, 200V V(BR), Silicon [See More]
- Package: Die - 150-802
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon BAR6404E6327HTSA1 [See More]
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
from Infineon Technologies AG
Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W [See More]
- Package: SOD-323; SOD323
- IF: 100
- Life Cycle Stage: discontinued
- trr: 80
from Rochester Electronics
BA595 - PIN Diode [See More]
- Package: SOD-323; SOD-323-2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon BAR9002ELE6327XTMA1 [See More]
- Package: Tslp
- RoHS Compliant: RoHS
from Infineon Technologies AG
This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary of Features. Optimized for short - open transformation using λ/4 transmission... [See More]
- Package: SOT343; SOT343
- IF: 100
- Life Cycle Stage: discontinued
- trr: 80
from Rochester Electronics
PIN Diode [See More]
- Package: SC-79
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
onsemi NSDP301MX3T5G [See More]
- Package: X3-DFN2
- RoHS Compliant: RoHS
from Infineon Technologies AG
This Infineon RF PIN diode provides high-voltage handling capabilities and comes with low loss and low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design and support designers in creating smaller and lighter end-solutions. Summary of Features. •... [See More]
- Package: TSLP-2-19
- IF: 100
- Life Cycle Stage: discontinued
- trr: 750
from Rochester Electronics
PIN Diode [See More]
- Package: SCD80
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
PIN DIODE SOT323 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode [See More]
- Package: SOT363; SOT-363-6
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 63-03W E6327 [See More]
- Package: SOD-323; SOD-323
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon PIN Diode [See More]
- Package: TSLP-2-19
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 63-05 E6327 [See More]
- Package: SOT23; SOT-23
- RoHS Compliant: RoHS
from Rochester Electronics
Silicon PIN Diode [See More]
- Package: SOT323
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 64-03W E6327 [See More]
- Package: SOD-323; SOD-323
- RoHS Compliant: RoHS
from Rochester Electronics
PIN Diode [See More]
- Package: SOT343
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAT 17 E6327 [See More]
- RoHS Compliant: RoHS
from Rochester Electronics
RF PIN Diode [See More]
- Package: SOD-882
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAT 62 E6327 [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode [See More]
- Package: SC-74; SC-74A, SOT-25
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAT 68-04 E6327 [See More]
- RoHS Compliant: RoHS
from Rochester Electronics
Planar Pin Diode for High Speed Frequency Attenuator [See More]
- Package: CMPAK2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BB 814 E6327 GR1 [See More]
- Package: SOT23; SOT-23
- RoHS Compliant: RoHS
- Tj: -55
from Rochester Electronics
Pin Diode, 60V V(BR), Silicon [See More]
- Package: DO-35; DO-35, DO-204AH
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 63-02V H6327 [See More]
- Package: SC-79
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode, 15V V(BR), Silicon [See More]
- Package: UFP2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 64-02V H6327 [See More]
- Package: SC-79
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode, 60V V(BR), Silicon [See More]
- Package: URP2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 64-05W H6327 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from Rochester Electronics
Switching PIN Diode 20V [See More]
- Package: TO-92; TO-92 (TO-226) 5.33mm Body Height
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF Diode BAR 65-02V H6327 [See More]
- Package: SC-79
- RoHS Compliant: RoHS
from Rochester Electronics
Single PIN Diode for Attenuator and RF Switch [See More]
- Package: X3DFN-2
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF DIODES BAR6305WH6327XTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from Rochester Electronics
RKP200KP Pin Diode, 30V [See More]
- Package: MP6
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
Infineon RF DIODES BAR6306WH6327XTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode, 200V V(BR), Silicon [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF DIODES BAR6406WH6327XTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from Rochester Electronics
Pin Diode, 200V V(BR), Silicon [See More]
- Package: SOT-5
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF DIODES BAR6503WE6327HTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from RS Components, Ltd.
PIN Diode Attenuator/Switch 30V SOD323 [See More]
- Package: Umd
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOD-723
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
Switching loss reduced, enabling high-speed switching . (3-pin package) [See More]
- Package: TO-247; TO-247N_SiC
- RoHS Compliant: RoHS
- PD: 170000
from Utmel Electronic Limited
PIN Diodes .45pF -40C +150C Thrshld Lvl +12 dBm [See More]
- Package: 2-VDFN Exposed Pad
- Tj: 175
- Life Cycle Stage: Active
- PD: 1000
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOD-323
- IF: 2
- Life Cycle Stage: Maturity
- IR: 1.00E-5
from Broadcom Inc.
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring high isolation... [See More]
- Life Cycle Stage: Maturity
- IF: 20
- VF: 1
- IR: 100
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOD-523; SOD-523
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
RN142VM is a PIN diode with small mold package, suitable for high frequency switching. [See More]
- Package: UMD2
- RoHS Compliant: RoHS
from Broadcom Inc.
The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]
- Package: SOT23
- IF: 100
- Life Cycle Stage: Maturity
- IR: 250
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOD-923
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Package: SMD5
- IF: 5000
- VF: 0.9000
- PD: 80
from Broadcom Inc.
The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. [See More]
- Package: MiniPak Surface Mount
- IF: 10
- Life Cycle Stage: Maturity
- IR: 0.0100
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOD-323; SOD-323FL
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. [See More]
- Package: UMD5
- IF: 5000
- VF: 0.9000
- PD: 150
from Broadcom Inc.
The HSMP-389D is a low cost and low loss pin diode diversity switch designed to operate from 50MHz to 6GHz. It is built with unique four pin diode configuration, and it is housed in a miniature SOT-143 package. [See More]
- Package: SOT143
- RoHS Compliant: RoHS
- Life Cycle Stage: Maturity
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner. [See More]
- Package: UMD3
- RoHS Compliant: RoHS
from Broadcom Inc.
The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. [See More]
- Package: SOT363
- IF: 5
- Life Cycle Stage: Maturity
- IR: 0.0100
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOT346; SOT-346
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner. [See More]
- Package: SMD3
- RoHS Compliant: RoHS
from Broadcom Inc.
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]
- Package: SOT-25
- Number of Diodes: 4
- Life Cycle Stage: Maturity
- IF: 100
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOD-962(DFN0603-2)
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
RN141CM is a PIN diode with small mold package, suitable for high frequency switching. [See More]
- Package: VMND2M
- RoHS Compliant: RoHS
from Broadcom Inc.
HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]
- Package: SOT-25
- Number of Diodes: 4
- Life Cycle Stage: Maturity
- IF: 10
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: DFN2408-12
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ROHM Semiconductor GmbH
RN142SM is a PIN diode with small mold package, suitable for high frequency switching. [See More]
- Package: EMD2
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: DFN1608-8
- RoHS Compliant: RoHS
- Tj: -55 to 150