SOD-323 PIN Diodes

Description

SOD-323 PIN diodes are semiconductor devices that feature a small outline diode (SOD) package, specifically the SOD-323 type. These diodes are designed to function as variable resistors at radio and microwave frequencies. They are characterized by their compact size, making them suitable for applications where space is a constraint.

Working Principle

PIN diodes operate by having an intrinsic semiconductor layer sandwiched between p-type and n-type semiconductor layers. This intrinsic layer allows the diode to function as a variable resistor, with its resistance value determined by the forward biased direct current. The wide intrinsic region in PIN diodes provides a greater separation between the p and n regions, allowing them to handle higher reverse voltages. This makes them particularly useful in RF applications, where they can control large radio frequency signals with minimal direct current excitation, without introducing distortion to the RF signal.

Applications

SOD-323 PIN diodes are commonly used in RF applications due to their low capacitance and switching properties. They are suitable for use in RF switches and variable attenuators. Specific examples include their use in cellular infrastructure, 5G technology, and military applications, where high linearity and low insertion loss are critical.

Advantages over other PIN Diodes

The SOD-323 package offers a compact form factor, which is advantageous in applications where space is limited. Additionally, these diodes can handle high power levels, such as 100 W pulsed power, while maintaining high linearity and low insertion loss, making them superior in applications requiring these specific characteristics.

Limitations

One limitation of SOD-323 PIN diodes is their inferior performance as rectifiers compared to ordinary p-n diodes. This is due to the wide intrinsic region, which, while beneficial for RF applications, does not support efficient rectification.

Considerations

When considering SOD-323 PIN diodes, it is important to evaluate the initial costs and operating expenses, which can vary based on the specific application and power handling requirements. Durability and accuracy are generally high, given their design for RF applications. However, replacement and maintenance costs should be considered, especially in high-power applications where the diodes may be subjected to significant stress.

29 Results
RF Diodes -- 1465-1238-1-ND [MA4P7433-1141T from MACOM]
from DigiKey

RF Diode PIN - Single 75V 150mA 200mW SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 175
BA595E6327HTSA1 [BA595E6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

BA595 - PIN Diode [See More]

  • Package: SOD-323; SOD-323-2
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
RF Pin Diode, Antenna Switch -- BAR63-03W
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and... [See More]

  • Package: SOD-323; SOD323
  • IF: 100
  • Life Cycle Stage: discontinued
  • trr: 75
PIN Diodes -- 2159907 [RN731VTE-17 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

PIN Diode [See More]

  • Package: SOD-323; Sod-323fl
  • RoHS Compliant: RoHS
RF Diodes -- 1465-MA4P7436-1141TCT-ND [MA4P7436-1141T from MACOM]
from DigiKey

RF Diode PIN - Single 75V 150mA 200mW SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 175
RF Pin Diode, Antenna Switch -- BAR65-03W
from Infineon Technologies AG

Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W [See More]

  • Package: SOD-323; SOD323
  • IF: 100
  • Life Cycle Stage: discontinued
  • trr: 80
PIN Diodes -- 2586965 [BAR6303WE6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 63-03W E6327 [See More]

  • Package: SOD-323; SOD-323
  • RoHS Compliant: RoHS
RF Diodes -- 1SV307(TPH3F)CT-ND [1SV307(TPH3,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

RF Diode Standard - Single 30V 50mA USC [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 125
PIN Diodes -- 2586970 [BAR6403WE6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 64-03W E6327 [See More]

  • Package: SOD-323; SOD-323
  • RoHS Compliant: RoHS
RF Diodes -- 353-KI592-TP-ND [KI592-TP from Micro Commercial Components Corp.]
from DigiKey

RF DIODE PIN 50V 500MW SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: -65 to 150
PIN Diodes -- 7002612P [RN731VTE-17 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

PIN Diode Attenuator VHF/UHF 50V UMD2 [See More]

  • Package: SOD-323; SOD-323
  • RoHS Compliant: RoHS
RF Diodes -- 5399-BAP50-03CT-ND [BAP50-03 from ShenZhen SlkorMicro Semicon Co., Ltd.]
from DigiKey

INDEPENDENT TYPE 50MA 50V 1.1V@5 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 150
RF Diodes -- 568-15196-2-ND [BAP50-03,135 from NXP Semiconductors]
from DigiKey

RF Diode PIN - Single 50V 50mA 500mW SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: -65 to 150
RF Diodes -- 846-1SS356VMFHTE-17CT-ND [1SS356VMFHTE-17 from ROHM Semiconductor USA, LLC]
from DigiKey

RF Diode PIN - Single 35V 100mA UMD2 [See More]

  • Package: SOD-323; SC-90, SOD-323F
  • Tj: 150
RF Diodes -- 846-1SS356VMTE-17DKR-ND [1SS356VMTE-17 from ROHM Semiconductor USA, LLC]
from DigiKey

RF Diode PIN - Single 35V 100mA SOD-323FL [See More]

  • Package: SOD-323; SC-90, SOD-323FL
  • Tj: 150
RF Diodes -- 863-1090-1-ND [SMP1307-011LF from Skyworks Solutions, Inc.]
from DigiKey

RF Diode PIN - Single 200V 250mW SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: -65 to 150
RF Diodes -- BA595B6327-ND [BA 595 B6327 from Infineon Technologies AG]
from DigiKey

RF Diode PIN - Single 50V 50mA PG-SOD323-2 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 150
RF Diodes -- BA782S-E3-08-ND [BA782S-E3-08 from Vishay Intertechnology, Inc.]
from DigiKey

RF Diode PIN - Single 35V 100mA SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 125
RF Diodes -- HSMP-386Z-BLKG-ND [HSMP-386Z-BLKG from Broadcom Inc.]
from DigiKey

RF Diode PIN - Single 50V 1A SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 150
RF Diodes -- MA2JP0200LCT-ND [MA2JP0200L from Panasonic Industry Europe GmbH]
from DigiKey

RF Diode PIN - Single 60V 100mA 150mW SMini2-F1 [See More]

  • Package: SOD-323; SC-90, SOD-323F
  • Tj: 150
RF Diodes -- MMVL3401T1-ND [MMVL3401T1 from onsemi]
from DigiKey

RF Diode PIN - Single 35V 20mA 200mW SOD-323 [See More]

  • Package: SOD-323; SC-76, SOD-323
  • Tj: 150
PIN Diode (corresponds to AEC-Q101) -- RN731VFH
from ROHM Semiconductor USA, LLC

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]

  • Package: SOD-323; SOD-323FL
  • RoHS Compliant: RoHS
  • Tj: -55 to 150
Small PIN Diode -- 1SS356
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Package: SOD-323
  • IF: 2
  • Life Cycle Stage: Maturity
  • IR: 1.00E-5
RF Diodes -- BAP64-03,115 [BAP64-03,115 from NXP Semiconductors]
from ODG (Origin Data Global)

RF DIODE PIN 175V 500MW SOD323 [See More]

  • Package: SC-76; SOD-323; SC-76, SOD-323
  • Tj: -65 to 150
RF Diodes -- MA4P7447-1141T [MA4P7447-1141T from MACOM]
from ODG (Origin Data Global)

DIODE,PIN,PLASTIC,LEADFREE [See More]

  • Package: SC-76; SOD-323; SC-76, SOD-323
  • Tj: 175
RF Diodes -- RN731VTE-17 [RN731VTE-17 from ROHM Co., Ltd.]
from ODG (Origin Data Global)

RF DIODE PIN 50V 100MW UMD2 [See More]

  • Package: SOD-323; SC-90, SOD-323F
  • Tj: 125