SOT323 PIN Diodes
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017033-HSMP-381F-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Family Name:... [See More]
- Package: SOT323; SOT-323
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
PIN DIODE SOT323 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from Rochester Electronics
Pin Diode [See More]
- Package: SOT323; SC-70 (SOT-323)
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Infineon Technologies AG
Silicon PIN Diodes. Summary of Features. PIN diode for high speed switching of RF signals. Very low forward resistance (low insertion loss). Very low capacitance (high isolation). For frequencies up to 3GHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. High... [See More]
- Package: SOT323; SOT323
- IF: 100
- Life Cycle Stage: discontinued
- trr: 75
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 114054-HSMP-386C-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - 1 Pair Series Connection. Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 50V. Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz. Family Name:... [See More]
- Package: SOT323; SOT-323
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF Diode BAR 64-05W H6327 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - 1 Pair Series Connection 75V 150mA SC-70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 175
from RS Components, Ltd.
Infineon RF DIODES BAR6305WH6327XTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 125
from RS Components, Ltd.
Infineon RF DIODES BAR6306WH6327XTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW PG-SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from RS Components, Ltd.
Infineon RF DIODES BAR6406WH6327XTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-323 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from RS Components, Ltd.
Infineon RF DIODES BAR6503WE6327HTSA1 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF Diode PIN - 1 Pair Series Connection 50V 100mA 260mW SC-70 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -65 to 150
from RS Components, Ltd.
Silicon PIN Diode 150V SOT323 [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
from DigiKey
RF DIODE PIN 50V UMD3 [See More]
- Package: SOT323; SC-70, SOT-323
from DigiKey
RF Diode PIN - Single 100V 250mW SC-70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -65 to 150
from DigiKey
RF Diode PIN - Single 175V 100mA 200mW SOT-323 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 150
from DigiKey
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SC-70 / MCP3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -55 to 125
from Broadcom Inc.
The HSMP-386B / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As diode switches low capacitance is the most important design factor. Ct and Rs parameters have... [See More]
- Package: SOT323
- IF: 10
- Life Cycle Stage: Maturity
- IR: 0.0100
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOT323; SOT-323
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 100MW 3MCP [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 125
from Broadcom Inc.
The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. [See More]
- Package: SOT323
- Number of Diodes: 2
- Life Cycle Stage: Maturity
- VF: 0.9300
from ODG (Origin Data Global)
RF DIODE PIN 60V/22V SOT323 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 30V 240MW SOT323-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -65 to 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SOT323-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V UMD3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SC70-3 [See More]
- Package: SOT323; SC-70, SOT-323
- Tj: -65 to 150