SOT363 PIN Diodes

6 Results
BAP70AM/AX [BAP70AM/AX from NXP Semiconductors]
from Rochester Electronics

Pin Diode [See More]

  • Package: SOT363; SOT-363-6
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
RF Diodes -- 568-14482-1-ND [BAP70AM,115 from NXP Semiconductors]
from DigiKey

RF Diode PIN - 2 Pair Series 50V 100mA 300mW 6-TSSOP [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: -65 to 150
RF Diodes -- HSMP-3863-BLKG-ND [HSMP-3863-BLKG from Broadcom Inc.]
from DigiKey

RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: 150
RF Diodes -- SMP1302-078LF-ND [SMP1302-078LF from Skyworks Solutions, Inc.]
from DigiKey

RF Diode PIN - 2 Pair Common Cathode 200V 250mW SC-88 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: -65 to 150
Low Cost General Purpose PIN Diode -- HSMP-386L
from Broadcom Inc.

The HSMP-386L / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As diode switches low capacitance is the most important design factor. Ct and Rs parameters have... [See More]

  • Package: SOT363
  • IF: 10
  • Life Cycle Stage: Maturity
  • IR: 0.0100
PIN Switch Diode -- HSMP-389L
from Broadcom Inc.

The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. [See More]

  • Package: SOT363
  • IF: 5
  • Life Cycle Stage: Maturity
  • IR: 0.0100