SOT343 PIN Diodes

2 Results
RF Pin Diode, Antenna Switch -- BAR81W
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary of Features. Optimized for short - open transformation using λ/4 transmission... [See More]

  • Package: SOT343; SOT343
  • IF: 100
  • Life Cycle Stage: discontinued
  • trr: 80
Low Resistance PIN Switch Diode -- HSMP-3820
from Broadcom Inc.

The HSMP-3820 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. [See More]

  • Package: SOT23 (optional feature); SOT343
  • IF: 10
  • Life Cycle Stage: Maturity
  • IR: 0.0100