SOD-523 PIN Diodes
from DigiKey
RF Diode PIN - Single 100V 150mA SC-79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 175
from DigiKey
RF Diode PIN - Single 75V 150mA 200mW SC-79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 175
from DigiKey
RF DIODE PIN 30V ESC [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 125
from DigiKey
RF Diode PIN - Single 150V 200mA 250mW PG-SC79-2 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from DigiKey
RF Diode PIN - Single 60V 100mA 715mW SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 150
from DigiKey
RF Diode PIN - Single 35V 100mA EMD2 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from DigiKey
RF Diode PIN - Single 200V 250mW SC-79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 150
from DigiKey
RF Diode PIN - Single 60V 50mA 715mW SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 150
from DigiKey
RF Diode PIN - Single 150V 100mA 250mW PG-SC79-2 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from DigiKey
RF Diode PIN - Single 100V 1A SOD-323 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from DigiKey
RF Diode PIN - Single 60V 100mA 150mW SSMini2-F1 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from ROHM Semiconductor USA, LLC
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. [See More]
- Package: SOD-523; SOD-523
- RoHS Compliant: RoHS
- Tj: -55 to 150
from ODG (Origin Data Global)
RF DIODE PIN 60V 715MW SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 150
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOD-523
- IF: 2
- Life Cycle Stage: Maturity
- IR: 1.00E-5
from ODG (Origin Data Global)
RF DIODE PIN 150V 250MW SC79-2 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from ODG (Origin Data Global)
DIODE,PIN,PLASTIC [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 175
from ODG (Origin Data Global)
RF DIODE PIN 60V 100MA SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from ODG (Origin Data Global)
RF DIODE PIN 50V 250MW SC79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 150