SOT23 PIN Diodes

35 Results
RF Pin Diode, Antenna Switch -- BAR63-04
from Infineon Technologies AG

This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and low resistance make it suitable for a diversity of switching applications, simplify design-in and support... [See More]

  • Package: SOT23; SOT23
  • IF: 100
  • Life Cycle Stage: discontinued
  • trr: 75
RF Diodes -- 1287-SMP1320-003LF-CHP [SMP1320-003LF from Skyworks Solutions, Inc.]
from DigiKey

RF Diode PIN - 1 Pair Common Anode 50V 250mW SOT-23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -65 to 150
RF PIN Diode -- HSMP-3860-BLKG [HSMP-3860-BLKG from Broadcom, Inc. - Germany]
from Richardson RFPD

The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving issue for the designer. The HSMP-386x series Total Capacitance (CT) and Total Resistance (RT) are... [See More]

  • Package: SOT23
RF Diodes - HSMP-3810-TR1G -- 017029-HSMP-3810-TR1G [HSMP-3810-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 017029-HSMP-3810-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 3 Ohm @ 100mA, 100MHz. Family Name: HSMP-3810. [See More]

  • Package: SOT23; SOT-23-3
  • Tj: 150
  • Life Cycle Stage: Active
1SV250-TB-E [1SV250-TB-E from onsemi]
from Rochester Electronics

PIN Diode [See More]

  • Package: SOT23; SOT-23-3
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
PIN Diodes -- 2168314 [BAR6404E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAR6404E6327HTSA1 [See More]

  • Package: SOT23; Sot-23
  • RoHS Compliant: RoHS
RF Diodes -- 1465-1239-2-ND [MA4P7433-287T from MACOM]
from DigiKey

RF Diode PIN - Single 75V 150mA 250mW SOT-23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 175
RF PIN Diode -- MA4P7433-287T [MA4P7433-287T from MACOM]
from Richardson RFPD

Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well as with 100% matte Sn plating on our RoHS compliant devices. MACOM's PIN diodes... [See More]

  • Package: SOT23
  • RoHS Compliant: RoHS
RF Diodes - HSMP-3890-TR1G -- 098203-HSMP-3890-TR1G [HSMP-3890-TR1G from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 098203-HSMP-3890-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: PIN - Single. Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 100V. Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz. Family Name: HSMP-3890. Categories:... [See More]

  • Package: SOT23; SOT-23-3
  • Tj: 150
  • Life Cycle Stage: Active
PIN Diodes -- 2586968 [BAR6305E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 63-05 E6327 [See More]

  • Package: SOT23; SOT-23
  • RoHS Compliant: RoHS
RF Diodes -- 1465-MA4P7433CA-287TCT-ND [MA4P7433CA-287T from MACOM]
from DigiKey

RF Diode PIN - 1 Pair Common Anode 75V 150mA 250mW SOT-23 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 175
RF Diodes - SMP1345-004LF -- 114330-SMP1345-004LF [SMP1345-004LF from Skyworks Solutions, Inc.]
from Win Source Electronics

Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 114330-SMP1345-004LF. Packaging: Reel - TR. Diode Type: PIN - 1 Pair Common Cathode. Capacitance @ Vr, F: 0.2pF @ 5V, 1MHz. Voltage - Peak Reverse (Max): 50V. Power Dissipation (Max): 250mW. Resistance @ If, F: 2 Ohm @ 10mA, 100MHz. [See More]

  • Package: SOT23; SOT-23-3
  • Tj: -65 to 150
  • Life Cycle Stage: Active
  • PD: 250
PIN Diodes -- 2586982 [BB814E6327GR1HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BB 814 E6327 GR1 [See More]

  • Package: SOT23; SOT-23
  • RoHS Compliant: RoHS
  • Tj: -55
RF Diodes -- 1465-MADL-011015-001-ND [MADL-011015-001 from MACOM]
from DigiKey

RF DIODE PIN SOT-23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 175
PIN Diodes -- 8269121 [BAR66E6327 from Infineon Technologies AG]
from RS Components, Ltd.

Silicon PIN Diode Array 150V SOT23 [See More]

  • Package: SOT23; Sot-23
  • RoHS Compliant: RoHS
RF Diodes -- 150-LXP1000-23-2-ND [LXP1000-23-2 from Microchip Technology, Inc.]
from DigiKey

RF Diode PIN - 1 Pair Series Connection 5V 5mA 250mW SOT-23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -55 to 125
RF Diodes -- 1SV233-TB-E-ND [1SV233-TB-E from onsemi]
from DigiKey

RF Diode PIN - Single 50V 50mA 150mW 3-CP [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 125
RF Diodes -- 1SV234-TB-E-ND [1SV234-TB-E from onsemi]
from DigiKey

RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 125
RF Diodes -- 353-BAP64-04-TP-ND [BAP64-04-TP from Micro Commercial Components Corp.]
from DigiKey

RF DIODE PIN 175V 250MW SOT-23 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -65 to 150
RF Diodes -- 4386-TPM3810B-03CT-ND [TPM3810B-03 from DNmicron (Beijing) Co. Ltd.]
from DigiKey

RF DIODE PIN 20V SOT-23 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -55 to 150
RF Diodes -- 448-BAR6305E6327HTSA1CT-ND [BAR6305E6327HTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode PIN - 1 Pair Common Cathode 50V 100mA 250mW PG-SOT23 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 150
RF Diodes -- 568-11081-2-ND [BAP1321-04,215 from NXP Semiconductors]
from DigiKey

RF Diode PIN - 1 Pair Series Connection 60V 100mA 250mW SOT-23 (TO-236AB) [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -65 to 150
RF Diodes -- MMBV3401LT1GOSTR-ND [MMBV3401LT1G from onsemi]
from DigiKey

RF Diode PIN - Single 35V 200mW SOT-23-3 (TO-236) [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 125
RF Diodes -- RN739DT146TR-ND [RN739DT146 from ROHM Semiconductor USA, LLC]
from DigiKey

RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SMD3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 125
General Purpose PIN Diode -- HSMP-3830
from Broadcom Inc.

The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most... [See More]

  • Package: SOT23
  • IF: 100
  • Life Cycle Stage: Maturity
  • IR: 250
Small PIN Diode -- MMBV3401
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Package: SOT23
  • IF: 10
  • Life Cycle Stage: Maturity
  • IR: 1.00E-4
RF Diodes -- BAR151E6327HTSA1 [BAR151E6327HTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

RF DIODE PIN 100V 250MW SOT23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 150
Low Distortion PIN Attenuator Diode -- HSMP-381B
from Broadcom Inc.

The HSMP-381B / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. [See More]

  • Package: SOT23
  • IR: 250
  • Life Cycle Stage: Maturity
  • Tj: ? to 150
RF Diodes -- BAR6305WH6327XTSA1 [BAR6305WH6327XTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

RF DIODE PIN 50V 250MW SOT23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 150
PIN Switch Diode -- HSMP-3895
from Broadcom Inc.

The HSMP-3895 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. [See More]

  • Package: SOT23; SOT143
  • IF: 5
  • Life Cycle Stage: Maturity
  • IR: 0.0100
RF Diodes -- BAR6404E6327HTSA1 [BAR6404E6327HTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

RF DIODE PIN 150V 250MW SOT23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 150
RF Diodes -- LXP1004-23-2 [LXP1004-23-2 from Microchip Technology, Inc.]
from ODG (Origin Data Global)

SI PIN NON HERMETIC PLASTIC SMT [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -55 to 125
RF Diodes -- MA4P7447-287T [MA4P7447-287T from MACOM]
from ODG (Origin Data Global)

DIODE,PIN,PLASTIC,LEADFREE [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 175
RF Diodes -- MMBV3401LT1G [MMBV3401LT1G from onsemi]
from ODG (Origin Data Global)

RF DIODE PIN 35V 200MW SOT23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: 125
RF Diodes -- SMP1307-004LF [SMP1307-004LF from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

RF DIODE PIN 200V 250MW SOT23-3 [See More]

  • Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
  • Tj: -65 to 150