On-Chip ESD Protection Analog-to-Digital Converter (ADC) Chips
from Renesas Electronics Corporation
The ISL267440 and ISL267450A are 10-bit and 12-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. These devices are drop-in compatible with the AD7440 and AD7450A. The robust, fully-differential input offers high impedance to minimize errors due... [See More]
- Package Type: SOP
- DNL: 0.5000
- Resolution: 10
- INL: 0.5000
from Renesas Electronics Corporation
The ISL267440 and ISL267450A are 10-bit and 12-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. These devices are drop-in compatible with the AD7440 and AD7450A. The robust, fully-differential input offers high impedance to minimize errors due... [See More]
- Package Type: SOP
- DNL: 0.5000
- Resolution: 10
- INL: 0.5000
from Renesas Electronics Corporation
The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement... [See More]
- Package Type: DFN8, SOT8
- DNL: 0.1000
- Resolution: 10
- INL: 0.1000
from Renesas Electronics Corporation
The ISL267817 is a 12-bit, 200kSPS sampling SAR-type ADC which features excellent linearity over supply and temperature variations, and provides a drop-in compatible alternative to all ADS7817 performance grades. The robust, fully-differential input offers high impedance to minimize errors due to... [See More]
- Package Type: SOIC
- DNL: 1
- Resolution: 12
- INL: 1
from Renesas Electronics Corporation
The ISL26310, ISL26311, ISL26312, ISL26313, ISL26314, ISL26315 and ISL26319 family of sampling SAR-type ADCs feature excellent linearity over supply and temperature variations, and offer versions with 1-, 2-, 4- and 8-channel single-ended inputs, and 1-, 2- and 4-channel differential inputs. A... [See More]
- Package Type: TSSOP
- DNL: 0.7000
- Resolution: 12
- INL: 0.7000