Parallel Analog-to-Digital Converter (ADC) Chips

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

Parallel Analog-to-Digital Converter (ADC) Chips are designed to convert analog signals into digital data by processing multiple bits simultaneously. This type of ADC uses a bank of comparators to sample the input signal in parallel, allowing for rapid conversion of analog inputs into digital outputs.

Working Principle

Parallel ADCs, often referred to as flash ADCs, operate by using a series of comparators that simultaneously compare the input voltage against a set of reference voltages. Each comparator outputs a binary signal, which is then combined to produce a digital output that represents the analog input. This parallel processing allows for extremely fast conversion times, making flash ADCs particularly useful in applications requiring high-speed data acquisition. The speed of parallel ADCs is a significant advantage, as it enables real-time processing of high-frequency signals, which is crucial in many modern digital systems.

Applications

Parallel ADCs are commonly used in applications where speed is critical. For example, they are integral components in digital oscilloscopes and high-speed data acquisition systems. These ADCs are also used in radar and communication systems where rapid signal processing is essential to maintain system performance and accuracy.

Advantages over other Analog-to-Digital Converter (ADC) Chips

The primary advantage of parallel ADCs is their speed. They are capable of converting analog signals to digital form at a much faster rate than other types of ADCs, such as successive approximation or sigma-delta converters. This makes them ideal for applications that require real-time data processing. Additionally, the parallel architecture of these ADCs allows for lower latency in signal conversion, which is beneficial in high-frequency applications.

Limitations

Despite their speed, parallel ADCs have several limitations. They typically have a larger form factor and higher power consumption compared to other ADC types. The complexity of their design can also lead to higher production costs. Furthermore, parallel ADCs are prone to out-of-sequence code glitches due to their comparator-based architecture, which can affect the accuracy of the conversion in certain scenarios.

Considerations

When considering the use of parallel ADCs, it is important to weigh the initial costs and operating expenses against the performance benefits. These ADCs can be more expensive to produce and operate due to their complex design and higher power requirements. Durability and maintenance costs should also be considered, as the intricate architecture may require more frequent calibration and servicing to maintain accuracy. Additionally, the accuracy of parallel ADCs can be affected by temperature variations and other environmental factors, which should be taken into account during system design and implementation.

164 Results
CryptoMemory [ISLA212P25IRZ from Renesas Electronics Corporation]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: Motorola. Category: CryptoMemory. Part Status: End of Life. Number of Bits: 8, 10, 12, 16. Sampling Rate (Per Second): 125M. Input Type: DC. Data Interface: SPI, Parallel, DSP. Configuration: Array. Voltage - Supply, Analog: 3.135V ~ 3.465V. [See More]

  • Interface Type: Parallel; SPI; SPI, Parallel, DSP
  • Sample Rate: 125000
5962-85127013A
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, CQCC28 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: LCC28
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv -- ADC07D1520CIYB/NOPB
from Texas Instruments

Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv 128-HLQFP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 7
Analogue to Digital Converters -- 1457099 [ADC08200CIMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

8bit A-D converter,ADC08200CIMT 200MSPS [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 24
  • Package Type: SSOP; Tssop
  • Resolution: 8
Analog to Digital Converters (ADC) -- 1016-1330-5-ND [XRD8785AID-F from MaxLinear, Inc.]
from DigiKey

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SOIC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube
  • Package Type: SOIC; "24-SOIC (0.295"", 7.50mm Width)"
  • Resolution: 8
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX -- 1043377-ADC10731CIWMX [ADC10731CIWMX from Texas Instruments]
from Win Source Electronics

Manufacturer: National Semiconductor (TI). Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1043377-ADC10731CIWMX. Packaging: Tape & Reel (TR). Mounting: SMD (SMT). Interface: Parallel. Number of Bits: 8. Number of Converters: 1. Categories: Data... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SOIC; SOIC
  • Dissipation: 125
5962-8512703XA [5962-8512703XA from Renesas Electronics Corporation]
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CDIP28 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; CDIP28
ADC0802-N 8-Bit ?P Compatible A/D Converters -- ADC0802LCN
from Texas Instruments

8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PDIP,SOIC
  • Resolution: 8
Analogue to Digital Converters -- 1624634 [ADC0820CCWM/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

8bit A-D converter,ADC0820CCWM SOIC20 [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 20
  • Package Type: SOIC; Soic w
  • Resolution: 8
Analog to Digital Converters (ADC) -- 1016-1638-ND [XRD64L43AIV-F from MaxLinear, Inc.]
from DigiKey

10 Bit Analog to Digital Converter 2 Input 2 SAR 64-LQFP (10x10) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: LFQP; 64-LQFP
  • Pins: 64
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN -- 072446-LTC1283CN
from Win Source Electronics

Manufacturer: Linear Technology. Win Source Part Number: 072446-LTC1283CN. Packaging: Tube/Rail. Type: Data Acquisition System (DAS). Mounting: Through Hole. Data Interface: Serial, Parallel. Resolution (Bits): 10 b. Voltage Supply Source: Dual ±. Categories: Integrated Circuits. Status:... [See More]

  • Interface Type: Serial; Parallel; Serial, Parallel
  • Packing Method: Tube; Tube/Rail
  • Package Type: DIP; PDIP; 20-PDIP
  • Operating Temperature: 0.0 to 70
5962-8680201VA
from Rochester Electronics

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Bipolar, CDIP18 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; CERDIP18
ADC0804-N 8-Bit ?P Compatible A/D Converters -- ADC0804LCN
from Texas Instruments

8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PDIP,SOIC
  • Resolution: 8
Analogue to Digital Converters -- 1628073 [ADS8568SPM from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

16-Bit 8-Ch Simultaneous ADC LQFP64 [See More]

  • Interface Type: Serial; Parallel; Parallel, serial
  • Pins: 64
  • Package Type: QFP; Lqfp
  • Resolution: 16
Analog to Digital Converters (ADC) -- 1127-1276-ND
from DigiKey

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6) [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 40
  • Package Type: 40-VFQFN Exposed Pad
  • Resolution: 10
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y5PAGR -- 132083-MSC1210Y5PAGR [MSC1210Y5PAGR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 132083-MSC1210Y5PAGR. Packaging: Reel - TR. Mounting: SMD (SMT). Data Interface: Serial, Parallel. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: MSC1210Y5. Categories: Integrated Circuits. Status: Active. [See More]

  • Interface Type: Serial; Parallel; Serial, Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Operating Temperature: -40 to 125
5962-8759101LA
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, CDIP24 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; DIP24
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer -- ADC0808CCN
from Texas Instruments

8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PDIP,PLCC
  • Resolution: 8
Analogue to Digital Converters -- 1651893 [TC7109CKW from Microchip Technology, Inc.]
from RS Components, Ltd.

ADC 12Bit uA-Compatible Parallel MQFP44 [See More]

  • Interface Type: Serial; Parallel; Parallel & serial
  • Pins: 44
  • Package Type: QFP; Pqfp
  • Resolution: 12
Analog to Digital Converters (ADC) -- 1127-1278-ND
from DigiKey

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-SMT (9x9) [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 64
  • Package Type: 64-VFQFN Exposed Pad
  • Resolution: 10
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y5PAGT -- 024377-MSC1210Y5PAGT [MSC1210Y5PAGT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 024377-MSC1210Y5PAGT. Packaging: Reel - TR. Mounting: SMD (SMT). Data Interface: Serial, Parallel. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Interface Type: Serial; Parallel; Serial, Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: QFP; TQFP; 64-TQFP (10x10)
  • Operating Temperature: -40 to 125
5962-8759102LA
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BICMOS, CDIP24 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; CDIP24
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer -- ADC0809CCN
from Texas Instruments

8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PDIP,PLCC
  • Resolution: 8
Analogue to Digital Converters -- 1832119
from RS Components, Ltd.

8 BIT DUAL RESOLUTION CMOS ADC [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 28
  • Package Type: SSOP; Ssop
  • Resolution: 8
Analog to Digital Converters (ADC) -- 150-MCP37211-200E/TE-ND [MCP37211-200E/TE from Microchip Technology, Inc.]
from DigiKey

12 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8) [See More]

  • Interface Type: Parallel
  • Packing Method: Tray
  • Package Type: 121-TFBGA
  • Pins: 121
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHP -- 032166-THS8134BCPHP [THS8134BCPHP from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 032166-THS8134BCPHP. Packaging: Tray. Type: Video DAC. Mounting: SMD (SMT). Data Interface: Parallel. Resolution (Bits): 8 b. Voltage Supply Source: Analog and Digital. Family Name: THS8134. Categories: Integrated Circuits. Status:... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: QFP; TQFP; 48-HTQFP (7x7)
  • Operating Temperature: 0.0 to 70
5962-8763501RA
from Rochester Electronics

ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Parallel, 8 Bits Access, Bipolar, CDIP20 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; DIP20
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter -- ADC08100CIMTC
from Texas Instruments

8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter 24-TSSOP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: TSSOP
  • Resolution: 8
Analogue to Digital Converters -- 1897373
from RS Components, Ltd.

ADC SINGLE 0.03KSPS 12-BIT PARALLEL [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 40
  • Package Type: DIP; Pdip
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-ADC0820CCM+TCT-ND
from DigiKey

IC ADC 8BIT 20-SOIC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Cut Tape (CT)
  • Package Type: SOIC; "20-SOIC (0.295"", 7.50mm Width)"
  • Resolution: 8
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804LCN/NOPB -- 008700-ADC0804LCN/NOPB [ADC0804LCN/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 008700-ADC0804LCN/NOPB. Packaging: Tube/Rail. Configuration: ADC. Number of Inputs: 1. Input Type: Differential. Number of Bits: 8. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: External, Supply. Family Name: ADC0804. [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube/Rail
  • Package Type: DIP; 20-DIP
  • Operating Temperature: 0.0 to 70
5962-8776202VX
from Rochester Electronics

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, CDIP18 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; CDIP18
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter -- ADC081500CIYB/NOPB
from Texas Instruments

High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analogue to Digital Converters -- 1914262
from RS Components, Ltd.

MAX197BEWI+,A to D Converters - ADC [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 28
  • Package Type: SOIC; Soic
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-ICL7109CQH+TDCT-ND
from DigiKey

IC ADC 12BIT 44-PLCC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Cut Tape (CT)
  • Package Type: PLCC; 44-LCC (J-Lead)
  • Pins: 44
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1175CIMTCX -- 1139762-ADC1175CIMTCX [ADC1175CIMTCX from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1139762-ADC1175CIMTCX. Packaging: Tape and Reel. Mounting Style: SMD. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Architecture: Two-Step. Sampling Rate (Per Second): 20M. Data Interface: Parallel. Number of A/D... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Tape and Reel
  • Package Type: SSOP
  • Operating Temperature: -20 to 75
5962-88650012A
from Rochester Electronics

ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, CQCC20 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: LCC20
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function -- ADC0820BCWMX/NOPB
from Texas Instruments

8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-SOIC -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PDIP,SOIC
  • Resolution: 8
Analogue to Digital Converters -- 1915248
from RS Components, Ltd.

MAX135CPI+,A to D Converters - ADC [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 28
  • Package Type: DIP; Dip
  • Resolution: 15
Analog to Digital Converters (ADC) -- 175-MAX1193ETI+TCT-ND
from DigiKey

IC ADC 8BIT 28-TQFN [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Cut Tape (CT)
  • Package Type: 28-WFQFN Exposed Pad
  • Pins: 28
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12048CIVF -- 086752-ADC12048CIVF [ADC12048CIVF from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 086752-ADC12048CIVF. Packaging: Tray. Configuration: MUX-S/H-ADC. Number of Inputs: 4, 8. Input Type: Differential, Pseudo-Differential, Single Ended. Number of Bits: 12. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type:... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: QFP; 44-PQFP
  • Operating Temperature: -40 to 85
5962-8865001RA
from Rochester Electronics

ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, CDIP20 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; CDIP20
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold -- ADC08200CIMT
from Texas Instruments

8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: TSSOP
  • Resolution: 8
Analogue to Digital Converters -- 2034731 [MCP3564-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

24-bit delta-sigma ADC, Quad channel, 3V [See More]

  • Interface Type: Serial; Parallel; SPI; Parallel & serial (spi)
  • Pins: 20
  • Package Type: SSOP; Tssop, uqfn
  • Resolution: 24
Analog to Digital Converters (ADC) -- 175-MAX1290ACEI+TCT-ND
from DigiKey

IC ADC 12BIT 28-QSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Cut Tape (CT)
  • Package Type: SSOP; "28-SSOP (0.154"", 3.90mm Width)"
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL040CIVS -- 1139840-ADC12DL040CIVS [ADC12DL040CIVS from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1139840-ADC12DL040CIVS. Packaging: Tray. Mounting Style: SMD. Features: Simultaneous Sampling. Configuration: S/H-ADC. Number of Inputs: 2. Input Type: Differential. Architecture: Pipelined. Sampling Rate (Per Second): 40M. Data Interface:... [See More]

  • Interface Type: Parallel; Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tray
  • Sample Rate: 40000
5962-8865804XA
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, Hybrid, CDIP32 [See More]

  • Interface Type: Serial; Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; DIP32
ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter -- ADC083000CIYB/NOPB
from Texas Instruments

8-Bit, 3 GSPS, High Performance, Low Power A/D Converter 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analogue to Digital Converters -- 2070203 [TC7109ACPL from Microchip Technology, Inc.]
from RS Components, Ltd.

12 bit A-D converter,TC7109ACPL DIL40 [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 40
  • Package Type: DIP; Pdip
  • ADC Type: Dual slope
Analog to Digital Converters (ADC) -- 296-10010-5-ND [THS1215IDW from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube
  • Package Type: SOIC; "28-SOIC (0.295"", 7.50mm Width)"
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT -- 768091-ADS4126IRGZT [ADS4126IRGZT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 768091-ADS4126IRGZT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 48-VFQFN Exposed Pad. Configuration: S/H-ADC. Number of Inputs: 1. Operating Supply Voltage: 1.7 V ~ 1.9 V. Input Type: Differential. [See More]

  • Interface Type: Parallel; LVDS - Parallel, Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tape Reel; Reel package
  • Sample Rate: 160000
5962-8965401XA
from Rochester Electronics

ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Bipolar, CDIP28 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; DIP28
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option -- ADC0848BCV
from Texas Instruments

8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option 28-PLCC -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PDIP,PLCC
  • Resolution: 8
Analogue to Digital Converters -- 6620105 [ADS8505IDW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC Single SAR 250KSPS 16-Bit Parallel [See More]

  • Interface Type: Parallel; Parallel
  • Pins: 28
  • Package Type: SOIC; Soic
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-10011-5-ND [THS1215IPW from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube
  • Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT -- 1141691-ADS4222IRGCT [ADS4222IRGCT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1141691-ADS4222IRGCT. Packaging: Reel. Mounting Style: SMD. Features: Simultaneous Sampling. Configuration: S/H-ADC. Number of Inputs: 2. Input Type: Differential. Architecture: Pipelined. Sampling Rate (Per Second): 65M. Data Interface: LVDS... [See More]

  • Interface Type: Parallel; LVDS - Parallel, Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tape Reel; Reel
  • Sample Rate: 65000
5962-9306002MYA
from Rochester Electronics

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BICMOS, CQCC44 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: LCC44
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter -- ADC08500CIYB/NOPB
from Texas Instruments

High Performance, Low Power 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-10016-ND [THS1403QPHP from Texas Instruments High-Performance Analog]
from DigiKey

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: 48-PowerTQFP
  • Pins: 48
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGCT -- 1141704-ADS42LB69IRGCT [ADS42LB69IRGCT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1141704-ADS42LB69IRGCT. Packaging: Reel. Mounting Style: SMD. Features: Simultaneous Sampling. Configuration: S/H-ADC. Number of Inputs: 2. Input Type: Differential. Architecture: Pipelined. Sampling Rate (Per Second): 250M. Data Interface:... [See More]

  • Interface Type: Parallel; LVDS - Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tape Reel; Reel
  • Sample Rate: 250000
5962-9475901MYC
from Rochester Electronics

Single ADC 2-Step Flash 40Msps 10-Bit Parallel (AD9040A) [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; CDIP16
ADC08B200 8-Bit, 200 MSPS A/D Converter with Capture Buffer -- ADC08B200CIVS/NOPB
from Texas Instruments

8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: TQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-10336-2-ND [TLC5540CNSR from Texas Instruments High-Performance Analog]
from DigiKey

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel
  • Package Type: SOIC; "24-SOIC (0.209"", 5.30mm Width)"
  • Resolution: 8
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5463IPFPR -- 810069-ADS5463IPFPR [ADS5463IPFPR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 810069-ADS5463IPFPR. Packaging: Reel. Mounting Style: SMD. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Differential. Architecture: Pipelined. Number of Bits: 12. Sampling Rate (Per Second): 500M. Data Interface: Parallel. Number... [See More]

  • Interface Type: Parallel; Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tape Reel; Reel
  • Sample Rate: 500000
AD11/2008-0
from Rochester Electronics

Special Purpose Data Converter 8-Bits 2 Ch ADC, DAC Serial, Parallel [See More]

  • Interface Type: Serial; Parallel
  • Package Type: QFP; MQFP52
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer -- ADC08B200QCIVS/NOPB
from Texas Instruments

8-Bit, 200 MSPS A/D Converter with Capture Buffer 48-TQFP -40 to 105 [See More]

  • Interface Type: Parallel
  • Screening Level: Automotive
  • Package Type: TQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-12955-5-ND [TLV5734PAG from Texas Instruments High-Performance Analog]
from DigiKey

8 Bit Analog to Digital Converter 3 Input 3 Pipelined 64-TQFP (10x10) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube
  • Package Type: TQFP; 64-TQFP
  • Pins: 64
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5547IRGZT -- 009296-ADS5547IRGZT [ADS5547IRGZT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 009296-ADS5547IRGZT. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Differential. Number of Bits: 14. Data Interface: LVDS - Parallel, Parallel. Number of A/D Converters: 1. Reference Type: External, Internal. [See More]

  • Interface Type: Parallel; LVDS - Parallel, Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 48-VQFN (7x7)
  • Operating Temperature: -40 to 85
AD12400KWS
from Rochester Electronics

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access [See More]

  • Interface Type: Parallel
ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer -- ADC08B3000CIYB/NOPB
from Texas Instruments

8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-13062-ND [ADS5102IPFB from Texas Instruments High-Performance Analog]
from DigiKey

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: TQFP; 48-TQFP
  • Pins: 48
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS61B49IRGZT -- 083042-ADS61B49IRGZT [ADS61B49IRGZT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083042-ADS61B49IRGZT. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Differential. Number of Bits: 14. Data Interface: LVDS - Parallel, Parallel. Number of A/D Converters: 1. Reference Type: External, Internal. [See More]

  • Interface Type: Parallel; LVDS - Parallel, Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 48-VQFN (7x7)
  • Operating Temperature: -40 to 85
AD1672AP-REEL
from Rochester Electronics

Single ADC Pipelined 3Msps 12-Bit Parallel 28-Pin PLCC T/R [See More]

  • Interface Type: Parallel
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: PLCC; PLCC28
ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter -- ADC08D1020CIYB/NOPB
from Texas Instruments

Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-13772-1-ND [ADS8322YB/250 from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 SAR 32-TQFP (5x5) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Cut Tape (CT)
  • Package Type: TQFP; 32-TQFP
  • Pins: 32
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCR -- 198773-ADS62P29IRGCR [ADS62P29IRGCR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 198773-ADS62P29IRGCR. Packaging: Reel - TR. Features: Simultaneous Sampling. Configuration: S/H-ADC. Number of Inputs: 2. Input Type: Differential. Number of Bits: 12. Data Interface: LVDS - Parallel, Parallel. Number of A/D Converters: 2. [See More]

  • Interface Type: Parallel; LVDS - Parallel, Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 64-VQFN (9x9)
  • Operating Temperature: -40 to 85
AD573JNZ
from Rochester Electronics

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDIP20 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; PDIP; PDIP20
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter -- ADC08D1520CIYB
from Texas Instruments

Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-14643-1-ND [ADS1605IPAPT from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Cut Tape (CT)
  • Package Type: 64-PowerTQFP
  • Pins: 64
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P29IRGCT -- 083044-ADS62P29IRGCT [ADS62P29IRGCT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083044-ADS62P29IRGCT. Packaging: Reel - TR. Features: Simultaneous Sampling. Configuration: S/H-ADC. Number of Inputs: 2. Input Type: Differential. Number of Bits: 12. Data Interface: LVDS - Parallel, Parallel. Number of A/D Converters: 2. [See More]

  • Interface Type: Parallel; LVDS - Parallel, Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 64-VQFN (9x9)
  • Operating Temperature: -40 to 85
AD573JP
from Rochester Electronics

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQCC20 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: LDCC20
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter -- ADC08D1520WGFQV
from Texas Instruments

Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter 128-CFP -55 to 125 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Space
  • Package Type: CFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-15075-ND [ADS5122CGHK from Texas Instruments High-Performance Analog]
from DigiKey

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: 257-LFBGA
  • Pins: 257
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JP -- 144151-ADS7800JP [ADS7800JP from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 144151-ADS7800JP. Packaging: Tube/Rail. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 12. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: Internal. Categories: Integrated... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube/Rail
  • Package Type: DIP; PDIP; 24-PDIP
  • Operating Temperature: -40 to 85
AD6600AST
from Rochester Electronics

ADC, Proprietary Method, 11-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQFP44 [See More]

  • Interface Type: Parallel
  • Package Type: QFP; QFP44
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter -- ADC08D500CIYB
from Texas Instruments

High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-17758-ND [ADS5424IPJY from Texas Instruments High-Performance Analog]
from DigiKey

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: 52-LQFP
  • Pins: 52
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805U -- 083045-ADS7805U [ADS7805U from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083045-ADS7805U. Packaging: Tube/Rail. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 16. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: External, Internal. Family Name: ADS7805. [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube/Rail
  • Package Type: SOIC; 28-SOIC
  • Operating Temperature: -25 to 85
AD6641BCPZ-500
from Rochester Electronics

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BICMOS [See More]

  • Interface Type: Parallel
  • Packing Method: Tray
  • Package Type: CSP; LFCSP56
ADC08D502 ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv -- ADC08D502CIYB/NOPB
from Texas Instruments

ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv 128-HLQFP [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: HLQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-17827-ND [ADS5553IPFP from Texas Instruments High-Performance Analog]
from DigiKey

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 80-HTQFP (12x12) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: TQFP; 80-TQFP Exposed Pad
  • Pins: 80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805U/1KE4 -- 084575-ADS7805U/1KE4 [ADS7805U/1KE4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 084575-ADS7805U/1KE4. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 16. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: External, Internal. Categories:... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOIC; 28-SOIC
  • Operating Temperature: -25 to 85
AD6644ASTZ-40
from Rochester Electronics

ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP52 [See More]

  • Interface Type: Parallel
  • Packing Method: Tray
  • Package Type: QFP; LQFP52
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter -- ADC08DL502CIVV/NOPB
from Texas Instruments

Low Power, 8-Bit, Dual 500 MSPS A/D Converter 144-LQFP -40 to 70 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: LQFP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-18129-2-ND [THS1206MDAREP from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel
  • Package Type: TSSOP; "32-TSSOP (0.240"", 6.10mm Width)"
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7810U -- 145115-ADS7810U [ADS7810U from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 145115-ADS7810U. Packaging: Tube/Rail. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 12. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: External, Internal. Categories: Integrated... [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube/Rail
  • Package Type: SOIC; 28-SOIC
  • Operating Temperature: -40 to 70
AD678AJ
from Rochester Electronics

ADC, Flash Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BIMOS, CQCC44 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: JLCC44
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC -- ADC10D1000CIUT
from Texas Instruments

Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC 292-BGA -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Military
  • Package Type: BGA
  • Resolution: 10
Analog to Digital Converters (ADC) -- 296-18675-5-ND [ADS8505IBDB from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube
  • Package Type: SSOP; "28-SSOP (0.209"", 5.30mm Width)"
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS830E/2K5 -- 198794-ADS830E/2K5 [ADS830E/2K5 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 198794-ADS830E/2K5. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Differential, Single Ended. Number of Bits: 8. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: External, Internal. [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; 20-SSOP/QSOP
  • Operating Temperature: -40 to 85
AD7470ARU
from Rochester Electronics

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: SOP; SSOP; TSSOP24
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter -- ADC10D1000CCMLS
from Texas Instruments

Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 376-CPGA -55 to 125 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Space
  • Package Type: CPGA
  • Resolution: 10
Analog to Digital Converters (ADC) -- 296-19272-ND [ADS5120CZHK from Texas Instruments High-Performance Analog]
from DigiKey

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tray
  • Package Type: 257-LFBGA
  • Pins: 257
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IBPFBT -- 768177-ADS8412IBPFBT [ADS8412IBPFBT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 768177-ADS8412IBPFBT. Series: microPOWER. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 48-TQFP. Configuration: S/H-ADC. Number of Inputs: 1. Operating Supply Voltage: 5V. Input Type: Differential. [See More]

  • Interface Type: Parallel; Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tape Reel; Reel package
  • Sample Rate: 2000
AD7472AR
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: SOP; SOP24
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC -- ADC10D1500CIUT
from Texas Instruments

Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC 292-BGA -40 to 85 [See More]

  • Interface Type: Serial; Parallel; SPI
  • Screening Level: Catalog
  • Package Type: BGA
  • Resolution: 10
Analog to Digital Converters (ADC) -- 296-19489-2-ND [ADS7881IRGZT from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7) [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel
  • Package Type: 48-VFQFN Exposed Pad
  • Pins: 48
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8422IBPFBT -- 768179-ADS8422IBPFBT [ADS8422IBPFBT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 768179-ADS8422IBPFBT. Series: microPOWER. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 48-TQFP. Configuration: S/H-ADC. Number of Inputs: 1. Operating Supply Voltage: 5V. Input Type: Differential. [See More]

  • Interface Type: Parallel; Parallel
  • Operating Temperature: -40 to 85
  • Packing Method: Tape Reel; Reel package
  • Sample Rate: 4000
AD7472BRZ
from Rochester Electronics

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDSO24 [See More]

  • Interface Type: Parallel
  • Packing Method: Tube; Tube
  • Package Type: SOIC; SOIC24
ADC12048 12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter -- ADC12048CIV
from Texas Instruments

12-Bit Plus Sign 216 kHz 8 Channel Sampling Analog to Digital Converter 44-PLCC -40 to 85 [See More]

  • Interface Type: Parallel
  • Screening Level: Catalog
  • Package Type: PLCC,QFP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 296-19910-ND [ADS7805PB from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube
  • Package Type: DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
  • Resolution: 16
1-CH 10-BIT ADC, Parallel Access, PDSO28 -- ADS824E [ADS824E from Texas Instruments High-Performance Analog]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Interface Type: Parallel
TDC-GPX High-end Time-to-Digital Converter. High end multipurpose /-channel time to digital converter -- TDC-GPX
from ams

The TDC-GPX is our flagship component for high-end applications such as medical PET scanners, mass spectroscopy, laser range finder or automated test equipment. The GPX' architecture is designed for best single-shot resolution, best pulse-pair resolution and highest measurement rates. The four... [See More]

  • Interface Type: Parallel; 28-bit Parallel
  • Operating Temperature: -40 to 125
  • Package Type: TQFP100
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MS5510
from LCSC Electronics Technology (HK) Limited

8Bit 4.5V~5.5V 20MHz Parallel SOP-24-300mil Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: Parallel; Parallel
  • Resolution: 8
  • Package Type: SOP
  • Input Voltage: 4.5 to 5.5
12-BIT 100 KSPS A/D CONVERTER -- 699-AD1674JR [AD1674JR from Rochester Electronics]
from Utmel Electronic Limited

12-BIT 100 KSPS A/D CONVERTER [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
  • DNL: 0.0244
16B 6 CHANNEL SIM SAM SAR ADC -- 815-ADS8586SIPMR [ADS8586SIPMR from Texas Instruments]
from Utmel Electronic Limited

16B 6 CHANNEL SIM SAM SAR ADC [See More]

  • Interface Type: Serial; Parallel; SPI; Parallel, Serial
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: QFP; 64-LQFP
  • Pins: 64
3-1/2 Digit Direct Display 5 V 3-1/2 Digit A/D Converter Surface Mount -MQFP-44 -- 536-TC7107ACKW [TC7107ACKW from Microchip Technology, Inc.]
from Utmel Electronic Limited

3-1/2 Digit Direct Display 5 V 3-1/2 Digit A/D Converter Surface Mount -MQFP-44 [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Tray
  • Package Type: QFP; 44-QFP
  • Pins: 44
ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN -- 815-ADS42LB49IRGCT [ADS42LB49IRGCT from Texas Instruments]
from Utmel Electronic Limited

ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN [See More]

  • Interface Type: Parallel; LVDS - Parallel
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: 64-VFQFN Exposed Pad
  • Pins: 64
ADC Single 15Msps 8-bit Parallel 24-Pin TSSOP T/R -- 815-ADC1173CIMTCX/NOPB [ADC1173CIMTCX/NOPB from Texas Instruments]
from Utmel Electronic Limited

ADC Single 15Msps 8-bit Parallel 24-Pin TSSOP T/R [See More]

  • Interface Type: Serial; Parallel; SPI; Parallel
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SSOP; 24-TSSOP (0.173, 4.40mm Width)
  • Pins: 24
Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC -- 815-ADC12D1000CIUT [ADC12D1000CIUT from Texas Instruments]
from Utmel Electronic Limited

Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC [See More]

  • Interface Type: Parallel; LVDS - Parallel
  • Packing Method: Tape Reel; Tray
  • Package Type: 292-BGA
  • Pins: 292
Analog to Digital Converters - ADC 14B 250MSPS Low Pwr ADC -- 815-ADS4149IRGZ25 [ADS4149IRGZ25 from Texas Instruments]
from Utmel Electronic Limited

Analog to Digital Converters - ADC 14B 250MSPS Low Pwr ADC [See More]

  • Interface Type: Serial; Parallel; LVDS - Parallel, Parallel
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: 48-VFQFN Exposed Pad
  • Pins: 48
Analog to Digital Converters - ADC 2-ch 750MSPS BTS Feedbck & Receivr IC -- 815-ADS54T02IZAY [ADS54T02IZAY from Texas Instruments]
from Utmel Electronic Limited

Analog to Digital Converters - ADC 2-ch 750MSPS BTS Feedbck & Receivr IC [See More]

  • Interface Type: Parallel; LVDS - Parallel
  • Packing Method: Tape Reel; Tray
  • Package Type: 196-LFBGA Exposed Pad
  • Pins: 196
Analog to Digital Converters - ADC 5V 14B,105MSPS High Perf Bipolar ADC -- 815-ADS5424IPGP [ADS5424IPGP from Texas Instruments]
from Utmel Electronic Limited

Analog to Digital Converters - ADC 5V 14B,105MSPS High Perf Bipolar ADC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Tray
  • Package Type: QFP; 52-TQFP Exposed Pad
  • Pins: 52
Analog to Digital Converters - ADC 8-Bit 1.25 MSPS Single Ch. -- 815-TLV571IDWR [TLV571IDWR from Texas Instruments]
from Utmel Electronic Limited

Analog to Digital Converters - ADC 8-Bit 1.25 MSPS Single Ch. [See More]

  • Interface Type: Parallel; Parallel
  • Dissipation: 43
  • Resolution: 1
  • Operating Temperature: -40 to 85
Analog to Digital Converters - ADC Quad 11B 200MSPS ADC with SNRBoost -- 815-ADS58C48IPFPR [ADS58C48IPFPR from Texas Instruments]
from Utmel Electronic Limited

Analog to Digital Converters - ADC Quad 11B 200MSPS ADC with SNRBoost [See More]

  • Interface Type: Serial; Parallel; Serial, Parallel
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: QFP; 80-TQFP Exposed Pad
  • Pins: 80
Data Acquisition ADCs/DACs - Specialized Precision ADC & DACs w/8051 CPU & Flash -- 815-MSC1212Y5PAGT [MSC1212Y5PAGT from Texas Instruments]
from Utmel Electronic Limited

Data Acquisition ADCs/DACs - Specialized Precision ADC & DACs w/8051 CPU & Flash [See More]

  • Interface Type: Serial; Parallel; Serial, Parallel
  • Packing Method: Tape Reel; Cut Tape (CT)
  • Package Type: QFP; 64-TQFP
  • Pins: 64
IC 10 BIT QUAD ADC FIFO 32-TSSOP -- 815-THS1007IDA [THS1007IDA from Texas Instruments]
from Utmel Electronic Limited

IC 10 BIT QUAD ADC FIFO 32-TSSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: SSOP; 32-TSSOP (0.240, 6.10mm Width)
  • Pins: 32
IC 12 BIT A/D CONV 24 DIP -- 815-ADS7800JP [ADS7800JP from Texas Instruments]
from Utmel Electronic Limited

IC 12 BIT A/D CONV 24 DIP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; 24-DIP (0.300, 7.62mm)
  • Pins: 24
IC 14BIT 1 MSPS ADC FIFO 48-TQFP -- 815-THS14F01IPFB [THS14F01IPFB from Texas Instruments]
from Utmel Electronic Limited

IC 14BIT 1 MSPS ADC FIFO 48-TQFP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Tray
  • Package Type: QFP; 48-TQFP
  • Pins: 48
IC 16BIT A/D CONVERTER 32-TQFP -- 815-ADS8322YB/250 [ADS8322YB/250 from Texas Instruments]
from Utmel Electronic Limited

IC 16BIT A/D CONVERTER 32-TQFP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Cut Tape (CT)
  • Package Type: QFP; 32-TQFP
  • Pins: 32
IC 8BIT 30MHZ INT REF ADC 28SSOP -- 815-ADS930E/1KG4 [ADS930E/1KG4 from Texas Instruments]
from Utmel Electronic Limited

IC 8BIT 30MHZ INT REF ADC 28SSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tape Reel; Tape and Reel
  • Package Type: SSOP; SSOP
  • Pins: 28
IC ADC 10BIT FLASH 24SOIC -- 815-ADC10462CIWM [ADC10462CIWM from Texas Instruments]
from Utmel Electronic Limited

IC ADC 10BIT FLASH 24SOIC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: SOIC; 24-SOIC (0.295, 7.50mm Width)
  • Dissipation: 235
IC ADC 10BIT PAR 164K 28PLCC -- 815-TLC1550IFNG4 [TLC1550IFNG4 from Texas Instruments]
from Utmel Electronic Limited

IC ADC 10BIT PAR 164K 28PLCC [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Rail/Tube
  • Package Type: PLCC
  • Pins: 28
IC ADC 10BIT PIPELINED 28SSOP -- 815-ADS825E [ADS825E from Texas Instruments]
from Utmel Electronic Limited

IC ADC 10BIT PIPELINED 28SSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: SSOP; 28-SSOP (0.209, 5.30mm Width)
  • Pins: 28
IC ADC 10BIT PIPELINED 28TSSOP -- 815-ADC10040QCIMT [ADC10040QCIMT from Texas Instruments]
from Utmel Electronic Limited

IC ADC 10BIT PIPELINED 28TSSOP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: SSOP; 28-TSSOP (0.173, 4.40mm Width)
  • Pins: 28
IC ADC 10BIT SAR 20CDIP -- 815-ADC1001CCJ [ADC1001CCJ from Texas Instruments]
from Utmel Electronic Limited

IC ADC 10BIT SAR 20CDIP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; 20-CDIP (0.300, 7.62mm)
  • DNL: 0.0977
IC ADC 12-BIT 40KHZ SMPL 28-DIP -- 815-ADS7806P [ADS7806P from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12-BIT 40KHZ SMPL 28-DIP [See More]

  • Interface Type: Serial; Parallel; SPI; SPI, Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; 28-DIP (0.300, 7.62mm)
  • Pins: 28
IC ADC 12BIT 40KSPS 28-SOIC -- 815-ADS8506IDW [ADS8506IDW from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12BIT 40KSPS 28-SOIC [See More]

  • Interface Type: Parallel; SPI; SPI, Parallel
  • Packing Method: Tube; Tube
  • Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
  • Pins: 28
IC ADC 12BIT 55K 28DIP -- 815-ADC12441CIJ [ADC12441CIJ from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12BIT 55K 28DIP [See More]

  • Interface Type: Parallel; Parallel
  • Packing Method: Tube; Tube
  • Package Type: DIP; 28-DIP (0.600, 15.24mm)
  • Resolution: 12