TSSOP Analog-to-Digital Converter (ADC) Chips

Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer

Description

TSSOP (Thin Shrink Small Outline Package) ADC chips are compact integrated circuits that convert continuous analog signals into discrete digital values. These specialized components feature a reduced footprint compared to traditional ADC packages, with typical dimensions ranging from 4.4mm x 5mm to 6.6mm x 7mm, depending on the number of pins. They maintain the same functionality as larger ADC packages while occupying approximately 40-50% less board space.

Working Principle

TSSOP ADC chips employ successive approximation register (SAR) architecture to perform the analog-to-digital conversion process. The incoming analog signal is sampled and held while the converter performs a binary search through all possible quantization levels to generate a digital output. This process involves comparing the input voltage against a reference voltage, making incremental adjustments until the digital representation matches the analog input as closely as possible within the resolution constraints. The conversion typically occurs in stages, with each stage refining the digital approximation of the analog signal.

Applications

TSSOP ADCs are extensively used in portable medical devices such as blood glucose meters and portable ECG monitors where space constraints are critical. They're also found in industrial process control systems, particularly in tight spaces within factory automation equipment. In automotive applications, these chips are employed in engine control units and battery management systems. Consumer electronics like digital cameras and smartphones utilize TSSOP ADCs in their audio processing circuits and touchscreen interfaces. They're also prevalent in modern IoT sensors, particularly in smart building automation systems where multiple sensing points must fit into confined spaces.

Advantages over other ADC Chips

TSSOP ADCs offer superior thermal performance due to their enhanced package design, typically maintaining stability up to 125°C compared to standard SOIC packages that may become unstable above 85°C. Their reduced lead pitch, usually 0.65mm compared to the 1.27mm of standard SOIC packages, enables higher-density PCB designs. The package's improved moisture sensitivity level (typically MSL 3) provides better protection against environmental factors compared to traditional PDIP packages. They also demonstrate better electromagnetic interference (EMI) resistance due to shorter internal lead lengths.

Limitations

TSSOP ADCs require more sophisticated assembly equipment due to their fine pitch, making them unsuitable for manual soldering or basic production facilities. They typically have a maximum sampling rate limitation of around 200KSPS, making them unsuitable for high-frequency applications. Heat dissipation can become problematic in applications requiring continuous high-speed conversion due to the compact package size. The reduced pin spacing can also lead to increased crosstalk between adjacent signals, potentially affecting conversion accuracy in noise-sensitive applications.

Considerations

Initial costs for TSSOP ADCs are typically 15-20% higher than equivalent SOIC packages, primarily due to the more complex manufacturing process. Special consideration must be given to PCB design and assembly costs, as these components require fine-pitch assembly equipment and more precise PCB fabrication specifications. Operating expenses remain relatively low, with typical power consumption ranging from 0.5mW to 5mW depending on sampling rate. While the chips themselves are highly durable with MTTF ratings exceeding 100,000 hours at 85°C, replacement costs can be significant due to the specialized equipment required for desoldering and resoldering. Accuracy typically ranges from 8 to 16 bits, with temperature drift specifications of ±2 LSB/°C being common, requiring periodic calibration in precision applications.

133 Results
Converter - ADC -- AD7091R-2BRUZ
from Richardson RFPD

2-Channel, 1 MSPS, Ultralow Power, 12-Bit SAR ADC. The AD7091R-2 is a two channel 12-bit, ultralow power, successive approximation analog-to-digital converter (ADC). The AD7091R-2 operates from a single 2.7 V to 5.25 V power supply and is capable of achieving a sampling rate of 1 MSPS. [See More]

  • Package Type: TSSOP
  • Resolution: 12
  • Interface Type: SPI
  • Sample Rate: 1000
Analog to Digital Converters (ADC) -- 150-MCP3004T-E/STCT-ND [MCP3004T-E/ST from Microchip Technology, Inc.]
from DigiKey

IC ADC 10BIT 14-TSSOP [See More]

  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: Serial; SPI
  • Resolution: 10
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4386ET-E2 -- 101237-AK4386ET-E2 [AK4386ET-E2 from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 101237-AK4386ET-E2. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: I2S
  • Operating Temperature: -25 to 85
Analogue to Digital Converters -- 1330125P [ADS1262IPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

32-Bit 38kSPS ADC with PGA, Ref. TSSOP28 [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Sigma-Delta; Delta Sigma
  • Resolution: 32
  • Input Type: Voltage
Analog to Digital Converters (ADC) -- 150-MCP3201T-CI/MSCT-ND [MCP3201T-CI/MS from Microchip Technology, Inc.]
from DigiKey

IC ADC 12BIT 8-MSOP [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: Serial; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4388AET-E2 -- 051364-AK4388AET-E2 [AK4388AET-E2 from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051364-AK4388AET-E2. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: I2S
  • Operating Temperature: -20 to 85
Analogue to Digital Converters -- 1330131P [ADS8684AIDBT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

16-Bit ADC 4-Ch 500kSPS bipolar TSSOP38 [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: SAR; SAR
  • Resolution: 16
  • Input Type: Voltage
Analog to Digital Converters (ADC) -- 150-MCP3461-E/ST-ND [MCP3461-E/ST from Microchip Technology, Inc.]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP [See More]

  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5355VT -- 051369-AK5355VT [AK5355VT from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051369-AK5355VT. Packaging: Reel - TR. Type: ADC. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 1904993P
from RS Components, Ltd.

2.7-3.6V 4.5-5.5V 4/8/12Ch 2Wire ADC [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Sigma-Delta; Delta Sigma
  • Resolution: 24
  • Input Type: Analogue
Analog to Digital Converters (ADC) -- 175-MAX11606EUA+TCT-ND
from DigiKey

IC ADC 10BIT 8-UMAX/USOP [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: I2C; I2C
  • Resolution: 10
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5355VT-E2 -- 051370-AK5355VT-E2 [AK5355VT-E2 from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051370-AK5355VT-E2. Packaging: Reel - TR. Type: ADC. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 1977075P [ADC128D818CIMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC128D818CIMT/NOPB, General Purpose ADC [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Sigma-Delta; Delta Sigma
  • Resolution: 12
  • Input Type: Single-Ended; Differential; Differential, Single Ended
Analog to Digital Converters (ADC) -- 175-MAX1282BEUE+TCT-ND
from DigiKey

IC ADC 12BIT 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5358AET-E2 -- 198991-AK5358AET-E2 [AK5358AET-E2 from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198991-AK5358AET-E2. Packaging: Reel - TR. Type: ADC. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Not For New Designs. Temperature... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: I2S
  • Operating Temperature: -20 to 85
Analogue to Digital Converters -- 1977088P [ADS1247IPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADS1247IPW, General Purpose ADCs [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Sigma-Delta; Delta Sigma
  • Resolution: 24
  • Input Type: Differential; Differential
Analog to Digital Converters (ADC) -- 296-10011-5-ND [THS1215IPW from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP [See More]

  • Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: Parallel; Parallel
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5381ET -- 126538-AK5381ET [AK5381ET from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126538-AK5381ET. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: AK5381. Categories: Integrated Circuits. Status: Not For... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: I2S
  • Operating Temperature: -20 to 85
Analogue to Digital Converters -- 2034732P [MCP3564-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

24-bit delta-sigma ADC, Quad channel, 3V [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Sigma-Delta; Delta Sigma
  • Resolution: 24
  • Input Type: Single-Ended; Differential; Single Ended, Differential
Analog to Digital Converters (ADC) -- 296-10256-5-ND [TLC2574IPW from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP [See More]

  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1520BTST -- 983506-AS1520BTST [AS1520BTST from ams]
from Win Source Electronics

Manufacturer: ams. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 983506-AS1520BTST. Packaging: Tape & Reel (TR). Mounting: SMD (SMT). Interface: SPI, Serial. Number of Bits: 10. Number of Channels: 8. Number of Pins: 20. Resolution: 1.25 B. [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Interface Type: Serial; SPI; SPI, Serial
  • Pins: 20
Analogue to Digital Converters -- 2528785 [ADC08100CIMTC/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

1-ch ADC, ADC08100CIMTC/NOPB [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 8
  • Pins: 24
  • ADC Type: Pipeline; Pipelined
Analog to Digital Converters (ADC) -- 296-10258-5-ND [TLC2578IPW from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP [See More]

  • Package Type: TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4344-CZZR -- 202883-CS4344-CZZR [CS4344-CZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202883-CS4344-CZZR. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Family Name: CS4344. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: SOP; SSOP; TSSOP; 10-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: I2S
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 2528787 [ADC128S052QCMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

8-ch ADC, ADC128S052QCMT/NOPB [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 12
  • Pins: 16
  • ADC Type: SAR; SAR
Analog to Digital Converters (ADC) -- 296-12402-1-ND [ADS7828E/250 from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: I2C; I2C
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZR -- 202886-CS4349-CZZR [CS4349-CZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202886-CS4349-CZZR. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: SPI. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating:... [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: SPI; SPI
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 2528797 [ADS8331IPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

4-ch ADC, ADS8331IPW [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 16
  • Pins: 24
  • ADC Type: SAR; SAR
Analog to Digital Converters (ADC) -- 296-12746-5-ND [TLC4545IDGK from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4350-DZZR -- 1030384-CS4350-DZZR [CS4350-DZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030384-CS4350-DZZR. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: SPI. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: SPI; SPI
  • Operating Temperature: -40 to 105
Analogue to Digital Converters -- 2528894 [TLC3578IPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC 8-ch, TLC3578IPW [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 14
  • Pins: 24
  • ADC Type: SAR; SAR
Analog to Digital Converters (ADC) -- 296-17321-1-ND [ADS1222IPWT from Texas Instruments High-Performance Analog]
from DigiKey

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 14-TSSOP [See More]

  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: SPI; SPI
  • Resolution: 24
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4398-CZZR -- 087834-CS4398-CZZR [CS4398-CZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087834-CS4398-CZZR. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: DSD, PCM. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: CS4398. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: SOP; SSOP; TSSOP; 28-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: DSD, PCM
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 2528898 [TLV2548IPW from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC 8-ch, TLV2548IPW [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 12
  • Pins: 20
  • ADC Type: SAR; SAR
Analog to Digital Converters (ADC) -- 296-18129-2-ND [THS1206MDAREP from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP [See More]

  • Package Type: TSSOP; "32-TSSOP (0.240"", 6.10mm Width)"
  • Packing Method: Tape Reel
  • Interface Type: Parallel; Parallel
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5340-CZZ -- 013324-CS5340-CZZ [CS5340-CZZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013324-CS5340-CZZ. Packaging: Tube/Rail. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tube; Tube/Rail
  • Interface Type: Serial; Serial
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 2615024 [ADC1283IPT from STMicroelectronics, Inc.]
from RS Components, Ltd.

ST ADC1283IPT [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: SAR; SAR
  • Resolution: 12
  • Input Type: Single-Ended; Single Ended
Analog to Digital Converters (ADC) -- 296-18267-1-ND [ADS7887SDCKT from Texas Instruments High-Performance Analog]
from DigiKey

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6 [See More]

  • Package Type: TSSOP; 6-TSSOP, SC-88, SOT-363
  • Packing Method: Cut Tape (CT)
  • Interface Type: SPI; SPI
  • Pins: 6
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5340-CZZR -- 202933-CS5340-CZZR [CS5340-CZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202933-CS5340-CZZR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: CS5340. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 2630206 [ISL26102AVZ-T7A from Renesas Electronics Corporation]
from RS Components, Ltd.

Low-Noise 24-Bit Delta Sigma ADC, Operat [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Sigma-Delta; Delta Sigma
  • Resolution: 24
  • Input Type: Differential; Differential
Analog to Digital Converters (ADC) -- 296-23498-5-ND [ADS7950SBDBT from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP [See More]

  • Package Type: TSSOP; "30-TFSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5340-DZZ -- 080028-CS5340-DZZ [CS5340-DZZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 080028-CS5340-DZZ. Packaging: Tube/Rail. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tube; Tube/Rail
  • Interface Type: Serial; Serial
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 2744643 [MCP3004T-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

Automotive grade 1, 10-bit SAR ADC, SPI, [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 10
  • Pins: 14
  • ADC Type: SAR; SAR
Analog to Digital Converters (ADC) -- 296-23502-5-ND [ADS7952SBDBT from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP [See More]

  • Package Type: TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5341-CZZ -- 006303-CS5341-CZZ [CS5341-CZZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 006303-CS5341-CZZ. Packaging: Tube/Rail. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tube; Tube/Rail
  • Interface Type: Serial; Serial
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 2744644 [MCP3004T-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

Automotive grade 1, 10-bit SAR ADC, SPI, [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 10
  • Pins: 14
  • ADC Type: SAR; SAR
Analog to Digital Converters (ADC) -- 296-35366-1-ND [ADC08060CIMTX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP [See More]

  • Package Type: TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: Parallel; Parallel
  • Resolution: 8
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5341-CZZR -- 96935-CS5341-CZZR [CS5341-CZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96935-CS5341-CZZR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 2837513 [IC-NV TSSOP20 from Distrelec Group AG]
from RS Components, Ltd.

Sine/D converter IC 6 Bit TSSOP-20 [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Flash; Flash
  • Resolution: 6
  • Input Type: Single-Ended; Differential; Differential, Single Ended
Analog to Digital Converters (ADC) -- 296-47631-ND [ADS8685IPW from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI; SPI
  • Resolution: 16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5343-CZZR -- 96938-CS5343-CZZR [CS5343-CZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96938-CS5343-CZZR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Family Name: CS5343. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: SOP; SSOP; TSSOP; 10-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 352295 [MCP3561R-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

24-bit delta-sigma ADC, Single channel [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 24
  • Pins: 20
  • ADC Type: Sigma-Delta; Sigma-Delta
Analog to Digital Converters (ADC) -- 296-ADC082S101CIMMX/NOPBTR-ND [ADC082S101CIMMX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Packing Method: Tape Reel
  • Interface Type: SPI
  • Resolution: 8
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KZZ -- 013328-CS5361-KZZ [CS5361-KZZ from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013328-CS5361-KZZ. Packaging: Tube/Rail. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: CS5361. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP
  • Packing Method: Tube; Tube/Rail
  • Interface Type: Serial; Serial
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 352298 [MCP3562R-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

24-bit delta-sigma ADC, Dual channel, 3V [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 24
  • Pins: 20
  • ADC Type: Sigma-Delta; Sigma-Delta
Analog to Digital Converters (ADC) -- 296-ADS127L11IPWRCT-ND [ADS127L11IPWR from Texas Instruments High-Performance Analog]
from DigiKey

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP [See More]

  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: Serial; SPI; Serial, SPI
  • Resolution: 24
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5361-KZZR -- 1030490-CS5361-KZZR [CS5361-KZZR from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030490-CS5361-KZZR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: CS5361. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -10 to 70
Analogue to Digital Converters -- 352299 [MCP3564R-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

24-bit delta-sigma ADC, Quad channel, 3V [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 24
  • Pins: 20
  • ADC Type: Sigma-Delta; Sigma-Delta
Analog to Digital Converters (ADC) -- 296-ADS8688WDBTR-ND [ADS8688WDBTR from Texas Instruments High-Performance Analog]
from DigiKey

IC ADC 16BIT 38-TSSOP [See More]

  • Package Type: TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tape Reel
  • Interface Type: SPI; SPI
  • Resolution: 16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWPR -- 104010-PCM1681PWPR [PCM1681PWPR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 104010-PCM1681PWPR. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: DSP, I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 28-HTSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: DSP, I2S
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 5338568P [ADC08200CIMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

8bit A-D converter,ADC08200CIMT 200MSPS [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: Pipeline; Pipelined
  • Resolution: 8
  • Input Type: Voltage
Analog to Digital Converters (ADC) -- 497-19531-1-ND [ADC120IPT from STMicroelectronics, Inc.]
from DigiKey

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Cut Tape (CT)
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1789PWR -- 026551-PCM1789PWR [PCM1789PWR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 026551-PCM1789PWR. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: DSP, I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: DSP, I2S
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 649495 [MCP3004-I/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

10-bit ADC, SPI, 4-channel [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: SAR; SAR
  • Pins: 14
  • Input Type: Differential; Differential
Analog to Digital Converters (ADC) -- 497-LEOAD128PT-D-ND [LEOAD128PT-D from STMicroelectronics, Inc.]
from DigiKey

IC ADC 12BIT 20-TSSOP [See More]

  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tape Reel
  • Interface Type: SPI; SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PW -- 082074-PCM1808PW [PCM1808PW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 082074-PCM1808PW. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: Serial; Serial
  • Operating Temperature: -40 to 85
Analogue to Digital Converters -- 649569 [MCP3464R-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

16-bit delta-sigma ADC w/Vref, 3V [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • Resolution: 24
  • Pins: 20
  • Input Type: Single-Ended; Differential; Differential, Single Ended
Analog to Digital Converters (ADC) -- 505-AD7091R-2BRUZ-RL7TR-ND
from DigiKey

12 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP [See More]

  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tape Reel
  • Interface Type: SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBT -- 930145-PCM1862DBT [PCM1862DBT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 930145-PCM1862DBT. Operating Temperature Range: -40 °C ~ 125 °C. Features: ADC, Audio 24 b 192k I ²C, SPI 30-TSSOP. Package: 30-TFSOP (0.173", 4.40mm Width). Package: Tube. Mounting: Surface Mount. Family Name: PCM1862. [See More]

  • Package Type: SOP; SSOP; TSSOP; 30-TSSOP
  • Operating Temperature: -40 to 125
Analogue to Digital Converters -- 6511966P [ADC128S102CIMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

12Bit 8ch 500k-1MSPS ADC,ADC128S102CIMT [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: SAR; SAR
  • Resolution: 12
  • Input Type: Voltage
Analog to Digital Converters (ADC) -- 505-AD7091R-4BRUZ-ND
from DigiKey

12 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP [See More]

  • Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBTR -- 1087013-PCM1862DBTR [PCM1862DBTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1087013-PCM1862DBTR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: I2C, SPI. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: PCM1862. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: SOP; SSOP; TSSOP; 30-TSSOP
  • Packing Method: Tape Reel; Reel - TR
  • Interface Type: SPI; I2C; I2C, SPI
  • Operating Temperature: -40 to 125
Analogue to Digital Converters -- 6512256P [ADC128S052CIMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

12Bit 8ch 200-500kSPS ADC,ADC128S052CIMT [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: SAR; SAR
  • Resolution: 12
  • Input Type: Voltage
Analog to Digital Converters (ADC) -- 505-AD7091R-8BRUZ-ND
from DigiKey

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-TSSOP [See More]

  • Package Type: TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Packing Method: Tube
  • Interface Type: SPI
  • Resolution: 12
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862QDBTRQ1 -- 888777-PCM1862QDBTRQ1 [PCM1862QDBTRQ1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 888777-PCM1862QDBTRQ1. Series: Automotive, AEC-Q100. Operating Temperature Range: -40 °C ~ 125 °C. Features: ADC, Audio 24 b 192k I ²C, SPI 30-TSSOP. Package: 30-TFSOP (0.173", 4.40mm Width). Package: Reel - TR. Mounting:... [See More]

  • Package Type: SOP; SSOP; TSSOP; 30-TSSOP
  • Operating Temperature: -40 to 125
Analogue to Digital Converters -- 6512284P [ADC128S022CIMT/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

12Bit 8ch 50-200kSPS ADC,ADC128S022CIMT [See More]

  • Package Type: SSOP; TSSOP; TSSOP
  • ADC Type: SAR; SAR
  • Resolution: 12
  • Input Type: Voltage
IC 10BIT 2MSPS ADC QUAD 28-TSSOP -- TLV1562CPW [TLV1562CPW from Texas Instruments High-Performance Analog]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: TSSOP
101 dB, 192 kHz Stereo A/D Converter -- CS5340
from Cirrus Logic, Inc.

The CS5340 performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 200 kHz per channel. The CS5340 is ideal for audio systems requiring wide dynamic range, negligible distortion, and low noise. Features. [See More]

  • Package Type: TSSOP
  • Resolution: 24
  • Pins: 16
  • Input Type: Single-ended
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- CS4361-CZZR [CS4361-CZZR from Cirrus Logic, Inc.]
from LCSC Electronics Technology (HK) Limited

1.7V~5.25V 24 I2S TSSOP-20 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: I2S
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- ADC08060CIMT [ADC08060CIMT from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 85
12-bit, 125kSPS Low-power ADCs with Single-ended and Differential Inputs and Multiple Input Channels -- ISL26312FVZ
from Renesas Electronics Corporation

The ISL26310, ISL26311, ISL26312, ISL26313, ISL26314, ISL26315 and ISL26319 family of sampling SAR-type ADCs feature excellent linearity over supply and temperature variations, and offer versions with 1-, 2-, 4- and 8-channel single-ended inputs, and 1-, 2- and 4-channel differential inputs. A... [See More]

  • Package Type: TSSOP
  • DNL: 0.7000
  • Resolution: 12
  • INL: 0.7000
108 dB,192 kHz Stereo A/D Converter -- CS5351
from Cirrus Logic, Inc.

The CS5351 performs sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 192 kHz per channel. The CS5351 uses a fifth-order, multibit Delta Sigma modulator followed by digital filtering and decimation, which... [See More]

  • Package Type: SOIC; TSSOP
  • Resolution: 24
  • Pins: 24
  • Input Type: Single-ended
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM1681TPWPRQ1 [PCM1681TPWPRQ1 from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24 HTSSOP-28 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: DSP
  • Operating Temperature: -40 to 105
Analog to Digital Converters (ADC) -- ADC08060CIMT/NOPB [ADC08060CIMT/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85
Low-Noise 24-bit Delta Sigma ADC -- ISL26102AVZ
from Renesas Electronics Corporation

The ISL26102 and ISL26104 provide a low-noise programmable gain amplifier along with a 24-bit Delta-Sigma Analog-to-Digital Converter with two channel (ISL26102) or four channel (ISL26104) differential, multiplexed inputs. The devices feature exceptional noise performance for conversion rates... [See More]

  • Package Type: TSSOP
  • Dissipation: 33.75
  • Resolution: 24
98 dB, 96 kHz, Low Power Stereo A/D Converter -- CS5344
from Cirrus Logic, Inc.

The cost effective CS5343/44 perform sampling, A/D conversion and anti-alias filtering, generating 24-bit values for both left and right inputs in serial form at sample rates up to 108 kHz per channel and deliver 98 dB of dynamic range and -92 db of THD + N. They differ only in serial audio... [See More]

  • Package Type: TSSOP
  • Resolution: 24
  • Pins: 10
  • Input Type: Single-ended
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM1808PWR [PCM1808PWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24 serial TSSOP-14 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: Serial; serial
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- ADC08100CIMTC [ADC08100CIMTC from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85
Low-Noise 24-bit Delta Sigma ADC -- ISL26104AVZ
from Renesas Electronics Corporation

The ISL26102 and ISL26104 provide a low-noise programmable gain amplifier along with a 24-bit Delta-Sigma Analog-to-Digital Converter with two channel (ISL26102) or four channel (ISL26104) differential, multiplexed inputs. The devices feature exceptional noise performance for conversion rates... [See More]

  • Package Type: TSSOP
  • Dissipation: 33.75
  • Resolution: 24
A/D Converter for Class-D Real-Time PSR Feedback -- CS4461
from Cirrus Logic, Inc.

The CS4461 is a complete analog/digital converter (ADC) for Class-D PSR (power-supply rejection) feedback. It performs sampling and A/D conversion, generating digital data for input to a Class-D modulator. The CS4461 ’s advanced Delta-Sigma architecture allows differential analog inputs that... [See More]

  • Package Type: TSSOP
  • ADC Type: Sigma-Delta
  • Resolution: 16
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM5100APW [PCM5100APW from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 16
  • Interface Type: PCM
  • Operating Temperature: -25 to 85
Analog to Digital Converters (ADC) -- ADC081C021CIMM/NOPB [ADC081C021CIMM/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Resolution: 8
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 105
Stereo ADC -- WM8782
from Cirrus Logic, Inc.

The WM8782 is a high performance, low cost stereo audio ADC designed for recordable media applications. The device offers stereo line level inputs along with two control input pins (FORMAT, IWL) to allow operation of the audio interface in three industry standard modes. An internal op-amp is... [See More]

  • Package Type: TSSOP
  • Resolution: 24
  • Pins: 20
  • Input Type: Single-ended
Analog to Digital Converters (ADC) -- ADC081C021CIMMX/NOPB [ADC081C021CIMMX/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Resolution: 8
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 105
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM5101APWR [PCM5101APWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3V~3.6V PCM TSSOP-20 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 16
  • Interface Type: PCM
  • Operating Temperature: -25 to 85
Analog to Digital Converters (ADC) -- ADC082S021CIMMX [ADC082S021CIMMX from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Resolution: 8
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM5102APW [PCM5102APW from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 16
  • Interface Type: PCM
  • Operating Temperature: -25 to 85
Analog to Digital Converters (ADC) -- ADC08351CIMTC [ADC08351CIMTC from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM5102APWR [PCM5102APWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 16
  • Interface Type: PCM
  • Operating Temperature: -25 to 85
Analog to Digital Converters (ADC) -- ADC08351CIMTC/NOPB [ADC08351CIMTC/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- ADC08351CIMTCE/NOPB [ADC08351CIMTCE/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- ADC08351CIMTCX [ADC08351CIMTCX from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 1 Input 1 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADC108S022CIMTX/NOPB [ADC108S022CIMTX/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

10Bit 2.7V~5.25V 200kHz TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 10
  • Interface Type: SPI
  • Operating Temperature: -40 to 105
Analog to Digital Converters (ADC) -- ADC088S022CIMT [ADC088S022CIMT from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 105
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1120IPWR [ADS1120IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

16Bit 2.3V~5.5V 2kHz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 16
  • Interface Type: SPI
  • Operating Temperature: -40 to 125
Analog to Digital Converters (ADC) -- ADC088S022CIMT [ADC088S022CIMT from Texas Instruments]
from Quarktwin Technology Ltd.

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 8
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 105
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1220IPWR [ADS1220IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24Bit 2.3V~5.5V 2kHz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: SPI
  • Operating Temperature: -40 to 125
Analog to Digital Converters (ADC) -- ADC10040CIMT [ADC10040CIMT from Texas Instruments]
from Quarktwin Technology Ltd.

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 10
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1230IPWR [ADS1230IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

20Bit 2.7V~5.3V 80Hz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 20
  • Interface Type: SPI
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- ADC10065CIMT/NOPB [ADC10065CIMT/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 10
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1232IPWR [ADS1232IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24Bit 2.7V~5.3V 80Hz SPI TSSOP-24 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: SPI
  • Operating Temperature: -40 to 105
Analog to Digital Converters (ADC) -- ADC120IPT [ADC120IPT from STMicroelectronics]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 12
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 125
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1248IPWR [ADS1248IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24Bit 2.7V~5.25V 2kHz SPI TSSOP-28 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: SPI
  • Operating Temperature: -40 to 105
Analog to Digital Converters (ADC) -- ADC122S706CIMT/NOPB [ADC122S706CIMT/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 2 Input 2 SAR 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 12
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 105
Analog to Digital Converters (ADC) -- ADC128S052QCMT/NOPB [ADC128S052QCMT/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 12
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 125
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS131M04IPWR [ADS131M04IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24Bit 2.7V~3.6V 32kHz TSSOP-20 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: Serial; serial
  • Operating Temperature: -40 to 125
Analog to Digital Converters (ADC) -- ADC128S102CIMTX [ADC128S102CIMTX from Texas Instruments]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 12
  • Packing Method: Bulk; Bulk
  • Operating Temperature: -40 to 105
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS7830IPWR [ADS7830IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

8Bit 70kHz I2C TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 8
  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- ADC128S102PWTSEP [ADC128S102PWTSEP from Texas Instruments]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 12
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -55 to 125
Analog to Digital Converters (ADC) -- ADS127L11IPWR [ADS127L11IPWR from Texas Instruments]
from Quarktwin Technology Ltd.

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Interface Type: Serial
  • Resolution: 24
Analog to Digital Converters (ADC) -- ADS7886SBDCKR [ADS7886SBDCKR from Texas Instruments]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6 [See More]

  • Package Type: SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
  • Resolution: 12
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 125
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3561-E/ST [MCP3561-E/ST from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

24Bit 2.7V~3.6V 153.6kHz SPI TSSOP-20 Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: SPI
  • Operating Temperature: -40 to 125
Analog to Digital Converters (ADC) -- AS1520-T [AS1520-T from ams-OSRAM AG]
from Quarktwin Technology Ltd.

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 10
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- PCM1862DBTR [PCM1862DBTR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24Bit 3V~3.6V TSSOP-30-4.4mm Analog To Digital Converters (ADCs) ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Resolution: 24
  • Interface Type: I2C; I2C
  • Input Voltage: 3 to 3.6
Analog to Digital Converters (ADC) -- AS1521-T [AS1521-T from ams-OSRAM AG]
from Quarktwin Technology Ltd.

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 10
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- AS1522-T [AS1522-T from ams-OSRAM AG]
from Quarktwin Technology Ltd.

10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 10
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Temperature: -40 to 85
Analog to Digital Converters (ADC) -- AS1530 [AS1530 from ams-OSRAM AG]
from Quarktwin Technology Ltd.

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Resolution: 12
  • Packing Method: Tube; Tube
  • Operating Temperature: -40 to 85