PLCC Analog-to-Digital Converter (ADC) Chips
from Rochester Electronics
Single ADC Pipelined 3Msps 12-Bit Parallel 28-Pin PLCC T/R [See More]
- Package Type: PLCC; PLCC28
- Packing Method: Tape Reel; Tape & Reel
- Interface Type: Parallel
from Richardson RFPD
The AD2S83 is a monolithic 10-, 12-, 14-, or 16-bit tracking resolver-to-digital converter. The converter allows users to select their own resolution and dynamic performance with external components. The converter allows users to select the resolution to be 10, 12, 14, or 16 bits and to track... [See More]
- Package Type: PLCC
- Input Voltage: 13
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909801-AD7850JP. Series: AD7850. Operating Temperature Range: 0 °C ~ 70 °C. Features: Data Acquisition System (DAS) 12 b 66k Parallel 28-PLCC (11.51x11.51). Package: Bulk. Package: 28-LCC (J-Lead). Mounting: Surface Mount. [See More]
- Package Type: PLCC; 28-PLCC (11.51x11.51)
- Operating Temperature: 0.0 to 70
from DigiKey
IC ADC 12BIT 44-PLCC [See More]
- Package Type: PLCC; 44-LCC (J-Lead)
- Packing Method: Cut Tape (CT)
- Interface Type: Parallel; Parallel
- Pins: 44
from Rochester Electronics
LC2MOS Complete, High Speed 12-Bit ADC [See More]
- Package Type: PLCC; PLCC20
- Packing Method: Tape Reel; Tape & Reel
from DigiKey
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9) [See More]
- Package Type: PLCC; 20-LCC (J-Lead)
- Packing Method: Tape Reel
- Interface Type: SPI; SPI
- Pins: 20
from Rochester Electronics
ADC, Delta-Sigma, 22-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PQCC44 [See More]
- Package Type: PLCC; PLCC44
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
8 Bit Analog to Digital Converter 20 Input 1 SAR 28-PLCC (11.51x11.51) [See More]
- Package Type: PLCC; 28-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: SPI; SPI
- Pins: 28
from Rochester Electronics
8-Bit, 2 Â µS, Sampling ADC [See More]
- Package Type: PLCC; PLCC20
- Packing Method: Tube; Tube
from DigiKey
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-PLCC (11.51x11.51) [See More]
- Package Type: PLCC; 28-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 28
from Rochester Electronics
ADC, Flash Method, 16-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQCC44 [See More]
- Package Type: PLCC; PLCC44
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51) [See More]
- Package Type: PLCC; 28-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: SPI; SPI
- Pins: 28
from Rochester Electronics
CS5321 - 24-Bit, Variable-Bandwidth A/D Converter Chipset [See More]
- Package Type: PLCC; PLCC32
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PLCC (9x9) [See More]
- Package Type: PLCC; 20-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 20
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 Flash 44-PLCC (16.59x16.59) [See More]
- Package Type: PLCC; 44-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 44
from DigiKey
IC ADC 12BIT 28-PLCC [See More]
- Package Type: PLCC; 28-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 28
from DigiKey
12 Bit Analog to Digital Converter 1 Input 1 SAR 44-PLCC (16.59x16.59) [See More]
- Package Type: PLCC; 44-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 44
from DigiKey
16 Bit Analog to Digital Converter 2 Input 1 SAR 28-PLCC (11.51x11.51) [See More]
- Package Type: PLCC; 28-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: SPI; SPI
- Pins: 28
from DigiKey
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PLCC (11.51x11.51) [See More]
- Package Type: PLCC; 28-LCC (J-Lead)
- Packing Method: Tape Reel
- Interface Type: Serial; Parallel
- Pins: 28
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PLCC (9x9) [See More]
- Package Type: PLCC; 20-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 20
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PLCC (9x9) [See More]
- Package Type: PLCC; 20-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 20
from DigiKey
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59) [See More]
- Package Type: PLCC; 44-LCC (J-Lead)
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Pins: 44