Single Supply Analog-to-Digital Converter (ADC) Chips
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 087953-ADCS7476AIMF. Packaging: Tape and Reel. Operating Temp Range: -4C to 125C. Mounting: Surface Mount. Pin Count: 6. Operating Temperature Classification: Automotive. Rad Hardened: No. Package Type: SOT-23. Number of Elements: 1. Input... [See More]
- Packing Method: Tape Reel; Tape and Reel
- Features: Single-Supply
- Pins: 6
from RS Components, Ltd.
12-Bit 3MSPS Micropower SAR ADC SOT23-6 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 6
- Package Type: Sot-23
- Resolution: 12
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 077771-ADS5520IPAPR. Packaging: Tape and Reel. Operating Temp Range: -40C to 85C. Mounting: Surface Mount. Pin Count: 64. Operating Temperature Classification: Industrial. Rad Hardened: No. Package Type: HTQFP EP. Number of Elements: 1. Input... [See More]
- Packing Method: Tape Reel; Tape and Reel
- Dissipation: 627000
- Pins: 64
- Features: Single-Supply
from RS Components, Ltd.
32-Bit 38kSPS ADC with PGA, Ref. TSSOP28 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 28
- Package Type: SSOP; Tssop
- Resolution: 32
from RS Components, Ltd.
24-Bit ADC for Bridge Sensors SOIC16 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 16
- Package Type: SOIC; Soic
- Resolution: 24
from RS Components, Ltd.
ADC 13-Bit Differential 100ksps SPI DIP8 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
- Package Type: DIP; Pdip
- Resolution: 13
from RS Components, Ltd.
ADC 13-Bit Differential 100ksps SPI SO8 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
- Package Type: SOIC; Soic
- Resolution: 13
from RS Components, Ltd.
4-Ch 12-Bit ADC 2.7V SPI TSSOP14 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 14
- Package Type: SSOP; Tssop
- Resolution: 12
from RS Components, Ltd.
13-Bit Differ. A/D Converter SPI MSOP8 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
- Package Type: Msop
- Resolution: 13
from RS Components, Ltd.
ADC 12-Bit 4-ch Mux Intel. Power Control [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 16
- Package Type: Wqfn
- Resolution: 12
from RS Components, Ltd.
Low-Power SPI 12-Bit ADC Temp. VSSOP10 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 10
- Package Type: SSOP; Vssop
- Resolution: 12
from RS Components, Ltd.
Quad Channel Single ADC Delta-Sigma 3.3k [See More]
- Package Type: X2qfn
- Resolution: 12
- Pins: 10
- Features: Single-Supply
from RS Components, Ltd.
12-bit ADC, SPI, single channel [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
- Package Type: Msop
- Resolution: 12
from RS Components, Ltd.
10-bit ADC, SPI, 8-channel [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 16
- Package Type: SOIC; Soic
- Resolution: 10
from RS Components, Ltd.
ADC 12-Bit Dual SAR 100ksps SPI PDIP8 [See More]
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
- Package Type: DIP; Pdip
- Resolution: 12
from RS Components, Ltd.
8 BIT DUAL RESOLUTION CMOS ADC [See More]
- Interface Type: Parallel; Parallel
- Pins: 28
- Package Type: SSOP; Ssop
- Resolution: 8
from RS Components, Ltd.
Microchip Technology, MCP33121-10-E/MS [See More]
- Package Type: Msop
- Resolution: 14
- Pins: 10
- Features: Single-Supply
from RS Components, Ltd.
Microchip Technology, MCP33131-05-E/MS [See More]
- Package Type: Msop
- Resolution: 16
- Pins: 10
- Features: Single-Supply
from RS Components, Ltd.
Microchip Technology, MCP33131-10-E/MS [See More]
- Package Type: Msop
- Resolution: 16
- Pins: 10
- Features: Single-Supply
from RS Components, Ltd.
CMOS High-Speed 8-Bit A/D Converter [See More]
- Package Type: DIP; Dip
- Resolution: 8
- Pins: 20
- Features: Single-Supply
from RS Components, Ltd.
16-Bit, +5V, 200ksps ADC 10uA Shutdown [See More]
- Interface Type: SPI; Microwire; Micro wire, qspi, spi
- Pins: 10
- Package Type: μmax
- Resolution: 16
from RS Components, Ltd.
1-WIRE THRMOCPLE TO DIG CONV K TYPE [See More]
- Interface Type: 1-wire
- Pins: 10
- Package Type: Tdfn-ep
- Resolution: 14
from RS Components, Ltd.
MAX1237EUA+,A to D Converters - ADC [See More]
- Package Type: μmax
- Resolution: 12
- Pins: 8
- Features: Single-Supply
from RS Components, Ltd.
MAX1231BEEG+,A to D Converters - ADC [See More]
- Interface Type: Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
- Pins: 24
- Package Type: Qsop
- Resolution: 12
from RS Components, Ltd.
MAX146BCAP+,A to D Converters - ADC [See More]
- Package Type: SSOP; Ssop
- Resolution: 12
- Pins: 20
- Features: Single-Supply
from RS Components, Ltd.
MAX197BEWI+,A to D Converters - ADC [See More]
- Interface Type: Parallel; Parallel
- Pins: 28
- Package Type: SOIC; Soic
- Resolution: 12
from RS Components, Ltd.
MAX135CPI+,A to D Converters - ADC [See More]
- Interface Type: Parallel; Parallel
- Pins: 28
- Package Type: DIP; Dip
- Resolution: 15
from Lansdale Semiconductor, Inc.
MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment. [See More]
- Package Type: DIP (optional feature); Lead Flat Pack
- Pins: 14 to 16
- Screening Level: Commercial; Industrial
- Operating Temperature: -65 to 125
from Utmel Electronic Limited
1-Channel Single ADC SAR 100ksps 18-bit Serial 16-Pin TSSOP Tube [See More]
- Interface Type: SPI; SPI
- Packing Method: Tube; Tube
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Pins: 16
from Utmel Electronic Limited
ADC Single 15Msps 8-bit Parallel 24-Pin TSSOP T/R [See More]
- Interface Type: Serial; Parallel; SPI; Parallel
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: SSOP; 24-TSSOP (0.173, 4.40mm Width)
- Pins: 24
from Utmel Electronic Limited
ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R [See More]
- Interface Type: SPI; SPI
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: 8-VFSOP (0.091, 2.30mm Width)
- Resolution: 1
from Utmel Electronic Limited
ADC Single SAR 31ksps 8-bit Serial 8-Pin PDIP Rail [See More]
- Interface Type: Serial; SPI; SPI
- Packing Method: Tube; Tube
- Package Type: DIP; 8-DIP (0.300, 7.62mm)
- Resolution: 1
from Utmel Electronic Limited
ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R [See More]
- Interface Type: Serial; SPI; SPI, DSP
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: SOT-23-6
- Pins: 6
from Utmel Electronic Limited
Analog to Digital Converters - ADC 8-Bit 1.25 MSPS Single Ch. [See More]
- Interface Type: Parallel; Parallel
- Dissipation: 43
- Resolution: 1
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
Octal Channel Single ADC SAR 20ksps 8-bit Serial 20-Pin TSSOP T/R [See More]
- Interface Type: SPI; SPI
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: SSOP; 20-TSSOP (0.173, 4.40mm Width)
- Pins: 20
from Utmel Electronic Limited
Octal Channel Single ADC SAR 400ksps 12-bit Serial 20-Pin SOIC Tube [See More]
- Interface Type: SPI; SPI
- Packing Method: Tube; Tube
- Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
- Pins: 20
from Utmel Electronic Limited
Quad Channel Single ADC SAR 20ksps 8-bit Serial 14-Pin SOIC T/R [See More]
- Interface Type: SPI; SPI
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
- Pins: 14
from Utmel Electronic Limited
Single ADC Pipelined 105Msps 11-bit Parallel 52-Pin HTQFP EP Tray [See More]
- Interface Type: Parallel; LVDS - Parallel
- Packing Method: Tape Reel; Tray
- Package Type: QFP; 52-TQFP Exposed Pad
- Pins: 52
from Utmel Electronic Limited
Single ADC SAR 200ksps 12-bit Serial 20-Pin LCCC Tube [See More]
- Interface Type: SPI; SPI
- Resolution: 1.5
- Pins: 20
- DNL: 0.0293
from Utmel Electronic Limited
Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R [See More]
- Interface Type: JESD204A
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: 40-VFQFN Exposed Pad
- Pins: 40
from Utmel Electronic Limited
Single Channel Single ADC SAR 400ksps 18-bit Serial 10-Pin VSON EP T/R [See More]
- Interface Type: SPI; SPI
- Packing Method: Tape Reel; Tape & Reel (TR)
- Package Type: 10-VFDFN Exposed Pad
- Pins: 10