Differential Analog-to-Digital Converter (ADC) Chips
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
Differential Analog-to-Digital Converter (ADC) Chips are specialized integrated circuits designed to convert analog signals into digital data. These chips measure the difference between two input voltages and convert this differential signal into a digital output. This allows for more accurate and noise-resistant signal conversion compared to single-ended ADCs.
Working Principle
Differential ADCs work by taking two input signals and measuring the voltage difference between them. This differential measurement helps to cancel out common-mode noise, which is noise that is present equally on both input lines. The ADC then converts this differential voltage into a digital value that can be processed by digital systems. This makes differential ADCs particularly useful in environments with high electrical noise, as they can provide more accurate and stable readings.
Applications
Differential ADCs are used in a variety of applications where precision and noise immunity are critical. For example, they are commonly used in medical instrumentation such as ECG and EEG machines, where accurate signal measurement is crucial. They are also used in industrial automation systems for monitoring and controlling machinery, as well as in telecommunications for signal processing tasks.
Advantages over other Analog-to-Digital Converter (ADC) Chips
Differential ADCs offer several advantages over single-ended ADCs. One significant advantage is their improved noise immunity, which makes them ideal for use in electrically noisy environments. For instance, in industrial settings where machinery generates a lot of electrical noise, differential ADCs can provide more accurate readings. Additionally, differential ADCs can offer better linearity and lower distortion, making them suitable for high-precision applications like medical instrumentation.
Limitations
Despite their advantages, differential ADCs also have some limitations. They can be more complex to design and implement compared to single-ended ADCs, requiring careful attention to layout and grounding to achieve optimal performance. Additionally, they may have higher power consumption and cost, which can be a consideration in battery-powered or cost-sensitive applications.
Considerations
When selecting a differential ADC, several factors should be considered:
- Initial Costs: Differential ADCs can be more expensive than single-ended ADCs due to their complexity and additional components required.
- Operating Expense: Higher power consumption can lead to increased operating costs, especially in battery-powered applications.
- Durability: Differential ADCs are generally robust but require careful design to ensure long-term reliability.
- Accuracy: These ADCs offer high accuracy, but achieving this requires careful attention to layout and grounding.
- Replacement and Maintenance Costs: While generally reliable, any issues with differential ADCs can be more complex and costly to diagnose and repair compared to simpler single-ended ADCs.
from Skyworks Solutions, Inc.
Si8941AB-AS devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±62.5 mV specified input range which allows for reduced power loss vs. industry standard 250 mV input when measuring voltage across a current shunt resistor or for any place where a... [See More]
- Input Type: Differential
- ADC Type: Sigma-Delta
- Package Type: NB SOIC8
from DigiKey
17 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC [See More]
- Input Type: Differential
- Packing Method: Tube
- Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
- Resolution: 17
from Texas Instruments
10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference 24-SOIC -40 to 85 [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOIC
- Interface Type: Serial; Microwire
- Screening Level: Catalog
from RS Components, Ltd.
ADC Single SAR 100KSPS 16-Bit Serial [See More]
- Input Type: Differential; Differential
- Package Type: Msop
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
from DigiKey
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC [See More]
- Input Type: Differential
- Packing Method: Tube
- Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
- Resolution: 18
from Texas Instruments
12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter 8-VSSOP -40 to 85 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP
- Interface Type: Serial; SPI; Microwire
- Screening Level: Catalog
from RS Components, Ltd.
32-Bit 38kSPS ADC with PGA, Ref. TSSOP28 [See More]
- Input Type: Differential; Differential
- Package Type: SSOP; Tssop
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 28
from DigiKey
10 Bit Analog to Digital Converter 2 Input 2 SAR 64-LQFP (10x10) [See More]
- Input Type: Single-Ended; Differential
- Package Type: LFQP; 64-LQFP
- Interface Type: Parallel; Parallel
- Packing Method: Tray
from Texas Instruments
12-Bit, 200 kSPS to 500 kSPS, Differential Input, Micro Power A/D Converter 8-VSSOP -40 to 105 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP
- Interface Type: Serial; SPI; Microwire
- Screening Level: Catalog
from RS Components, Ltd.
24-Bit ADC for Bridge Sensors SOIC16 [See More]
- Input Type: Differential; Differential
- Package Type: SOIC; Soic
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 16
from DigiKey
8, 12, 14, 16 Bit Analog to Digital Converter 1, 2, 4 Input 4 Pipelined 48-QFN (7x7) [See More]
- Input Type: Differential
- Package Type: 48-VFQFN Exposed Pad
- Interface Type: Serial
- Packing Method: Cut Tape (CT)
from Texas Instruments
12-Bit, 500 kSPS to 1 MSPS, Differential Input, Micro Power A/D Converter 8-VSSOP -40 to 105 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP
- Interface Type: Serial; SPI; Microwire
- Screening Level: Catalog
from RS Components, Ltd.
ADC 13-Bit Differential 100ksps SPI DIP8 [See More]
- Input Type: Differential; Differential
- Package Type: DIP; Pdip
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
from DigiKey
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6) [See More]
- Input Type: Differential
- Package Type: 40-VFQFN Exposed Pad
- Interface Type: Parallel; Parallel
- Pins: 40
from Texas Instruments
Low Cost 12-bit ADC with I2C Interface 6-SOT-23 [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOT-23
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
ADC 13-Bit Differential 100ksps SPI SO8 [See More]
- Input Type: Differential; Differential
- Package Type: SOIC; Soic
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 8
from DigiKey
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-SMT (9x9) [See More]
- Input Type: Differential
- Package Type: 64-VFQFN Exposed Pad
- Interface Type: Parallel; Parallel
- Pins: 64
from Texas Instruments
Automotive Catalog Low Cost 12-bit ADC with I2C Interface 6-SOT-23 -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOT-23
- Interface Type: Serial; I2C
- Screening Level: Automotive
from RS Components, Ltd.
3 1/2-digit LCD driver ADC,ICL7136CM44Z [See More]
- Input Type: Differential; Differential
- Pins: 44
- Package Type: QFP; Mqfp
- Resolution: 3.5
from DigiKey
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Interface Type: SPI; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
12-Bit ADC with Integrated Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
FD Analog StereoADC, PCM1804DB SSOP28 [See More]
- Input Type: Differential; Differential
- Package Type: SSOP; Ssop
- Interface Type: Serial; Serial
- Pins: 28
from DigiKey
IC ADC 10BIT 14-SOIC [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
- Interface Type: Serial; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
ADC 12-Bit 4-ch Mux Intel. Power Control [See More]
- Input Type: Differential; Differential
- Package Type: Wqfn
- Interface Type: Serial; SPI; Serial (spi)
- Pins: 16
from DigiKey
IC ADC 10BIT 14-TSSOP [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
- Interface Type: Serial; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
ADC 12Bit uA-Compatible Parallel MQFP44 [See More]
- Input Type: Differential; Differential
- Package Type: QFP; Pqfp
- Interface Type: Serial; Parallel; Parallel & serial
- Pins: 44
from DigiKey
IC ADC 10BIT 16-SOIC [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
- Interface Type: Serial; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
Automotive Catalog 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP
- Interface Type: Serial; I2C
- Screening Level: Automotive
from RS Components, Ltd.
Quad Channel Single ADC Delta-Sigma 3.3k [See More]
- Input Type: Single-Ended; Differential; Differential
- Pins: 10
- Package Type: X2qfn
- Resolution: 12
from DigiKey
IC ADC 12BIT 8-MSOP [See More]
- Input Type: Differential
- Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Interface Type: Serial; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
12-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
8 BIT DUAL RESOLUTION CMOS ADC [See More]
- Input Type: Single-Ended; Differential; Single Ended, Differential
- Resolution: 8
- Package Type: SSOP; SSOP
- ADC Type: Pipeline; Pipelined
from DigiKey
IC ADC 16BIT 10-TDFN [See More]
- Input Type: Differential
- Package Type: 10-WFDFN Exposed Pad
- Interface Type: Serial; SPI
- Packing Method: Tube
from Texas Instruments
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85 [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOT-23
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
Microchip Technology, MCP33131D-05-E/MS [See More]
- Input Type: Differential; Differential
- Pins: 10
- Package Type: Msop
- Resolution: 16
from DigiKey
IC ADC 16BIT 10-MSOP [See More]
- Input Type: Differential
- Package Type: "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
- Interface Type: Serial; SPI
- Packing Method: Tube
from Texas Instruments
16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23 [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOT-23
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
MAX191BCWG+,A to D Converters - ADC [See More]
- Input Type: Differential; Differential
- Package Type: So
- Interface Type: Serial; SPI; Microwire; Micro wire, qspi, serial, spi
- Pins: 24
from DigiKey
IC ADC 16BIT SOT-23-6 [See More]
- Input Type: Differential
- Package Type: SOT-23-6
- Interface Type: I2C; I2C
- Packing Method: Cut Tape (CT)
from Texas Instruments
16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSSOP -40 to 85 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSON,VSSOP
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
MAX1231BEEG+,A to D Converters - ADC [See More]
- Input Type: Single-Ended; Differential; Differential, single ended
- Package Type: Qsop
- Interface Type: Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
- Pins: 24
from DigiKey
9.6 KSPS, LOW NOISE, 16-BIT, 1-C [See More]
- Input Type: Single-Ended; Differential
- Package Type: 20-VFQFN Exposed Pad
- Interface Type: SPI; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
16-Bit ADC with Integrated MUX, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
MAX110BCPE+,A to D Converters - ADC [See More]
- Input Type: Single-Ended; Differential; Differential, single ended
- Package Type: DIP; Pdip
- Interface Type: Serial; SPI; Microwire; Serial (spi/qspi/microwire)
- Pins: 16
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Interface Type: SPI; SPI
- Packing Method: Tube
from Texas Instruments
16-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
MAX146BCAP+,A to D Converters - ADC [See More]
- Input Type: Single-Ended; Differential; Differential, single ended
- Pins: 20
- Package Type: SSOP; Ssop
- Resolution: 12
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3) [See More]
- Input Type: Single-Ended; Differential
- Package Type: 20-UFQFN Exposed Pad
- Interface Type: SPI; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; I2C
- Screening Level: Catalog
from RS Components, Ltd.
MAX110BCWE+,A to D Converters - ADC [See More]
- Input Type: Differential; Differential
- Package Type: So
- Interface Type: Serial; Serial
- Pins: 16
from DigiKey
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2) [See More]
- Input Type: Single-Ended; Differential
- Package Type: 12-UFQFN Exposed Pad
- Interface Type: SPI; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
Automotive Catalog 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP
- Interface Type: Serial; I2C
- Screening Level: Automotive
from RS Components, Ltd.
MAX1136EUA+, General Purpose ADCs [See More]
- Input Type: Differential; Differential
- Package Type: μsop
- Interface Type: Serial; I2C; Serial (i2c)
- Pins: 8
from DigiKey
12 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8) [See More]
- Input Type: Differential
- Package Type: 121-TFBGA
- Interface Type: Parallel
- Packing Method: Tray
from Texas Instruments
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: VSSOP,X2QFN
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
MAX1402EAI+, General Purpose ADCs [See More]
- Input Type: Differential; Differential
- Package Type: SSOP; Ssop
- Interface Type: Serial; SPI; Microwire; Serial (spi/qspi/microwire)
- Pins: 28
from DigiKey
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP [See More]
- Input Type: Single-Ended; Differential
- Package Type: SSOP; "16-SSOP (0.154"", 3.90mm Width)"
- Interface Type: SPI; SPI
- Packing Method: Tape Reel
from Texas Instruments
Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-TSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP,VQFN
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
ADS1247IPW, General Purpose ADCs [See More]
- Input Type: Single-Ended; Differential; Differential, single ended
- Pins: 20
- Package Type: SSOP; Tssop
- Resolution: 24
from DigiKey
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4) [See More]
- Input Type: Single-Ended; Differential
- Package Type: 24-WFQFN Exposed Pad
- Interface Type: SPI; SPI
- Packing Method: Cut Tape (CT)
from Texas Instruments
Automotive, Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-TSSOP -40 to 125 [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP
- Interface Type: Serial; SPI
- Screening Level: Automotive
from RS Components, Ltd.
ADS1251U, General Purpose ADCs [See More]
-
Input Type: Differential; Differential
Differential - Pins: 8
- Package Type: SOIC; Soic
- Resolution: 24
from DigiKey
18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP [See More]
- Input Type: Differential
- Package Type: "16-TFSOP (0.118"", 3.00mm Width)"
- Interface Type: SPI; SPI
- Packing Method: Tube
from Texas Instruments
18-Bit Analog-to-Digital Converter for Bridge Sensors 16-TSSOP -40 to 85 [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
ADS8341E, General Purpose ADCs [See More]
- Input Type: Single-Ended; Differential; Differential, single ended
- Pins: 16
- Package Type: SSOP; Ssop
- Resolution: 16
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3) [See More]
- Input Type: Differential
- Package Type: 10-WFDFN Exposed Pad
- Interface Type: I2C; I2C
- Packing Method: Cut Tape (CT)
from Texas Instruments
18-Bit Analog-to-Digital Converter for Bridge Sensors 16-SOIC -40 to 85 [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOIC
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
ON Semiconductor NCD98011XMXTAG [See More]
-
Input Type: Differential; Differential
Differential - Pins: 8
- Package Type: X2qfn
- Resolution: 12
from DigiKey
IC ADC 8BIT 20-SOIC [See More]
- Input Type: Single-Ended; Differential
- Package Type: SOIC; "20-SOIC (0.295"", 7.50mm Width)"
- Interface Type: Parallel; Parallel
- Packing Method: Cut Tape (CT)
from Texas Instruments
16-Bit Analog-to-Digital Converter For Temperature Sensors 16-TSSOP -40 to 105 [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
24-bit delta-sigma ADC, Quad channel, 3V [See More]
-
Input Type: Single-Ended; Differential; Differential
Differential - Package Type: SSOP; Tssop, uqfn
- Interface Type: Serial; Parallel; SPI; Parallel & serial (spi)
- Pins: 20
from DigiKey
IC ADC 12BIT 44-PLCC [See More]
- Input Type: Differential
- Package Type: PLCC; 44-LCC (J-Lead)
- Interface Type: Parallel; Parallel
- Packing Method: Cut Tape (CT)
from Texas Instruments
16-Bit Analog-to-Digital Converter For Temperature Sensors 20-TSSOP -40 to 105 [See More]
- Input Type: Single-Ended; Differential
- Package Type: TSSOP
- Interface Type: Serial; SPI
- Screening Level: Catalog
from RS Components, Ltd.
12 bit A-D converter,TC7109ACPL DIL40 [See More]
- Input Type: Differential; Differential
- Package Type: DIP; Pdip
- Interface Type: Parallel; Parallel
- Pins: 40
from LCSC Electronics Technology (HK) Limited
12Bit 2V~5.5V 3.3kHz I2C MSOP-10 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 12
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 125
from Universal Semiconductor, Inc.
Open drain output, standard flash, one pulse conversion [See More]
- Input Type: Differential
- Package Type: LCCC; DIP; Die
- Interface Type: Parallel
- Production Status: Full-Production
from Renesas Electronics Corporation
The ISL267440 and ISL267450A are 10-bit and 12-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. These devices are drop-in compatible with the AD7440 and AD7450A. The robust, fully-differential input offers high impedance to minimize errors due... [See More]
- Input Type: Differential
- Resolution: 10
- Package Type: SOP
- DNL: 0.5000
from LCSC Electronics Technology (HK) Limited
16Bit 2.7V~5.5V 128Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 16
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 85
from Renesas Electronics Corporation
The ISL267440 and ISL267450A are 10-bit and 12-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. These devices are drop-in compatible with the AD7440 and AD7450A. The robust, fully-differential input offers high impedance to minimize errors due... [See More]
- Input Type: Differential
- Resolution: 10
- Package Type: SOP
- DNL: 0.5000
from LCSC Electronics Technology (HK) Limited
16Bit 2.7V~5.5V 128Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 16
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 85
from Renesas Electronics Corporation
The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement... [See More]
- Input Type: Differential
- Resolution: 10
- Package Type: DFN8, SOT8
- DNL: 0.1000
from LCSC Electronics Technology (HK) Limited
16Bit 2.7V~5.5V 240Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 16
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 125
from Renesas Electronics Corporation
The ISL267817 is a 12-bit, 200kSPS sampling SAR-type ADC which features excellent linearity over supply and temperature variations, and provides a drop-in compatible alternative to all ADS7817 performance grades. The robust, fully-differential input offers high impedance to minimize errors due to... [See More]
- Input Type: Differential
- Resolution: 12
- Package Type: SOIC
- DNL: 1
from LCSC Electronics Technology (HK) Limited
16Bit 2.7V~5.5V 240Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 16
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 125
from Renesas Electronics Corporation
The ISL26310, ISL26311, ISL26312, ISL26313, ISL26314, ISL26315 and ISL26319 family of sampling SAR-type ADCs feature excellent linearity over supply and temperature variations, and offer versions with 1-, 2-, 4- and 8-channel single-ended inputs, and 1-, 2- and 4-channel differential inputs. A... [See More]
- Input Type: Single-Ended; Differential
- Resolution: 12
- Package Type: TSSOP
- DNL: 0.7000
from LCSC Electronics Technology (HK) Limited
16Bit 2V~5.5V 860Hz I2C VSSOP-10 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; VSSOP
- Interface Type: I2C; I2C
- Resolution: 16
from Renesas Electronics Corporation
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The... [See More]
- Input Type: Differential
- Input Voltage: 0.0 to 2
- Package Type: QFP; PDIP
from LCSC Electronics Technology (HK) Limited
16Bit 2.3V~5.5V 2kHz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: SPI
- Resolution: 16
from Renesas Electronics Corporation
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The... [See More]
- Input Type: Differential
- Input Voltage: 0.0 to 2
- Package Type: QFP; PDIP
from LCSC Electronics Technology (HK) Limited
24Bit 2.3V~5.5V 2kHz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: SPI
- Resolution: 24
from Renesas Electronics Corporation
The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and... [See More]
- Input Type: Differential
- Input Voltage: 0.0 to 2
- Package Type: PDIP
from LCSC Electronics Technology (HK) Limited
20Bit 2.7V~5.3V 80Hz SPI TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: SPI
- Resolution: 20
from LCSC Electronics Technology (HK) Limited
24Bit 3V~5.3V 80Hz SPI SOIC-16 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SOIC
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
24Bit 2.7V~5.3V 80Hz SPI TSSOP-24 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
24Bit 2.7V~5.25V 2kHz SPI TSSOP-28 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
24Bit 5V 20kHz SPI SOIC-8 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SOIC
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
24Bit 5V 30kHz SPI SSOP-20-208mil Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
24Bit 5V 30kHz SPI SSOP-28-208mil Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
24Bit 2.4V~3.6V 32kHz WQFN-20(3x3) Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 24
- Interface Type: Serial; serial
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
24Bit 2.7V~3.6V 32kHz TSSOP-20 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: Serial; serial
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
14Bit 2.35V~3.6V 2.5MHz SPI X2-QFN-8(1.5x1.5) Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 14
- Interface Type: SPI
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
8Bit 70kHz I2C TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: I2C; I2C
- Resolution: 8
from LCSC Electronics Technology (HK) Limited
24Bit 3.84kHz SPI SSOP-20-208mil Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP
- Interface Type: SPI
- Resolution: 24
from LCSC Electronics Technology (HK) Limited
18Bit 2.7V~5.5V 3.75Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 18
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
16Bit 2.7V~5.5V 15Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 16
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
16Bit 2.7V~5.5V 15Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Resolution: 16
- Interface Type: I2C; I2C
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
24Bit 2.7V~3.6V 153.6kHz SPI TSSOP-20 Analog To Digital Converters (ADCs) ROHS [See More]
- Input Type: Differential
- Package Type: SSOP; TSSOP
- Interface Type: SPI
- Resolution: 24