I2C Analog-to-Digital Converter (ADC) Chips

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

I²C Analog-to-Digital Converter (ADC) chips are integrated circuits that convert analog signals into digital data using the I²C communication protocol. These chips are designed to interface with microcontrollers and other digital systems, allowing them to process and analyze analog inputs from various sensors and devices.

Working Principle

I²C ADC chips operate by sampling an analog input signal and converting it into a digital representation. The I²C protocol, a two-wire communication system, facilitates the transfer of this digital data between the ADC and a microcontroller. This protocol is advantageous because it allows multiple devices to be connected on the same bus, simplifying circuit design and reducing the number of required connections. The ADC's ability to convert analog signals into digital data is crucial for digital systems to interpret real-world signals, making these chips highly useful in various applications.

Applications

I²C ADC chips are commonly used in applications where multiple sensors need to be monitored by a single microcontroller. Specific examples include environmental monitoring systems, where temperature, humidity, and pressure sensors are interfaced with a microcontroller to collect and process data. They are also used in portable medical devices to convert analog signals from sensors into digital data for further analysis.

Advantages over other Analog-to-Digital Converter (ADC) Chips

One of the primary advantages of I²C ADC chips is their ability to communicate over a simple two-wire interface, which reduces the complexity of circuit design compared to other ADCs that may require more pins for communication. This simplicity is particularly beneficial in applications with limited space or where multiple devices need to be connected to a single microcontroller. Additionally, the I²C protocol supports addressing, allowing multiple ADCs to be connected on the same bus without conflict.

Limitations

A limitation of I²C ADC chips is their relatively slower data transfer rate compared to other communication protocols like SPI. This can be a drawback in applications requiring high-speed data acquisition. Additionally, the I²C protocol's reliance on pull-up resistors can introduce signal integrity issues in long-distance communication or in environments with significant electrical noise.

Considerations

When selecting an I²C ADC chip, several factors should be considered. Initial costs can vary depending on the resolution and features of the ADC. Operating expenses are generally low, but the choice of ADC can impact power consumption, especially in battery-operated devices. Durability and accuracy are critical, as they affect the reliability of the data collected. Replacement and maintenance costs are typically minimal, but it's essential to ensure that the ADC is compatible with the existing system architecture to avoid additional expenses.

161 Results
AD7998BRUZ-1
from Rochester Electronics

8-Channel, 12-Bit ADC with I2C Compatible Interface in 20-Lead TSSOP [See More]

  • Interface Type: I2C
  • Packing Method: Tube; Tube
  • Package Type: SOP; SSOP; TSSOP20
Converter - ADC -- AD7418ARMZ
from Richardson RFPD

The AD7418 is 10-bit, 4-channel and single-channel ADC with an on-chip temperature sensor that can operate from a single 2.7 V to 5.5 V power supply. The device contains a 15 ussuccessive approximation converter, a 5-channel multiplexer, a temperature sensor, a clock oscillator, a track-and-hold,... [See More]

  • Interface Type: I2C
  • Resolution: 10
  • Package Type: MSOP
  • Input Voltage: 2.7 to 5.5
Connectors,Interconnects [MCP3427T-E/MF from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: AMIS. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. Number of Bits: 20. Sampling Rate (Per Second): 53.5. Number of Inputs: 12. Input Type: Logic. Data Interface: I2C, SPI. Configuration: ADC [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Sample Rate: 0.0535
  • Packing Method: Bulk; Bulk
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin -- ADC081C021CIMK/NOPB
from Texas Instruments

I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT,VSSOP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 150-MCP3221A2T-E/OTCT-ND [MCP3221A2T-E/OT from Microchip Technology, Inc.]
from DigiKey

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SC-74A, SOT-753
  • Resolution: 12
Analogue to Digital Converters -- 1653428 [MCP3221A5T-E/OT from Microchip Technology, Inc.]
from RS Components, Ltd.

12-bit ADC, 1-channel, I2C [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 5
  • Package Type: Sot-23
  • Resolution: 12
ADS1000A0IDBVT [ADS1000A0IDBVT from Texas Instruments High-Performance Analog]
from Rochester Electronics

ADS1000 12-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C [See More]

  • Interface Type: I2C
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT-23-6
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5703EN -- 134420-AK5703EN [AK5703EN from AKM Semiconductor, Inc.]
from Win Source Electronics

Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134420-AK5703EN. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: I2C, I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range... [See More]

  • Interface Type: I2C; I2C, I2S
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 28-QFN (4x4)
  • Operating Temperature: -30 to 85
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function -- ADC081C027CIMK/NOPB
from Texas Instruments

I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT
  • Resolution: 8
Analog to Digital Converters (ADC) -- 150-MCP3422A0T-E/MSCT-ND [MCP3422A0T-E/MS from Microchip Technology, Inc.]
from DigiKey

IC ADC 18BIT 8-MSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Resolution: 18
Analogue to Digital Converters -- 1921265
from RS Components, Ltd.

MAX1136EUA+, General Purpose ADCs [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 8
  • Package Type: μsop
  • Resolution: 10
ADS1013BQDGSRQ1 [ADS1013BQDGSRQ1 from Texas Instruments High-Performance Analog]
from Rochester Electronics

ADS1013-Q1 Automotive 12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC With Oscillator, Voltage Reference, and I2C [See More]

  • Interface Type: I2C
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOP; SSOP; VSSOP10
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCR -- 078034-AMC7812BSRGCR [AMC7812BSRGCR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 078034-AMC7812BSRGCR. Packaging: Reel - TR. Type: Analog Monitor/Control Circuit. Mounting: SMD (SMT). Data Interface: I2C, SPI. Resolution (Bits): 12 b. Voltage Supply Source: Analog and Digital. Family Name: AMC7812. Categories: Integrated... [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 64-VQFN (9x9)
  • Operating Temperature: -40 to 125
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin -- ADC101C021CIMK/NOPB
from Texas Instruments

I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT,VSSOP
  • Resolution: 10
Analog to Digital Converters (ADC) -- 150-MCP3422A0T-E/SNCT-ND [MCP3422A0T-E/SN from Microchip Technology, Inc.]
from DigiKey

IC ADC 18BIT 8-SOIC [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Resolution: 18
Analogue to Digital Converters -- 6607228 [ADS1110A0IDBVT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC Single Delta-Sigma 0.128KSPS 16-Bit [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 6
  • Package Type: Sot-23
  • Resolution: 16
ADT7516ARQ
from Rochester Electronics

SPI/I2C-Compatible, Temperature Sensor, 4-Channel ADC and Quad Voltage Output DAC [See More]

  • Interface Type: I2C
  • Packing Method: Tube; Tube
  • Package Type: SOP; SSOP; SSOP16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAPR -- 009683-AMC7812SPAPR [AMC7812SPAPR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 009683-AMC7812SPAPR. Packaging: Reel - TR. Type: Analog Monitor/Control Circuit. Mounting: SMD (SMT). Data Interface: I2C, Serial, SPI. Resolution (Bits): 12 b. Voltage Supply Source: Analog and Digital. Family Name: AMC7812. Categories:... [See More]

  • Interface Type: Serial; SPI; I2C; I2C, Serial, SPI
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: QFP; TQFP; 64-HTQFP (10x10)
  • Operating Temperature: -40 to 105
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function -- ADC101C027CIMK/NOPB
from Texas Instruments

I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT
  • Resolution: 10
Analog to Digital Converters (ADC) -- 150-MCP3423T-E/UNCT-ND [MCP3423T-E/UN from Microchip Technology, Inc.]
from DigiKey

IC ADC 18BIT 10-MSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
  • Resolution: 18
Analogue to Digital Converters -- 6696070 [MCP3422A0-E/MS from Microchip Technology, Inc.]
from RS Components, Ltd.

A/D Converter 18-Bit 2.048V I2C MSOP8 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 8
  • Package Type: Msop
  • Resolution: 18
LTC2453CDDB#TRMPBF
from Rochester Electronics

LTC2453 - Ultra-Tiny, Differential, 16-Bit ADC With I2C Interface [See More]

  • Interface Type: I2C
  • Packing Method: Tape Reel; Tape & Reel
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC6574IDGSRG4 -- 976411-DAC6574IDGSRG4 [DAC6574IDGSRG4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 976411-DAC6574IDGSRG4. Packaging: Tape and Reel. Mounting: SMD (SMT). Output Type: Voltage. Interface: I2C, Serial. Number of Bits: 10. Number of Channels: 4. Number of... [See More]

  • Interface Type: Serial; I2C; I2C, Serial
  • Packing Method: Tape Reel; Tape and Reel
  • Package Type: SOP; SSOP; VSSOP
  • Pins: 10
ADC121C021 I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin -- ADC121C021CIMK/NOPB
from Texas Instruments

I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT,VSSOP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 150-MCP3425A1T-E/CHCT-ND [MCP3425A1T-E/CH from Microchip Technology, Inc.]
from DigiKey

IC ADC 16BIT SOT-23-6 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOT-23-6
  • Resolution: 16
Analogue to Digital Converters -- 6696076 [MCP3421A0T-E/CH from Microchip Technology, Inc.]
from RS Components, Ltd.

A/D Converter 18-Bit 2.048V I2C SOT23-6 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 6
  • Package Type: Sot-23
  • Resolution: 18
LTC2483IDD#PBF
from Rochester Electronics

LTC2483 - 16-Bit I2C Delta Sigma ADC [See More]

  • Interface Type: I2C
  • Packing Method: Tube; Tube
  • Package Type: WFQFN10
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCF8591T/2,518 -- 111527-PCF8591T/2,518 [PCF8591T/2,518 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 111527-PCF8591T/2,518. Packaging: Reel - TR. Type: ADC, DAC. Mounting: SMD (SMT). Data Interface: I2C, Serial. Resolution (Bits): 8 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40... [See More]

  • Interface Type: Serial; I2C; I2C, Serial
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 16-SO
  • Operating Temperature: -40 to 85
ADC121C021-Q1 Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin -- ADC121C021QIMK/NOPB
from Texas Instruments

Automotive I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Automotive
  • Package Type: SOT
  • Resolution: 12
Analog to Digital Converters (ADC) -- 150-MCP3428T-E/SLCT-ND [MCP3428T-E/SL from Microchip Technology, Inc.]
from DigiKey

IC ADC 16BIT 14-SOIC [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
  • Resolution: 16
Analogue to Digital Converters -- 6696082 [MCP3423-E/UN from Microchip Technology, Inc.]
from RS Components, Ltd.

ADC 18-Bit 2-ch 2.048V I2C MSOP10 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 10
  • Package Type: Msop
  • Resolution: 18
LTC2493IDE#TRPBF
from Rochester Electronics

LTC2493 - 24-Bit 2-/4-Channel ADC with Easy Drive Input Current Cancellation and I2C Interface [See More]

  • Interface Type: I2C
  • Packing Method: Tape Reel; Tape & Reel
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBTR -- 1087013-PCM1862DBTR [PCM1862DBTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1087013-PCM1862DBTR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: I2C, SPI. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Family Name: PCM1862. Categories: Integrated Circuits. Status:... [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; TSSOP; 30-TSSOP
  • Operating Temperature: -40 to 125
ADC121C027 I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Function -- ADC121C027CIMK/NOPB
from Texas Instruments

I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT
  • Resolution: 12
Analog to Digital Converters (ADC) -- 150-MCP3428T-E/STCT-ND [MCP3428T-E/ST from Microchip Technology, Inc.]
from DigiKey

IC ADC 16BIT 14-TSSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • Resolution: 16
Analogue to Digital Converters -- 6696086 [MCP3424-E/SL from Microchip Technology, Inc.]
from RS Components, Ltd.

ADC 18-Bit 4-ch 2.048V I2C SOIC14 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 14
  • Package Type: SOIC; Soic
  • Resolution: 18
MSP430F155IPMR [MSP430F155IPMR from Texas Instruments High-Performance Analog]
from Rochester Electronics

MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA [See More]

  • Interface Type: I2C
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: QFP; LQFP64
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1863DBTR -- 1087014-PCM1863DBTR [PCM1863DBTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1087014-PCM1863DBTR. Packaging: Reel - TR. Type: ADC, Audio. Mounting: SMD (SMT). Data Interface: I2C, SPI. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; TSSOP; 30-TSSOP
  • Operating Temperature: -40 to 125
ADC128D818 12-Bit, 8-Channel, ADC System Monitor w/ Temp Sensor, Internal/External Reference, & I2C Interface -- ADC128D818CIMT/NOPB
from Texas Instruments

12-Bit, 8-Channel, ADC System Monitor w/ Temp Sensor, Internal/External Reference, & I2C Interface 16-TSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: TSSOP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 161-LTC2481IDD#TRPBFCT-ND
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3) [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: 10-WFDFN Exposed Pad
  • Pins: 10
Analogue to Digital Converters -- 6696089 [MCP3422A0-E/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

A/D Converter 18-Bit 2.048V I2C SOIC8 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 8
  • Package Type: SOIC; Soic
  • Resolution: 18
MSP430F155IRTDT [MSP430F155IRTDT from Texas Instruments High-Performance Analog]
from Rochester Electronics

MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA [See More]

  • Interface Type: I2C
  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: VFQFN64
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1863QDBTRQ1 -- 807845-PCM1863QDBTRQ1 [PCM1863QDBTRQ1 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 807845-PCM1863QDBTRQ1. Packaging: Reel. Type: ADC, Audio. Mounting Style: SMD. Sampling Rate (Per Second): 192k. Data Interface: I2C, SPI. Number of Channels: 2. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Supplier... [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Reel
  • Package Type: SSOP
  • Operating Temperature: -40 to 125
ADS1000 Low Cost 12-bit ADC with I2C Interface -- ADS1000A0IDBVR
from Texas Instruments

Low Cost 12-bit ADC with I2C Interface 6-SOT-23 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT-23
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-MAX1038AEEE+TCT-ND
from DigiKey

IC ADC 8BIT 16-QSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SSOP; "16-SSOP (0.154"", 3.90mm Width)"
  • Resolution: 8
Analogue to Digital Converters -- 6696095 [MCP3424-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

ADC 18-Bit 4-ch 2.048V I2C TSSOP14 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 14
  • Package Type: SSOP; Tssop
  • Resolution: 18
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1865DBTR -- 1236421-PCM1865DBTR [PCM1865DBTR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1236421-PCM1865DBTR. Packaging: Reel - TR. Type: ADC, Audio. Operating Temperature Range: -40 °C ~ 125 °C. Package: 30-TFSOP (0.173", 4.40mm Width). Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.6 V. Data Interface: I2C, SPI. [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SSOP
  • Operating Temperature: -40 to 125
ADS1000-Q1 Automotive Catalog Low Cost 12-bit ADC with I2C Interface -- ADS1000A0QDBVRQ1
from Texas Instruments

Automotive Catalog Low Cost 12-bit ADC with I2C Interface 6-SOT-23 -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Automotive
  • Package Type: SOT-23
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-MAX11261ENX+TCT-ND
from DigiKey

IC ADC 24BIT 36-WLP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: 36-XFBGA, WLBGA
  • Pins: 36
Analogue to Digital Converters -- 6696098 [MCP3425A0T-E/CH from Microchip Technology, Inc.]
from RS Components, Ltd.

A/D Converter 16-Bit 2.048V I2C SOT23-6 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 6
  • Package Type: Sot-23
  • Resolution: 16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC3120IRHBR -- 033046-TLV320DAC3120IRHBR [TLV320DAC3120IRHBR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 033046-TLV320DAC3120IRHBR. Packaging: Reel - TR. Type: DAC. Mounting: SMD (SMT). Data Interface: I2C, Serial. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Interface Type: Serial; I2C; I2C, Serial
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 32-VQFN (5x5)
  • Operating Temperature: -40 to 85
ADS1013 12-Bit ADC with Integrated Oscillator, and Reference -- ADS1013IDGSR
from Texas Instruments

12-Bit ADC with Integrated Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP,X2QFN
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-MAX11601EKA+TCT-ND
from DigiKey

IC ADC 8BIT SOT-23-8 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOT-23-8
  • Resolution: 8
Analogue to Digital Converters -- 7037942 [MCP3428-E/ST from Microchip Technology, Inc.]
from RS Components, Ltd.

16-bit delta-sigma ADC, quad channel [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 14
  • Package Type: SSOP; Tssop
  • Resolution: 16
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8523GEDT/R -- 089803-WM8523GEDT/R [WM8523GEDT/R from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 089803-WM8523GEDT/R. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2C, SPI. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP
  • Operating Temperature: -40 to 85
ADS1014 12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference -- ADS1014IDGSR
from Texas Instruments

12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP,X2QFN
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-MAX11606EUA+TCT-ND
from DigiKey

IC ADC 10BIT 8-UMAX/USOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Resolution: 10
Analogue to Digital Converters -- 7037945 [MCP3428-E/SL from Microchip Technology, Inc.]
from RS Components, Ltd.

16-bit delta-sigma ADC, quad channel [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 14
  • Package Type: SOIC; Soic
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C021CIMMX/NOPB -- 126970-ADC081C021CIMMX/NOPB [ADC081C021CIMMX/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 126970-ADC081C021CIMMX/NOPB. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 8. Data Interface: I2C. Number of A/D Converters: 1. Reference Type: Supply. Categories: Integrated... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; 8-VSSOP
  • Operating Temperature: -40 to 105
ADS1015 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference -- ADS1015IDGSR
from Texas Instruments

12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP,X2QFN
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-MAX11613EWC+TCT-ND
from DigiKey

IC ADC 12BIT 12-WLP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: 12-WFBGA, WLBGA
  • Pins: 12
Analogue to Digital Converters -- 7037949 [MCP3427-E/UN from Microchip Technology, Inc.]
from RS Components, Ltd.

16-bit delta-sigma ADC, dual channel [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 10
  • Package Type: Msop
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121C021CIMM/NOPB -- 142088-ADC121C021CIMM/NOPB [ADC121C021CIMM/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 142088-ADC121C021CIMM/NOPB. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. Reference Type: Supply. Categories: Integrated... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; 8-VSSOP
  • Operating Temperature: -40 to 105
ADS1015-Q1 Automotive Catalog 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference -- ADS1015QDGSRQ1
from Texas Instruments

Automotive Catalog 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Automotive
  • Package Type: VSSOP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 175-MAX1361EUB+TCT-ND
from DigiKey

IC ADC 10BIT 10-UMAX/USOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
  • Resolution: 10
Analogue to Digital Converters -- 7037958 [MCP3426A0-E/SN from Microchip Technology, Inc.]
from RS Components, Ltd.

16-bit delta-sigma ADC, dual channel [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 8
  • Package Type: SOIC; Soic
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121C027CIMK/NOPB -- 126177-ADC121C027CIMK/NOPB [ADC121C027CIMK/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 126177-ADC121C027CIMK/NOPB. Packaging: Reel - TR. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. Reference Type: Supply. Categories: Integrated... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: TSOT-23-6
  • Operating Temperature: -40 to 105
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter -- ADS1100A0IDBVR
from Texas Instruments

Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT-23
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-12402-1-ND [ADS7828E/250 from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Resolution: 12
Analogue to Digital Converters -- 7094541 [ADS1114IDGST from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC Single Delta-Sigma 0.86KSPS 16-Bit [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 10
  • Package Type: SSOP; Vssop
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC128D818CIMTX/NOPB -- 1139820-ADC128D818CIMTX/NOPB [ADC128D818CIMTX/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1139820-ADC128D818CIMTX/NOPB. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 125 °C. Features: Selectable Address, Temperature Sensor. Package: 16-TSSOP (0.173", 4.40mm Width). Configuration: MUX-ADC. Number of Inputs:... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SSOP
  • Operating Temperature: -40 to 125
ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface -- ADS1110A0IDBVR
from Texas Instruments

16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: SOT-23
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-12966-1-ND [ADS1100A0IDBVT from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOT-23-6
  • Resolution: 16
Analogue to Digital Converters -- 7094544 [ADS1115IDGST from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC Single Delta-Sigma 0.86KSPS 16-Bit [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 10
  • Package Type: SSOP; Vssop
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A0IDBVR -- 009226-ADS1000A0IDBVR [ADS1000A0IDBVR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 009226-ADS1000A0IDBVR. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: PGA-ADC. Number of Inputs: 1. Input Type: Differential, Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOT-23-6
  • Operating Temperature: -40 to 125
ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 -- ADS1112IDGSR
from Texas Instruments

16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSSOP -40 to 85 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSON,VSSOP
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-15334-1-ND [ADS1112IDGST from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
  • Resolution: 16
Analogue to Digital Converters -- 7728758 [MCP3221A5T-I/OT from Microchip Technology, Inc.]
from RS Components, Ltd.

ADC,12-bit, 22.3kSPS, I2C, SOT23-5 [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 5
  • Package Type: Sot-23
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013IRUGR -- 1015333-ADS1013IRUGR [ADS1013IRUGR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1015333-ADS1013IRUGR. Packaging: Reel - TR. Features: Selectable Address. Configuration: ADC. Number of Inputs: 1, 2. Input Type: Differential, Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. Reference Type:... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 10-X2QFN (2x1.5)
  • Operating Temperature: -40 to 125
ADS1113 16-Bit ADC with Integrated MUX, Oscillator, and Reference -- ADS1113IDGSR
from Texas Instruments

16-Bit ADC with Integrated MUX, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP,X2QFN
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-15761-1-ND [ADS1112IDRCT from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3) [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: 10-VFDFN Exposed Pad
  • Pins: 10
Analogue to Digital Converters -- 9123001 [MCP3021A5T-E/OT from Microchip Technology, Inc.]
from RS Components, Ltd.

10-bit ADC, 1-channel, I2C [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 5
  • Package Type: Sot-23
  • Resolution: 10
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013IRUGT -- 009228-ADS1013IRUGT [ADS1013IRUGT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 009228-ADS1013IRUGT. Packaging: Reel - TR. Features: Selectable Address. Configuration: ADC. Number of Inputs: 1, 2. Input Type: Differential, Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. Reference Type:... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 10-X2QFN (2x1.5)
  • Operating Temperature: -40 to 125
ADS1114 16-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference -- ADS1114IDGSR
from Texas Instruments

16-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP,X2QFN
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-24933-1-ND [ADS1114IRUGT from Texas Instruments High-Performance Analog]
from DigiKey

16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5) [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: 10-XFQFN
  • Pins: 10
Analogue to Digital Converters -- 9215210 [ADS1115IRUGT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC 16-Bit 0.86KSPS Mux PGA Comp Osc Ref [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 10
  • Package Type: X2qfn
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IRUGT -- 1015335-ADS1014IRUGT [ADS1014IRUGT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1015335-ADS1014IRUGT. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: MUX-PGA-ADC. Number of Inputs: 1, 2. Input Type: Differential, Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: 10-X2QFN (2x1.5)
  • Operating Temperature: -40 to 125
ADS1115 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference -- ADS1115IDGSR
from Texas Instruments

16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP,X2QFN
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-27456-1-ND [ADS7924IRTER from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 4 Input 1 SAR 16-WQFN (3x3) [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: 16-WFQFN Exposed Pad
  • Pins: 16
Analogue to Digital Converters -- 9222552 [ADS1100A2IDBVT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

ADC Single Delta-Sigma 0.128KSPS 16-Bit [See More]

  • Interface Type: Serial; I2C; Serial (i2c)
  • Pins: 6
  • Package Type: Sot-23
  • Resolution: 16
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015IDGSR -- 009229-ADS1015IDGSR [ADS1015IDGSR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 009229-ADS1015IDGSR. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: MUX-PGA-ADC. Number of Inputs: 2, 4. Input Type: Differential, Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; 10-VSSOP
  • Operating Temperature: -40 to 125
ADS1115-Q1 Automotive Catalog 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference -- ADS1115QDGSRQ1
from Texas Instruments

Automotive Catalog 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Automotive
  • Package Type: VSSOP
  • Resolution: 16
Analog to Digital Converters (ADC) -- 296-43832-2-ND [ADC081C021CIMMX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel
  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Resolution: 8
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015IDGST -- 142357-ADS1015IDGST [ADS1015IDGST from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 142357-ADS1015IDGST. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: MUX-PGA-ADC. Number of Inputs: 2, 4. Input Type: Differential, Single Ended. Number of Bits: 12. Data Interface: I2C. Number of A/D Converters: 1. [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOP; SSOP; 10-VSSOP
  • Operating Temperature: -40 to 125
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter -- ADS7823E/250
from Texas Instruments

12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: VSSOP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 296-43836-2-ND [ADC121C021QIMKX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel
  • Package Type: SOT-23-6 Thin, TSOT-23-6
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBV -- 43484-ADS1100A0IDBV [ADS1100A0IDBV from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 43484-ADS1100A0IDBV. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: PGA-ADC. Number of Inputs: 1. Input Type: Differential, Single Ended. Number of Bits: 16. Data Interface: I2C. Number of A/D Converters: 1. Reference... [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOT-23-6
  • Operating Temperature: -40 to 85
ADS7828 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref -- ADS7828E/250
from Texas Instruments

12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: TSSOP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 296-ADC081C021CIMKX/NOPBCT-ND [ADC081C021CIMKX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOT-23-6 Thin, TSOT-23-6
  • Resolution: 8
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBVR -- 089387-ADS1100A0IDBVR [ADS1100A0IDBVR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 089387-ADS1100A0IDBVR. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: PGA-ADC. Number of Inputs: 1. Input Type: Differential, Single Ended. Number of Bits: 16. Data Interface: I2C. Number of A/D Converters: 1. [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOT-23-6
  • Operating Temperature: -40 to 85
ADS7828-Q1 Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref -- ADS7828EIPWRQ1
from Texas Instruments

Automotive Catalog 12-Bit 50 kSPS ADC I2C Low Power 8-Channel MUX Int 2.5V Ref 16-TSSOP -40 to 85 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Automotive
  • Package Type: TSSOP
  • Resolution: 12
Analog to Digital Converters (ADC) -- 296-ADC121C027CIMKX/NOPBCT-ND [ADC121C027CIMKX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

IC ADC 12BIT TSOT-23-6 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Cut Tape (CT)
  • Package Type: SOT-23-6 Thin, TSOT-23-6
  • Resolution: 12
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A0IDBVRG4 -- 102017-ADS1100A0IDBVRG4 [ADS1100A0IDBVRG4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 102017-ADS1100A0IDBVRG4. Packaging: Reel - TR. Features: PGA, Selectable Address. Configuration: PGA-ADC. Number of Inputs: 1. Input Type: Differential, Single Ended. Number of Bits: 16. Data Interface: I2C. Number of A/D Converters: 1. [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Reel - TR
  • Package Type: SOT-23-6
  • Operating Temperature: -40 to 85
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface -- ADS7830IPWR
from Texas Instruments

8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85 [See More]

  • Interface Type: Serial; I2C
  • Screening Level: Catalog
  • Package Type: TSSOP
  • Resolution: 8
Analog to Digital Converters (ADC) -- 296-ADS1013QNKSRQ1TR-ND [ADS1013QNKSRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

IC ADC 12BIT 10-UQFN [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel
  • Package Type: 10-UFQFN
  • Pins: 10
PCAP02 Capacitance-to-Digital Converter. Low-power CDC with integrated signal processor -- PCAP02
from ams

Low-power capacitance-to-digital converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms). The internal signal processor allows for... [See More]

  • Interface Type: SPI; I2C; SPI, I²C, PDM, PWM
  • Operating Temperature: -40 to 125
  • Package Type: QFN32
  • Input Voltage: 2.1 to 3.6
Audio Codec 2ADC / 2DAC 16bit 32-Pin VQFN EP T/R -- 815-PCM3794RHBT [PCM3794RHBT from Texas Instruments]
from Utmel Electronic Limited

Audio Codec 2ADC / 2DAC 16bit 32-Pin VQFN EP T/R [See More]

  • Interface Type: Serial; SPI; I2C; Serial
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: 32-VFQFN Exposed Pad
  • Pins: 32
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- PCM1863DBT [PCM1863DBT from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

3V~3.6V 24 TFSOP-30-175mil ADC/DAC - Specialized ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 24
  • Input Voltage: 3 to 3.6
PS09 Resistance-to-digital converter. System-on-Chip for strain gage applications -- PS09
from ams

The PS Ø9 is a system-on-chip for ultra low-power and high resolution applications. It was designed especially for weight scales but fits also to any kind of force, pressure or torque measurements based on metal strain gages. It takes full advantage of the digital measuring principle of... [See More]

  • Interface Type: SPI; I2C; SPI, I²C, UART
  • Operating Temperature: -40 to 125
  • Package Type: QFN40
  • Input Voltage: 2.1 to 3.6
Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC -- 815-AMC7812BSRGCR [AMC7812BSRGCR from Texas Instruments]
from Utmel Electronic Limited

Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: 64-VFQFN Exposed Pad
  • Pins: 64
ADC/DAC/Data Conversion >> ADC/DAC - Specialized -- TLV320ADC5120IRTER [TLV320ADC5120IRTER from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

WQFN-20(3x3) ADC/DAC - Specialized ROHS [See More]

  • Interface Type: I2C; I2C
  • Input Voltage: 1.7 to 1.9
  • Operating Temperature: -40 to 125
Data Acquisition - Analog to Digital Converters (ADC) -- AD7478ARTZ-REEL7-C
from Lingto Electronic Limited

8-BIT SAR ADC, SERIAL ACCESS [See More]

  • Interface Type: SPI; I2C; Microwire; DSP, MICROWIRE™, QSPI™, and SPI™
IC ADC 10BIT SAR TSOT23-6 -- 815-ADC101C027CIMK/NOPB [ADC101C027CIMK/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC ADC 10BIT SAR TSOT23-6 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SOT-23-6 Thin, TSOT-23-6
  • Pins: 6
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADC121C027CIMK/NOPB [ADC121C027CIMK/NOPB from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

12Bit 2.7V~5.5V 188.9kHz I2C TSOT-23-6L Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 105
  • Resolution: 12
  • Input Voltage: 2.7 to 5.5
Data Acquisition - Analog to Digital Converters (ADC) -- AD7686CCPZ-R2
from Lingto Electronic Limited

16-BIT, 500 KSPS PULSAR ADC [See More]

  • Interface Type: SPI; I2C; Microwire; DSP, MICROWIRE™, QSPI™, and SPI™
IC ADC 12BIT 50KSPS 8CH 16TSSOP -- 815-ADS7828EIPWRQ1 [ADS7828EIPWRQ1 from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12BIT 50KSPS 8CH 16TSSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
  • Pins: 16
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1013IDGSR [ADS1013IDGSR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

12Bit 2V~5.5V 3.3kHz I2C MSOP-10 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 12
  • Input Type: Differential
Data Acquisition - Analog to Digital Converters (ADC) -- AD7691BCPZ-R2
from Lingto Electronic Limited

250 KSPS 16-BIT DIFFERENTIAL ADC [See More]

  • Interface Type: SPI; I2C; Microwire; DSP, MICROWIRE™, QSPI™, and SPI™
IC ADC 12BIT I2C ADDR TSOT23-6 -- 815-ADC121C027CIMK/NOPB [ADC121C027CIMK/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12BIT I2C ADDR TSOT23-6 [See More]

  • Interface Type: Serial; I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SOT-23-6 Thin, TSOT-23-6
  • Pins: 6
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1100A0IDBVR [ADS1100A0IDBVR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

16Bit 2.7V~5.5V 128Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 85
  • Resolution: 16
  • Input Type: Differential
IC ADC 12BIT I2C W/REF 10-MSOP -- 815-ADS1014IDGST [ADS1014IDGST from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12BIT I2C W/REF 10-MSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
  • Pins: 10
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1100A0IDBVT [ADS1100A0IDBVT from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

16Bit 2.7V~5.5V 128Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 85
  • Resolution: 16
  • Input Type: Differential
IC ADC 12BIT SIGMA-DELTA SOT23-6 -- 815-ADS1000A0IDBVRG4 [ADS1000A0IDBVRG4 from Texas Instruments]
from Utmel Electronic Limited

IC ADC 12BIT SIGMA-DELTA SOT23-6 [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SOT-23-6
  • Pins: 6
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1110A0IDBVR [ADS1110A0IDBVR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

16Bit 2.7V~5.5V 240Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 16
  • Input Type: Differential
IC ADC 18BIT 3.75SPS 1CH SOT23-6 -- 536-MCP3421A3T-E/CH [MCP3421A3T-E/CH from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC ADC 18BIT 3.75SPS 1CH SOT23-6 [See More]

  • Interface Type: Serial; I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SOT-23-6
  • Pins: 6
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1110A3IDBVT [ADS1110A3IDBVT from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

16Bit 2.7V~5.5V 240Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 16
  • Input Type: Differential
IC ADC 8BIT 8CH 70KSPS 16-TSSOP -- 815-ADS7830IPWR [ADS7830IPWR from Texas Instruments]
from Utmel Electronic Limited

IC ADC 8BIT 8CH 70KSPS 16-TSSOP [See More]

  • Interface Type: I2C; I2C
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
  • Pins: 16
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS1115IDGSR [ADS1115IDGSR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

16Bit 2V~5.5V 860Hz I2C VSSOP-10 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Resolution: 16
  • Package Type: SSOP; VSSOP
  • Operating Temperature: -40 to 125
IC STEREO ADC LPWR 24BIT 24VQFN -- 815-TLV320ADC3101IRGET [TLV320ADC3101IRGET from Texas Instruments]
from Utmel Electronic Limited

IC STEREO ADC LPWR 24BIT 24VQFN [See More]

  • Interface Type: Serial; I2C; DSP, I2S
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Package Type: 24-VFQFN Exposed Pad
  • Pins: 24
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS7128IRTER [ADS7128IRTER from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

12Bit 2.35V~5.5V I2C WQFN-16-EP(3x3) Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 85
  • Resolution: 12
  • Input Voltage: 2.35 to 5.5
TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC -- 815-AMC7832EVM [AMC7832EVM from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC [See More]

  • Interface Type: SPI; I2C; I2C, SPI
  • Pins: 0.0
  • Package Type: Module
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- ADS7830IPWR [ADS7830IPWR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

8Bit 70kHz I2C TSSOP-16 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Resolution: 8
  • Package Type: SSOP; TSSOP
  • Operating Temperature: -40 to 85
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3021A0T-E/OT [MCP3021A0T-E/OT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

10Bit 2.7V~5.5V 22.3kHz I2C SOT-23-5 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 10
  • Input Voltage: 2.7 to 5.5
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3021A5T-E/OT [MCP3021A5T-E/OT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

10Bit 2.7V~5.5V 22.3kHz I2C SOT-23-5 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 10
  • Input Voltage: 2.7 to 5.5
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3221A5T-I/OT [MCP3221A5T-I/OT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

12Bit 2.7V~5.5V 22.3kHz I2C SOT-23-5 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 12
  • Input Voltage: 2.7 to 5.5
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3421A0T-E/CH [MCP3421A0T-E/CH from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

18Bit 2.7V~5.5V 3.75Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 18
  • Input Type: Differential
Data Acquisition - Analog to Digital Converters (ADC) -- ADC141S628QIMM/NOPB
from Lingto Electronic Limited

IC ADC 14BIT SAR 10VSSOP [See More]

  • Interface Type: Serial; SPI; I2C; Microwire; MICROWIRE™, QSPI™, Serial, SPI™
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3425A0T-E/CH [MCP3425A0T-E/CH from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

16Bit 2.7V~5.5V 15Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 16
  • Input Type: Differential
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- MCP3425A2T-E/CH [MCP3425A2T-E/CH from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

16Bit 2.7V~5.5V 15Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Operating Temperature: -40 to 125
  • Resolution: 16
  • Input Type: Differential
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) -- PCM1862DBTR [PCM1862DBTR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

24Bit 3V~3.6V TSSOP-30-4.4mm Analog To Digital Converters (ADCs) ROHS [See More]

  • Interface Type: I2C; I2C
  • Resolution: 24
  • Package Type: SSOP; TSSOP
  • Input Voltage: 3 to 3.6