PDIP Analog-to-Digital Converter (ADC) Chips
Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer
Description
PDIP (Plastic Dual In-line Package) Analog-to-Digital Converter chips are integrated circuits that convert continuous analog signals into discrete digital values. These through-hole mounted components feature multiple pins arranged in two parallel rows, typically ranging from 8 to 40 pins, and are encased in a black plastic housing. They sample analog voltage inputs and transform them into binary digital outputs that can be processed by digital systems.
Working Principle
PDIP ADCs operate by sampling analog signals at specific intervals and quantizing these samples into discrete digital values. The conversion process involves comparing the input voltage against reference voltages using various methods such as successive approximation, sigma-delta modulation, or flash conversion. The resolution of the conversion is determined by the number of bits in the digital output, with higher bit counts providing more precise digital representations of the analog signal. The sampling rate determines how frequently the analog signal is measured, with higher sampling rates capturing more detail about rapidly changing signals.
Applications
PDIP ADCs are extensively used in legacy industrial control systems, particularly in older manufacturing equipment where through-hole components are still prevalent. They are common in vintage audio equipment, especially in professional recording studios that maintain classic hardware. These chips are also found in medical monitoring devices from the 1980s and 1990s, such as early digital blood pressure monitors and EKG machines. Educational institutions often use PDIP ADCs in electronics learning labs because their through-hole format makes them ideal for breadboard prototyping and student experiments.
Limitations
PDIP ADCs are significantly larger than modern surface-mount alternatives, making them impractical for space-constrained applications. Their through-hole design limits the maximum operating frequency due to longer lead lengths and increased parasitic capacitance. Most PDIP ADCs are limited to 8 or 12-bit resolution, falling short of modern high-resolution requirements. Their larger size and pin spacing make them susceptible to mechanical stress and vibration in industrial environments. The plastic packaging also makes them unsuitable for high-temperature applications above 85°C.
Considerations
The initial cost of PDIP ADCs is generally higher than equivalent surface-mount devices due to lower production volumes and declining manufacturer support. Installation costs are increased due to the need for through-hole PCB assembly, which often requires manual insertion and wave soldering. While PDIP ADCs are generally robust and can last for decades in proper conditions, they require careful handling during installation to prevent pin damage. Replacement costs can be significant as these components become increasingly scarce, and some variants are only available through specialized vintage component suppliers. Operating expenses may be higher due to greater power consumption compared to modern alternatives.
from Rochester Electronics
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, BICMOS, PDIP28 [See More]
- Package Type: DIP; PDIP; PDIP28
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 14
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859405-AD1860N-K. Operating Temperature Range: -25 °C ~ 70 °C. Features: DAC, Audio 18 b - - 16-PDIP. Package: Bulk. Package: 16-DIP (0.300", 7.62mm). Mounting: Through Hole. Categories: Integrated Circuits (ICs). Case / Package:... [See More]
- Package Type: DIP; PDIP; 16-PDIP
- Operating Temperature: -25 to 70
from RS Components, Ltd.
LTC1096CN8PBF [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 8
- Input Type: Voltage
from Rochester Electronics
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDIP20 [See More]
- Package Type: DIP; PDIP; PDIP20
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 10
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1031553-CS5504-BP. Number of Circuits: 1. Mounting: SMD (SMT). Number of Bits: 20. Power Rating: 4.4 mW. Number of Channels: 2. Number of Pins: 20. Resolution: 2.5 B. [See More]
- Package Type: DIP; PDIP; PDIP
- Sample Rate: 0.2000
- Pins: 20
from RS Components, Ltd.
ADC SINGLE 0.03KSPS 12-BIT PARALLEL [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: Dual Slope
- Resolution: 12
- Input Type: Voltage
from Rochester Electronics
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PDIP28 [See More]
- Package Type: DIP; PDIP; PDIP28
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 12
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1044563-ICL7135CN. Packaging: Tube/Rail. Type: Display Driver. Mounting: Through Hole. Resolution (Bits): 4.5 Digit. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]
- Package Type: DIP; PDIP; 28-PDIP
- Operating Temperature: 0.0 to 70
- Packing Method: Tube; Tube/Rail
from RS Components, Ltd.
MAX110BCPE+,A to D Converters - ADC [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: Sigma-Delta; Sigma-Delta
- Resolution: 14
- Input Type: Single-Ended; Differential; Single Ended, Differential
from Rochester Electronics
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, BICMOS, PDIP16 [See More]
- Package Type: DIP; PDIP; PDIP16
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 16
from Win Source Electronics
Manufacturer: Linear Technology. Win Source Part Number: 072428-LTC1090CN. Packaging: Tube/Rail. Type: Data Acquisition System (DAS), ADC. Mounting: Through Hole. Data Interface: Serial. Resolution (Bits): 10 b. Voltage Supply Source: Dual ±. Categories: Integrated Circuits. Status: Active. [See More]
- Package Type: DIP; PDIP; 20-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Serial; Serial
- Operating Temperature: -40 to 85
from RS Components, Ltd.
MAX186CCPP+, General Purpose ADCs [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Analogue
from Rochester Electronics
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDIP24 [See More]
- Package Type: DIP; PDIP; PDIP24
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-PDIP [See More]
- Package Type: DIP; PDIP; "14-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 144151-ADS7800JP. Packaging: Tube/Rail. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 12. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: Internal. Categories: Integrated... [See More]
- Package Type: DIP; PDIP; 24-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Parallel; Parallel
- Operating Temperature: -40 to 85
from RS Components, Ltd.
12 bit A-D converter,TC7109ACPL DIL40 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: Dual Slope
- Resolution: 12
- Input Type: Voltage
from Rochester Electronics
LC2MOS Complete, High Speed 12-Bit ADC [See More]
- Package Type: DIP; PDIP; PDIP18
- Packing Method: Tube; Tube
from DigiKey
8 Bit Analog to Digital Converter 20 Input 1 SAR 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 140431-ADS7822P. Packaging: Tube/Rail. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Pseudo-Differential. Number of Bits: 12. Data Interface: SPI. Number of A/D Converters: 1. Reference Type: External. Categories: Integrated... [See More]
- Package Type: DIP; PDIP; 8-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: SPI; SPI
- Operating Temperature: -40 to 85
from RS Components, Ltd.
LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: Dual Slope
- Pins: 28
- Input Type: Differential; Differential
from Rochester Electronics
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8 [See More]
- Package Type: DIP; PDIP; PDIP8
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 038037-MCP3208-CI/P. Packaging: Tube/Rail. Configuration: MUX-S/H-ADC. Number of Inputs: 4, 8. Input Type: Pseudo-Differential, Single Ended. Number of Bits: 12. Data Interface: SPI. Number of A/D Converters: 1. Reference Type: External. [See More]
- Package Type: DIP; PDIP; 16-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: SPI; SPI
- Operating Temperature: -40 to 85
from RS Components, Ltd.
LEAD-FREE ADC 3.5DIGIT LCD DRIVER 40PDIP [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: Flash; Flash
- Pins: 40
- Input Type: Digital
from Rochester Electronics
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDIP14 [See More]
- Package Type: DIP; PDIP; PDIP14
- Packing Method: Tube; Tube
- Interface Type: Serial
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 16
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 038333-TC7109CPL. Packaging: Tube/Rail. Configuration: ADC. Number of Inputs: 1. Input Type: Differential. Number of Bits: 12. Data Interface: Parallel. Number of A/D Converters: 1. Reference Type: External. Categories: Integrated Circuits. [See More]
- Package Type: DIP; PDIP; 40-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: Parallel; Parallel
- Operating Temperature: 0.0 to 70
from RS Components, Ltd.
LEAD-FREE ADC 3.5DIGIT LOW PWR 7106 40PD [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: Flash; Flash
- Pins: 40
- Sample Rate: 3000
from Rochester Electronics
ICL7106 A/D Converter [See More]
- Package Type: DIP; PDIP; PDIP40
- Packing Method: Tube; Tube
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 081442-TLC2543CN. Packaging: Tube/Rail. Configuration: MUX-S/H-ADC. Number of Inputs: 11. Input Type: Single Ended. Number of Bits: 12. Data Interface: SPI. Number of A/D Converters: 1. Reference Type: External. Categories: Integrated... [See More]
- Package Type: DIP; PDIP; 20-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: SPI; SPI
- Operating Temperature: 0.0 to 70
from RS Components, Ltd.
12 bit A-D converter,MCP3201-BI/P DIP8 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Voltage
from Rochester Electronics
ADC, Flash Method, 8-Bit, 1 Func, 8 Channel, Parallel, Word Access, BICMOS, PDIP28 [See More]
- Package Type: DIP; PDIP; PDIP
- Packing Method: Tube; Tube
- Interface Type: Parallel
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 018483-TLC549CP. Packaging: Tube/Rail. Configuration: S/H-ADC. Number of Inputs: 1. Input Type: Single Ended. Number of Bits: 8. Data Interface: SPI. Number of A/D Converters: 1. Reference Type: External. Family Name: TLC549. Categories:... [See More]
- Package Type: DIP; PDIP; 8-PDIP
- Packing Method: Tube; Tube/Rail
- Interface Type: SPI; SPI
- Operating Temperature: 0.0 to 70
from RS Components, Ltd.
12 bit A-D converter,MCP3201-CI/P DIL8 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Voltage
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from RS Components, Ltd.
12 bit A-D converter,MCP3204-BI/P DIP14 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Voltage
from DigiKey
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from RS Components, Ltd.
12 bit A-D converter,MCP3204-CI/P DIP14 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Voltage
from DigiKey
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-PDIP [See More]
- Package Type: DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI
- Resolution: 16
from RS Components, Ltd.
12 bit A-D converter,MCP3208-CI/P DIP16 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Voltage
from DigiKey
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 10
from RS Components, Ltd.
A/D Converter 10-Bit 2-ch 2.7V SPI PDIP8 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 10
- Input Type: Voltage
from DigiKey
12 Bit Analog to Digital Converter 4 Input 2 SAR 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from RS Components, Ltd.
A/D Converter 10Bit 8-ch 2.7V SPI PDIP16 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 10
- Input Type: Voltage
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from RS Components, Ltd.
ADC 12-Bit Dual SAR 100ksps SPI PDIP8 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 12
- Input Type: Voltage
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from RS Components, Ltd.
ADC 13-Bit Differential 100ksps SPI DIP8 [See More]
- Package Type: DIP; PDIP; PDIP
- ADC Type: SAR; SAR
- Resolution: 13
- Input Type: Voltage
from DigiKey
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 12
from DigiKey
8 Bit Analog to Digital Converter 4 Input 1 Flash 24-PDIP [See More]
- Package Type: DIP; PDIP; "24-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from DigiKey
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP [See More]
- Package Type: DIP; PDIP; "20-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 10
from DigiKey
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from DigiKey
IC ADC 12BIT 8-PDIP [See More]
- Package Type: DIP; PDIP; "8-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 12
from DigiKey
8 Bit Analog to Digital Converter 1 Input 1 SAR 18-PDIP [See More]
- Package Type: DIP; PDIP; "18-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 8
from DigiKey
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP [See More]
- Package Type: DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
- Packing Method: Tube
- Interface Type: Parallel; Parallel
- Resolution: 16
from DigiKey
8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP [See More]
- Package Type: DIP; PDIP; "14-DIP (0.300"", 7.62mm)"
- Packing Method: Tube
- Interface Type: SPI; SPI
- Resolution: 8
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: PDIP
from Renesas Electronics Corporation
The Intersil HI7190 is a monolithic instrumentation, sigma delta A/D converter which operates from ±5V supplies. Both the signal and reference inputs are fully differential for maximum flexibility and performance. An internal Programmable Gain Instrumentation Amplifier (PGIA) provides input... [See More]
- Package Type: SOIC; PDIP
- Dissipation: 15
- Resolution: 24
from Renesas Electronics Corporation
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The... [See More]
- Package Type: QFP; PDIP
- Input Voltage: 0.0 to 2
- Input Type: Differential
from Renesas Electronics Corporation
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The... [See More]
- Package Type: QFP; PDIP
- Input Voltage: 0.0 to 2
- Input Type: Differential
from Renesas Electronics Corporation
The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and... [See More]
- Package Type: PDIP
- Input Voltage: 0.0 to 2
- Input Type: Differential