Fibre Channel IC Bus Interfaces and Controllers
from Broadcom Inc.
One Product, One SKU, Multiple I/O Connectivity Options. In a market landscape that has more I/O options to choose from than ever before, the XE201 PCI Express (PCIe) 3.0 I/O controller provides best-of breed Fibre Channel connectivity, along with Ethernet and multiple protocols, providing unique... [See More]
- Technology: FibreChannel
- Package Type: FCBGA
- Supply Voltage: 1.2V; 1.8V; Other; 0.9 V
- Features: RoHS
from Broadcom Inc.
The Emulex Storage I/O processors/controllers provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry ’s first dual-channel 8GFC controller designed for storage system providers... [See More]
- Technology: FibreChannel
- Package Type: PBGA
from Broadcom Inc.
The Emulex XE501 storage I/O controller (IOC) by Broadcom provides a fully integrated, flexible, high performance solution to support a broad range of 32Gb Fibre Channel enterprise-class storage systems. The XE501 is the industry ’s first optimized Fibre Channel IOC featuring a PCIe Gen3 x8... [See More]
- Technology: FibreChannel
- Data Rate: 4250 to 28050
- Supply Voltage: Other; 0.9 V, 1.05 V, 1.8V
- Package Type: FCBGA