RS422 IC Bus Interfaces and Controllers
from Texas Instruments
RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70 [See More]
- Technology: RS422
- Bias Current: 30
- Data Rate: 10000
- Operating Temperature: 0 to 70
from DigiKey
RS232, RS485, RS422, USB Bridge, USB to UART,FIFO USB 2.0 I ²C, FIFO, JTAG, Serial, SPI, UART Interface 64-QFN (9x9) [See More]
- Technology: I2C; RS232; RS422; RS485; SPI; USB
- Bias Current: 70
- Supply Voltage: Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Quad differential line driver,SN75172N [See More]
- Technology: RS422; RS485; Eia/tia-422-b, eia/tia-485, itu-v.11, rs-422, rs-485
- Pins: 16
- Package Type: DIP; Pdip
- Features: RoHS
from Texas Instruments
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70 [See More]
- Technology: RS422
- Bias Current: 76
- Data Rate: 10000
- Operating Temperature: 0 to 70
from DigiKey
RS232, RS485, RS422, USB Bridge, USB to UART,FIFO USB 2.0 I ²C, FIFO, JTAG, Serial, SPI, UART Interface 56-VQFN (8x8) [See More]
- Technology: I2C; RS232; RS422; RS485; SPI; USB
- Bias Current: 24
- Supply Voltage: Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Line Transmitter 4TX 16-Pin TSSOP [See More]
- Technology: RS422; Eia/tia-422-b, itu-v.11, rs-422
- Pins: 16
- Package Type: SSOP; TSSOP; Tssop
- Features: RoHS
from Texas Instruments
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC [See More]
- Technology: RS422
from DigiKey
RS232, RS485, RS422, USB Controller USB 2.0 I ²C, FIFO, JTAG, Serial, SPI, UART Interface 68-QFN (8x8) [See More]
- Technology: I2C; RS232; RS422; RS485; SPI; USB
- Bias Current: 0.1322
- Supply Voltage: Other; 1.08V ~ 1.32V, 2.97V ~ 3.63V
- Operating Temperature: -40 to 85
from RS Components, Ltd.
RS-422 Quad Differential Line Driver [See More]
- Technology: RS422
- Pins: 16
- Package Type: SSOP; TSSOP; Tssop
- Features: RoHS
from Texas Instruments
TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair 16-SOIC 0 to 70 [See More]
- Technology: RS422
- Bias Current: 76
- Data Rate: 10000
- Operating Temperature: 0 to 70
from DigiKey
RS232, RS485, RS422, USB Controller USB 2.0 I ²C, FIFO, JTAG, Serial, SPI, UART Interface 76-QFN (9x9) [See More]
- Technology: I2C; RS232; RS422; RS485; SPI; USB
- Bias Current: 0.1322
- Supply Voltage: Other; 1.08V ~ 1.32V, 2.97V ~ 3.63V
- Operating Temperature: -40 to 85
from RS Components, Ltd.
SINGLE TRANSMITTER/RECEIVER RS-422/485 [See More]
- Technology: RS422
- Pins: 8
- Package Type: SOIC; Soic
- Features: RoHS
from Texas Instruments
RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70 [See More]
- Technology: RS422; RS485
- Data Rate: 10000
- Supply Voltage: 5V
- Bias Current: 55
from RS Components, Ltd.
LOW-POWER RS-485/RS-422 TRANSCEIVER [See More]
- Technology: RS422; RS485
- Pins: 8
- Package Type: SOIC; Soic
- Features: RoHS
from Texas Instruments
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 [See More]
- Technology: RS422
- Bias Current: 65
- Data Rate: 10000
- Operating Temperature: 0 to 70
from RS Components, Ltd.
ESD-PROTECTED RS-485/RS-422 TRANSCEIVER [See More]
- Technology: RS422; RS485
- Pins: 8
- Package Type: SOIC; Soic
- Features: RoHS; ESD Protected
from Texas Instruments
RS-422 Dual High Speed Differential Line Driver 8-CDIP -55 to 125 [See More]
- Technology: RS422
- Package Type: CDIP
- Operating Temperature: -55 to 125
from RS Components, Ltd.
RS-485/RS-422 TRANSCEIVER LOWPOWER DIP14 [See More]
- Technology: RS422; RS485
- Pins: 14
- Package Type: DIP; Pdip
- Features: RoHS
from RS Components, Ltd.
ESD-PROTECTED RS-485/RS-422 TRANSCEIVER [See More]
- Technology: RS422; RS485
- Pins: 14
- Package Type: DIP; Pdip
- Features: RoHS; ESD Protected
from RS Components, Ltd.
±15kV ESD 10Mbps 3V/5V RS-422/RS-485 Rx [See More]
- Technology: RS422; RS485
- Pins: 16
- Package Type: QSOP; Qsop
- Features: RoHS; ESD Protected
from RS Components, Ltd.
+3.3V ±15kV ESD RS-485/422 Transceivers [See More]
- Technology: RS422; RS485; Rs-422, rs-485
- Features: RoHS; ESD Protected
- Package Type: SOIC; Soic
from RS Components, Ltd.
+5V 40Mbps Profibus RS-485/422 TxCVR [See More]
- Technology: RS422; RS485; Rs-422, rs-485
- Features: RoHS
- Package Type: SOIC; Soic
from RS Components, Ltd.
MAX1490AEPG+,RS-422/RS-485 Interface IC [See More]
- Technology: RS422; RS485
- Pins: 24
- Package Type: DIP; Pdip hybrid
- Features: RoHS
from RS Components, Ltd.
MAX3086CSD+,RS-422/RS-485 Interface IC [See More]
- Technology: RS422; RS485
- Pins: 14
- Package Type: SOIC; Soic
- Features: RoHS
from RS Components, Ltd.
MAX487CUA+,RS-422/RS-485 Interface IC [See More]
- Technology: RS422; RS485
- Pins: 8
- Package Type: μmax
- Features: RoHS
from RS Components, Ltd.
MAX491EEPD+,RS-422/RS-485 Interface IC [See More]
- Technology: RS422; RS485
- Pins: 14
- Package Type: DIP; Pdip
- Features: RoHS
from RS Components, Ltd.
DS26C31TMX/NOPB, QuadTransmitter RS-422 [See More]
- Technology: RS422
-
Package Type: SOIC; Soic
Soic
- Supply Voltage: Other; 4.5v _5.5v v
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SERIAL USB-C UART QFN-68 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC SERIAL USB-C UART QFN-56 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Package Type: 56-VFQFN Exposed Pad
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC USB-C SERIAL UART QFN-76 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC USB-C SERIAL UART QFN-68 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Package Type: 68-VFQFN Exposed Pad
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC USB-C SERIAL UART QFN-76 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Operating Temperature: -40 to 85
- Supply Voltage: Other