FCBGA IC Bus Interfaces and Controllers

3 Results
Converged Fabric I/O Controller -- XE201
from Broadcom Inc.

One Product, One SKU, Multiple I/O Connectivity Options. In a market landscape that has more I/O options to choose from than ever before, the XE201 PCI Express (PCIe) 3.0 I/O controller provides best-of breed Fibre Channel connectivity, along with Ethernet and multiple protocols, providing unique... [See More]

  • Package Type: FCBGA
  • Supply Voltage: 1.2V; 1.8V; Other; 0.9 V
  • Technology: FibreChannel
  • Features: RoHS
Controllers -- 80HCPS1432CHMH [80HCPS1432CHMH from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

I ²C Switch I ²C Interface 576-FCBGA (25x25) [See More]

  • Package Type: BGA; FCBGA; 576-BBGA, FCBGA
  • Operating Temperature: 0 to 70
  • Technology: I2C; I²C
  • Features: RoHS
Gen 6 (32/16Gb) Fibre Channel I/O Controller -- XE501
from Broadcom Inc.

The Emulex XE501 storage I/O controller (IOC) by Broadcom provides a fully integrated, flexible, high performance solution to support a broad range of 32Gb Fibre Channel enterprise-class storage systems. The XE501 is the industry ’s first optimized Fibre Channel IOC featuring a PCIe Gen3 x8... [See More]

  • Package Type: FCBGA
  • Supply Voltage: Other; 0.9 V, 1.05 V, 1.8V
  • Technology: FibreChannel
  • Data Rate: 4250 to 28050