QFN IC Bus Interfaces and Controllers

15 Results
Cable Driver -- M21328G-12 [M21328G-12 from MACOM]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: QFNL; QFN
  • Data Rate: 2.97E6
  • Supply Voltage: 3.3V; Other; 3.3
  • Pd: 144
CAN Interface Ics -- 1597459 [MCP2515-I/ML from Microchip Technology, Inc.]
from RS Components, Ltd.

Stand-Alone CAN Controller SPI QFN20 [See More]

  • Package Type: QFNL; Qfn
  • Supply Voltage: Other; 5.5 v
  • Technology: CAN; SPI; Can 2.0b
  • Pins: 20
Cable Driver -- M21428G-11 [M21428G-11 from MACOM]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: QFNL; QFN
  • Data Rate: 2.97E6
  • Supply Voltage: 2.5V; Other; 2.5
  • Pd: 122
CAN Interface Ics -- 1654104 [MCP25625-E/ML from Microchip Technology, Inc.]
from RS Components, Ltd.

CAN Controller with Transceiver QFN28 [See More]

  • Package Type: QFNL; Qfn
  • Pins: 28
  • Data Rate: 1000
  • Features: RoHS
CAN Interface Ics -- 1772853 [MCP2515T-I/ML from Microchip Technology, Inc.]
from RS Components, Ltd.

CAN controller with SPI interface [See More]

  • Package Type: QFNL; Qfn
  • Supply Voltage: Other; 5.5 v
  • Technology: SPI
  • Pins: 20
CAN Interface Ics -- 1772856 [MCP25625T-E/ML from Microchip Technology, Inc.]
from RS Components, Ltd.

CAN Controller with Integrated Transceiv [See More]

  • Package Type: QFNL; Qfn
  • Supply Voltage: Other; 5.5 v
  • Technology: CAN; Can 2.0b
  • Pins: 28
CAN Interface Ics -- 1773116 [MCP2515T-I/ML from Microchip Technology, Inc.]
from RS Components, Ltd.

CAN controller with SPI interface [See More]

  • Package Type: QFNL; Qfn
  • Supply Voltage: Other; 5.5 v
  • Technology: SPI
  • Pins: 20
CAN Interface Ics -- 1773171 [MCP25625T-E/ML from Microchip Technology, Inc.]
from RS Components, Ltd.

CAN Controller with Integrated Transceiv [See More]

  • Package Type: QFNL; Qfn
  • Supply Voltage: Other; 5.5 v
  • Technology: CAN; Can 2.0b
  • Pins: 28
Local Bus Master & Target Bridges -- PCI 9030
from Broadcom Inc.

The PCI 9030 PCI SMARTarget ™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst transfers up to 132Mbytes/sec, the PCI 9030 delivers high performance to new PCI-based... [See More]

  • Package Type: QFNL
  • Supply Voltage: 3.3V
  • Technology: PCI
  • Pins: 176
Cable Drivers
from Semtech Corp.

Semtech offers a complete range of cable drivers that support data rates up to 2.97Gb/s, supporting today ™s most demanding applications. Semtech cable drivers offer robust multi-standard operation from DC to 2970Mb/s and are SMPTE 424M, 292M, 344M and 259M compliant. [See More]

  • Package Type: QFNL; SOIC
  • Data Rate: 1000 to 1.19E7
  • Supply Voltage: 1.8V; 2.5V; 3.3V
Local Bus Master & Target Bridges -- PCI 9052
from Broadcom Inc.

The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave PCI functions by interfacing the adapter's... [See More]

  • Package Type: QFNL
  • Pins: 160
  • Technology: PCI
Local Bus Master & Target Bridges -- PCI 9054
from Broadcom Inc.

The PCI 9054 PCI I/O Accelerator is a 32-bit PCI bus mastering interface chip that seamlessly connects to and takes full advantage of Motorola's MPC860 PowerQUICC ® and MPC850 microprocessors. The PCI 9054 I/O Accelerator, expands PLX's 32-bit PCI product line for CompactPCI and PCI-based... [See More]

  • Package Type: PBGA; QFNL
  • Pins: 225
  • Technology: PCI
Local Bus Master & Target Bridges -- PCI 9080
from Broadcom Inc.

The PCI 9080 PCI I/O Accelerator is the standard in PCI I/O Accelerators. It incorporates all the features of the PCI 9060 Family with enhanced features. In addition to providing the first processor independent I20 compliant messaging unit, the PCI 9080 is one of the first PCI interface chips to... [See More]

  • Package Type: QFNL
  • Pins: 208
  • Technology: I2C; PCI
USB Controller -- USB 2380
from Broadcom Inc.

The USB 2380 is a PCI Express Gen 1 (2.5Gbps) to USB 2.0 Hi-Speed Peripheral Controller. It features one PCI Express Gen 1 x1 port and one USB 2.0 Hi-Speed client port. The USB 2380 provides 480Mbps bandwidth between the PCI Express Gen 1 bus and the USB 2.0 Hi-Speed bus. The controller can easily... [See More]

  • Package Type: QFNL
  • Data Rate: 2.50E6
  • Technology: PCI Express; USB
  • GPIO Ports: 4
USB Controller -- USB 3380
from Broadcom Inc.

The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client port. The USB 3380 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can... [See More]

  • Package Type: QFNL
  • Data Rate: 5.00E6
  • Technology: PCI Express; USB
  • GPIO Ports: 4