PLCC IC Bus Interfaces and Controllers

3 Results
Interface - Interface - I/O Expanders - CDP6823Q -- 866215-CDP6823Q [CDP6823Q from Rochester Electronics]
from Win Source Electronics

Manufacturer: Harris Corporation. Win Source Part Number: 866215-CDP6823Q. Operating Temperature Range: 0 °C ~ 70 °C. Features: I/O Expander 24 Parallel 44-PLCC. Package: Bulk. Package: 44-LCC (J-Lead). Mounting: Surface Mount. Number of I/O: 24. Categories: Integrated Circuits (ICs). Case... [See More]

  • Package Type: PLCC; 44-PLCC
  • Operating Temperature: 0 to 70
CAN Interface Ics -- 8895159 [COM20020I-DZD from Microchip Technology, Inc.]
from RS Components, Ltd.

5Mbps ARCNET Controller, 2Kx8 RAM PLCC28 [See More]

  • Package Type: PLCC; Plcc
  • Pins: 28
  • Technology: Ansi 878.1
  • Features: RoHS
IC DRIVER CLK PLL 100MHZ 28-PLCC -- MC88915TFN100 [MC88915TFN100 from Motorola Solutions, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: PLCC