PBGA IC Bus Interfaces and Controllers
from Rochester Electronics
Bus Driver, SSTU Series, 1-Func, PBGA96 [See More]
- Package Type: BGA; PBGA; PBGA96
- Features: RoHS
from Rochester Electronics
USB Bus Controller, CMOS, PBGA121 [See More]
- Package Type: BGA; PBGA; PBGA121
- Features: RoHS
- Technology: USB
from Broadcom Inc.
The Emulex Storage I/O processors/controllers provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry ’s first dual-channel 8GFC controller designed for storage system providers... [See More]
- Package Type: PBGA
- Technology: FibreChannel
from Quarktwin Technology Ltd.
USB Controller I ²C Interface UCSP50L2C [See More]
- Package Type: BGA; PBGA; CSP; 36-UFBGA, CSPBGA
- Supply Voltage: Other; 3.1V ~ 5.5V, 3.67V ~ 22V, 4.9V ~ 5.5V
- Technology: I2C; I²C
- Operating Temperature: -30 to 85
from Broadcom Inc.
The PCI 9054 PCI I/O Accelerator is a 32-bit PCI bus mastering interface chip that seamlessly connects to and takes full advantage of Motorola's MPC860 PowerQUICC ® and MPC850 microprocessors. The PCI 9054 I/O Accelerator, expands PLX's 32-bit PCI product line for CompactPCI and PCI-based... [See More]
- Package Type: PBGA; QFNL
- Pins: 225
- Technology: PCI
from Quarktwin Technology Ltd.
Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]
- Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
- Supply Voltage: Other; 2.25V ~ 2.9V
- Technology: I2C; ACCESS.bus, I²C
- Operating Temperature: -40 to 85
from Broadcom Inc.
The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9056 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA... [See More]
- Package Type: PBGA
- Pins: 256
- Technology: PCI
from Quarktwin Technology Ltd.
Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]
- Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
- Supply Voltage: Other; 2.25V ~ 2.9V
- Technology: I2C; ACCESS.bus, I²C
- Operating Temperature: -40 to 85
from Broadcom Inc.
The PCI 9656 I/O Accelerator is the most advanced, general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9656 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA engines,... [See More]
- Package Type: PBGA
- Pins: 272
- Technology: PCI
from Quarktwin Technology Ltd.
Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]
- Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
- Supply Voltage: Other; 2.25V ~ 2.9V
- Technology: I2C; ACCESS.bus, I²C
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Controller ACCESS.bus, I ²C Interface 49-CSBGA (4x4) [See More]
- Package Type: BGA; PBGA; CSP; 49-TFBGA, CSPBGA
- Supply Voltage: Other; 2.25V ~ 2.9V
- Technology: I2C; ACCESS.bus, I²C
- Operating Temperature: -40 to 85