QSOP IC Bus Interfaces and Controllers
from Rochester Electronics
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20 [See More]
- Package Type: SOP; QSOP; QSOP20
- Features: RoHS
from RS Components, Ltd.
±15kV ESD 10Mbps 3V/5V RS-422/RS-485 Rx [See More]
- Package Type: QSOP; Qsop
- Pins: 16
- Technology: RS422; RS485
- Features: RoHS; ESD Protected
from Rochester Electronics
Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20 [See More]
- Package Type: SOP; QSOP; QSOP
- Features: RoHS
from RS Components, Ltd.
74FCT244T Octal Buffer/Line Driver [See More]
- Package Type: QSOP; QSOP
- Features: RoHS
from Rochester Electronics
Bus Driver, CBT/FST/QS/5C/B Series, 1-Func, 4-Bit, True Output, CMOS, PDSO16 [See More]
- Package Type: SOP; QSOP; QSOP16
from Rochester Electronics
Bus Driver, CBT/FST/QS/5C/B Series, 2-Func, 5-Bit, True Output, CMOS, PDSO24 [See More]
- Package Type: SOP; QSOP; QSOP24
from Integrated Device Technology
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receivers. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates... [See More]
- Package Type: QSOP
- Operating Temperature: -40 to 85
- Supply Voltage: 3.3V
- Pins: 20
from Integrated Device Technology
The 74FC244T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT244T operates at -40C to +85C. (For Mil version, see 54FCT244T ) [See More]
- Package Type: QSOP
- Supply Voltage: 5V
- Technology: CMOS
- Operating Temperature: -40 to 85
from Integrated Device Technology
The 74FCT2244T Octal Buffer/Line Driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/receiver which provides improved board density. The octal buffer has balanced output drive with current limiting resistors, reducing the need for external... [See More]
- Package Type: QSOP
- Operating Temperature: -40 to 85
- Supply Voltage: 5V
- Pins: 20
from Integrated Device Technology
The 74FCT240T octal buffer/line driver is designed to be employed as a memory and address driver, clock driver, and bus-oriented transmitter/ receiver which provides improved board density. The 74FCT240T operates at -40C to +85C. (For Mil version, see 54FCT240T ) [See More]
- Package Type: QSOP
- Operating Temperature: -40 to 85
- Supply Voltage: 5V
- Pins: 20
from Integrated Device Technology
The 74FCT540T octal buffer/line driver is similar in function to the FCT240T , except that the inputs and outputs are on opposite sides of the package. This pinout arrangement makes these devices especially useful as output ports for microprocessors and as backplane drivers, allowing ease of layout... [See More]
- Package Type: QSOP
- Operating Temperature: -40 to 85
- Supply Voltage: 5V
- Pins: 20