-3.3 V IC Bus Interfaces and Controllers
from Utmel Electronic Limited
CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 85
- Technology: USB
- Package Type: 56-VFQFN Exposed Pad
from Utmel Electronic Limited
HI-SPEED USB PERIPHERAL CONTROLLER [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -20 to 85
- Technology: USB
- Package Type: QFP; LQFP
from Utmel Electronic Limited
Hot Swap Controller 1-CH 5.5V 8-Pin SO T/R [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from Utmel Electronic Limited
Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: 0 to 70
- Technology: PCI; PCI Express
- Package Type: QFP; 48-TQFP
from Utmel Electronic Limited
IC CONTROLLER ETHERNET 208QFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.8V
- Data Rate: 1.00E6
- Technology: Ethernet; PCI
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
IC CONTROLLER OHCI-LYNX 144LQFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 800000
- Technology: PCI
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
IC CONTROLLER PCI CARD 209BGA [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 1.04E6
- Technology: PCI
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
IC HUB CONTROLLER USB 2.0 32LQFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- GPIO Ports: 3
- Technology: USB
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
IC MOTOR CONTROLLER SPI 32QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V~5V
- Package Type: 32-VFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: RoHS
from Utmel Electronic Limited
IC PC CARD CONTROLLER 208-LQFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 1.04E6
- Technology: PCI
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
IC USB-SRL PORT CONTROLLER 32QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 96000
- Technology: I2C; USB
- Operating Temperature: 0 to 70
from Utmel Electronic Limited
MICREL SEMICONDUCTOR KSZ8863RLLI Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.5 V, 3.465 V, LQFP, 48 Pins [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.8V 2.5V 3.3V
- GPIO Ports: 3
- Technology: Ethernet; I2C
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.135V~3.465V
- Operating Temperature: -40 to 85
- Technology: Ethernet
- Package Type: QFP; 128-BFQFP
from Utmel Electronic Limited
NXP MC56F84766VLK Digital Signal Controller, 100 MHz, 256 KB, 68 I/O's, CAN, I2C, SPI, UART [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 105
- Technology: CAN; I2C
- Package Type: QFP; 80-LQFP
from Utmel Electronic Limited
Super Speed Host Controller USB 3.0 3.3V T/R 100-Pin WQFN EP [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.1V
- Data Rate: 5.00E6
- Technology: PCI; USB
- GPIO Ports: 4
from Utmel Electronic Limited
TEXAS INSTRUMENTS TMS320F2806PZQ Digital Signal Controller, 100 MHz, 64 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.8V
- Operating Temperature: -40 to 125
- Technology: CAN; I2C
- Package Type: QFP; 100-LQFP
from Utmel Electronic Limited
USB Interface IC 4-Port Super Speed USB3 Hub Controller [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.25V
- GPIO Ports: 4
- Technology: USB
- Operating Temperature: 0 to 85