ECL IC Bus Interfaces and Controllers
3 Results
MC10H123FN [MC10H123FN from onsemi]
from Rochester Electronics
from Rochester Electronics
Bus Driver, 10H Series, 3-Func, 1-Bit, True Output, ECL, PQCC20 [See More]
- Technology: ECL
- Package Type: LDCC20
MC10H123PG [MC10H123PG from onsemi]
from Rochester Electronics
from Rochester Electronics
Bus Driver, 10H Series, 3-Func, 1-Bit, True Output, ECL, PDIP16 [See More]
- Technology: ECL
- Features: RoHS
- Package Type: DIP; DIP16
Bus Driver -- 10529/E,F
from Lansdale Semiconductor, Inc.
from Lansdale Semiconductor, Inc.
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate. [See More]
- Technology: ECL
- Operating Temperature: -55 to 125
- Supply Voltage: Other; (-) 8 VDC
- Package Type: DIP (optional feature); Lead Flat Pack