Creep Feed Grinding Precision Grinding Services
2 Results
F.B. Manion & Sons, Inc.
from F.B. Manion, Inc.
from F.B. Manion, Inc.
F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]
- Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding
- Certifications / Standards: ISO 9001:2000
- Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
- Length Capability: 1"-3"; 6"-48"
Precision Grinding Service
from PremaTech Advanced Ceramics
from PremaTech Advanced Ceramics
Advanced ceramics takes precise skill, gained through years of experience and thorough knowledge of the materials. Grinding Silicon Carbide and Silicon Nitride formulations, in larger size pieces, takes even greater skill sets that go beyond everyday grinding capability. We are able to grind parts... [See More]
- Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding; Thread Grinding
- Certifications / Standards: ISO 9001:2008
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"