Northeast US Only Precision Grinding Services

16 Results
Machining of Hard Materials
from Insaco, Inc.

Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]

  • Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding; Thread Grinding; Diamond Grinding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"
F.B. Manion & Sons, Inc.
from F.B. Manion, Inc.

F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]

  • Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
  • Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding
  • Certifications / Standards: ISO 9001:2000
  • Length Capability: 1"-3"; 6"-48"
Precision Grinding -- Metal Cutting Corporation
from Metal Cutting Corporation

We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]

  • Company Information: Metal Cutting Corporation's 9 centerless grinders, 4 surface grinders and 2 double disk grinders offer tremendous versatility, as well as the ability to hold diameter tolerances as tight as ±0.000025", thickness tolerances to ±0.0002".
  • Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding
  • Certifications / Standards: QS-9000; ISO 9001:2000
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]

  • Company Information: Rable Machine Inc serves a broad base of customers & industries. Specializing in precision machined parts & assemblies. Grinding services performed in conjunction with parts manufacture.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding
  • Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
  • Materials: Stainless Steel; Steel / Steel Alloys; Aluminum; Brass; Bronze; Cast Iron; Ceramics; Composites; Copper; Nickel / Nickel alloys
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Capabilities: OD Grinding; Thread Grinding; Micro-Drilling
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"
Products Finishing, Inc.
from Products Finishing, Inc.

The following details our grinding capabilities and equipment. We can provide cylindrical grinding and centerless grinding services. If you have any questions or would like to receive a Free Quote, please fill out our online form or give us a call anytime at 814-452-4887. • Cylindrical... [See More]

  • Company Information: Products Finishing and our sister company Ace Roll and Shaft have over 75 years of grinding experience. Our cylindrical grinding capacities range to 30" in diameter and 168" in length. We also provide ID and surface grinding, honing and microfinishing.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding
  • Certifications / Standards: MIL-SPEC
  • Diameter Capability: Less than 1"; 1"-3"
Precision Grinding Service
from PremaTech Advanced Ceramics

Advanced ceramics takes precise skill, gained through years of experience and thorough knowledge of the materials. Grinding Silicon Carbide and Silicon Nitride formulations, in larger size pieces, takes even greater skill sets that go beyond everyday grinding capability. We are able to grind parts... [See More]

  • Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
  • Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding; Thread Grinding
  • Certifications / Standards: ISO 9001:2008
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
High Precision Engineering Machine Shop
from CTM Corporation

CTM Corporation is a high precision engineering machine shop. We can handle all your machining needs, from the initial prototype to production. With conventional and computer-controlled machines, CTM's craftsmen utilize a full range of CNC EDM Wire, Sinker, Drill, lathes, mills, and grinders to... [See More]

  • Company Information: Since 1969, the world’s finest craftsmen have helped establish CTM as a leader in precision machining. Old world training, aided by state-of-the-art design and production technology, and take any concept from art to part. CTM takes the lead in determining the best solution for puzzling design-to-cost problems. When others might surrender, CTM charges the field, armed with experience and insight. If it can be made, CTM will figure out the way.
  • Capabilities: Surface Grinding
  • Certifications / Standards: Class 10,000/100 Cleanroom
  • Secondary Operations: Lapping / Polishing; Painting / Powder Coating; Welding
R.S. Precision Industries, Inc.
from R.S. Precision Industries, Inc.

CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]

  • Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
  • Capabilities: Surface Grinding; Close Tolerance Micro Machining
  • Certifications / Standards: ISO 9001:2000
  • Length Capability: Less than 1"
JIT Global Enterprises, Inc.
from JIT Global Enterprises, Inc.

Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]

  • Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
  • Capabilities: Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding
  • Certifications / Standards: ISO 9001:2000; ISO 9001:2008
  • Length Capability: 6"-48"
Arnprior Rapid Mfg Solutions
from Arnprior Rapid Mfg Solutions

[See More]

  • Company Information: ARNPRIOR'S Machining capabilities include turning, milling, jig boring, grinding, spring winding, and EDM. Machined materials include aluminum, brass, bronze, coppers, copper alloys, steels, stainless steels, titanium and plastics.
  • Capabilities: ID Grinding; OD Grinding; Jig Grinding; Surface Grinding
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.

INTERNAL DIAMETER (ID) - Vertical and Horizontal. 30" dia x 24" depth. OUTSIDE DIAMETER (OD). (Between Centers) 18" dia x 100" L. (Face Plate) 30" dia x 50" L. SURFACE. 24" x 36". ROTARY SURFACE. 12" H x 30" dia. BLANCHARD GRINDING. 14" H x 36" dia. JIG GRINDING. 22" W x 48" L x 30" H [See More]

  • Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
  • Capabilities: ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding
  • Certifications / Standards: ISO 9001:2000; FAA Certified Repair Station
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Grinding Services
from Weiss-Aug Co., Inc.

JK Tool & Die provides engineering, machining, grinding, stamping and EDM services. Their experienced engineering staff and machine operators average over 20 years of experience. JK has over 30 grinding machines including surface, wet and jig grinders. [See More]

  • Company Information: Weiss-Aug, a leading contract manufacturer of precision metal stamping, insert molding and assembly, announced the acquisition of JK Tool & Die located in Apollo, PA.
  • Materials: Steel / Steel Alloys
  • Capabilities: Jig Grinding; Surface Grinding
  • Secondary Operations: Heat Treating / Stress Relieving
Precision Grinding
from AccuRounds

Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]

  • Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. Our team has the experience and dedication to meet your precise requirements for product tolerance, concentricity, straightness, surface finish and hardness.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding
  • Certifications / Standards: AS 9100C; ISO 9001:2008
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
APEX Machine Tool Company
from APEX Machine Tool Company

Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]

  • Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
  • Length Capability: Less than 1"; Greater than 48"
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
  • Diameter Capability: Less than 1"
American Precision Glass Corp.
from American Precision Glass Corp.

APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding. Glass Cutting. Glass Beveling & Chamfering. Glass Drilling. [See More]

  • Company Information: American Precision Glass offers precision custom grinding of all types of glass including molded glass components in all shapes.
  • Capabilities: OD Grinding; Surface Grinding
  • Certifications / Standards: MIL-SPEC; OEM Specific
  • Materials: Ceramics; Glass; Glass Ceramics; Quartz