Precious Metals Precision Grinding Services
from Iseli Company
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2000
- Company Information: Iseli Company is the leading supplier of Swiss screw machine products in the country. With enhanced machining capabilities, they provide the precision machining expertise, technology and workmanship to meet your precision component requirements.
- Capabilities: Centerless Grinding; OD Grinding; Surface Grinding
from AccuRounds
Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: AS 9100C; ISO 9001:2008
- Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. Our team has the experience and dedication to meet your precise requirements for product tolerance, concentricity, straightness, surface finish and hardness.
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding
from APEX Machine Tool Company
Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
- Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
- Length Capability: Less than 1"; Greater than 48"
from Peridot Corporation
Peridot offers precision grinding services to the medical device industry. Facets and points are routinely produced with secondary deburring operations as needed. [See More]
- Materials: Stainless Steel; Titanium; Carbide; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Capabilities: Centerless Grinding; Surface Grinding
from R.S. Precision Industries, Inc.
CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]
- Materials: Inconel; Hastelloy; Kovar; Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2000
- Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
- Capabilities: Surface Grinding; Close Tolerance Micro Machining
from Kurt Manufacturing
Contract Precision CNC Machining Services & Capabilities. Kurt Machining Solutions - What It Takes To Keep You Competitive. Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions including precision CNC machining, extra large CNC machining, and... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2008 Certification
- Company Information: Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions. As a leader in using state of the art practices and systems Kurt supports their customers in today's changing markets.
- Capabilities: Centerless Grinding; Surface Grinding
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- Capabilities: Centerless Grinding; OD Grinding; Surface Grinding
from Duval Precision Grinding, Inc.
INTERNAL DIAMETER (ID) - Vertical and Horizontal. 30" dia x 24" depth. OUTSIDE DIAMETER (OD). (Between Centers) 18" dia x 100" L. (Face Plate) 30" dia x 50" L. SURFACE. 24" x 36". ROTARY SURFACE. 12" H x 30" dia. BLANCHARD GRINDING. 14" H x 36" dia. JIG GRINDING. 22" W x 48" L x 30" H [See More]
- Materials: Costings: HVOF,Plasma Sprays, Aluminum Oxide,Chrome, Hardcoat; Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2000; FAA Certified Repair Station
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Capabilities: ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding
from Metal Cutting Corporation
We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: QS-9000; ISO 9001:2000
- Company Information: Metal Cutting Corporation's 9 centerless grinders, 4 surface grinders and 2 double disk grinders offer tremendous versatility, as well as the ability to hold diameter tolerances as tight as ±0.000025", thickness tolerances to ±0.0002".
- Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding