Superabrasive Grinding Precision Grinding Services
from Insaco, Inc.
Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding; Thread Grinding; Diamond Grinding
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
- Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"
from F.B. Manion, Inc.
F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]
- Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding
- Certifications / Standards: ISO 9001:2000
- Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
- Length Capability: 1"-3"; 6"-48"
from Lee's Grinding, Inc.
Our Commitment To Quality Sets Us Apart!. For 50 years, Lee's Grinding has consistently delivered the toughest grinding jobs with amazing precision. We have built a remarkable track record for handling the most difficult projects such as grinding polygons and other non-round configurations to... [See More]
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
- Company Information: Lee's Grinding, Inc. speciializes in close-tolerance work on grinding intensive, small parts.
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"
from Rayotek Scientific, Inc.
In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding; Sealing; Brazing; CNC Grinding
- Materials: YAG; Sapphire / Ruby; Ceramics; Glass; Glass Ceramics; Quartz
- Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
- Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support; Brazing Seals and Assembly
from PremaTech Advanced Ceramics
Advanced ceramics takes precise skill, gained through years of experience and thorough knowledge of the materials. Grinding Silicon Carbide and Silicon Nitride formulations, in larger size pieces, takes even greater skill sets that go beyond everyday grinding capability. We are able to grind parts... [See More]
- Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding; Thread Grinding
- Certifications / Standards: ISO 9001:2008
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
from Duval Precision Grinding, Inc.
INTERNAL DIAMETER (ID) - Vertical and Horizontal. 30" dia x 24" depth. OUTSIDE DIAMETER (OD). (Between Centers) 18" dia x 100" L. (Face Plate) 30" dia x 50" L. SURFACE. 24" x 36". ROTARY SURFACE. 12" H x 30" dia. BLANCHARD GRINDING. 14" H x 36" dia. JIG GRINDING. 22" W x 48" L x 30" H [See More]
- Capabilities: ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding
- Certifications / Standards: ISO 9001:2000; FAA Certified Repair Station
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"