Europe Only Precision Grinding Services

4 Results
Precision Grinding Services
from Impro Industries USA, Inc.

Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]

  • Company Information:

    Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

  • Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
  • Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"
Heraeus Medical Components Division
from Heraeus Medical Components Division

[See More]

  • Company Information: Heraeus Medical Components provides grinding services including: centerless processes, centered processes, and wire-end features, sizes down to 0.0018 inches, with repeatability of +/- 0.0002 inches, to fulfill your complex, multi-diameter requirements.
  • Capabilities: Centerless Grinding
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
  • Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Nickel / Nickel alloys; Precious Metals
Rayotek Scientific, Inc.
from Rayotek Scientific, Inc.

In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]

  • Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
  • Materials: YAG; Sapphire / Ruby; Ceramics; Glass; Glass Ceramics; Quartz
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding; Sealing; Brazing; CNC Grinding
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support; Brazing Seals and Assembly
CNC Milling and Machining
from 3 Dimensional Services

We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000 rpm spindle with... [See More]

  • Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
  • Capabilities: ID Grinding; OD Grinding; Jig Grinding
  • Certifications / Standards: QS-9000; ISO 9001
  • Materials: Stainless Steel; Steel / Steel Alloys; Aluminum