Southwest US Only Precision Grinding Services

2 Results
Precision Grinding Service
from Peridot Corporation

Peridot offers precision grinding services to the medical device industry. Facets and points are routinely produced with secondary deburring operations as needed. [See More]

  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Capabilities: Centerless Grinding; Surface Grinding
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
  • Length Capability: Less than 1"; 1"-3"
Rayotek Scientific, Inc.
from Rayotek Scientific, Inc.

In response to industry demand and our customer's needs, Rayotek has created a separate grinding facility dedicated to massive grinding operations. Our 5-Axis Grinding System was built after a 3-year engineering project to design the ultimate system for precision grinding and polishing large... [See More]

  • Company Information: PRECISION GRINDING, MACHINIG & MANUFACTURING of Glass, Sapphire, Fused Silica, Fused Quartz & Exotic Glass. Specializing in: precision molding, machining, grinding, polishing, sealing, brazing, cutting and system assembly. Engineering services offered.
  • Materials: YAG; Sapphire / Ruby; Ceramics; Glass; Glass Ceramics; Quartz
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding; Sealing; Brazing; CNC Grinding
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support; Brazing Seals and Assembly