Steel / Steel Alloys Precision Grinding Services
from Comet Tool, Inc.
We specialize in working with nickel alloys such as stainless steel, inconel, monel, and hastelloy. We are continually upgrading our capability to provide high-technology. Contact us to learn more. CNC MILLING. 4 axis. through spindle coolant. 10,000 RPM. machine envelope 24" X 50" X 20". CNC... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: OEM Specific; ISO 9000 and Mil-Q-45280 Compliant
- Company Information: Since 1974, Comet Tool Inc, has specialized in CNC machining and deep-hole drilling in a variety of materials. They are a business team that builds customer and employee relationships based on high moral and professional standards.
- Capabilities: OD Grinding; Surface Grinding; Gundrilling
from Arnprior Rapid Mfg Solutions
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Copper; Hardened Metals
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000
- Company Information: ARNPRIOR'S Machining capabilities include turning, milling, jig boring, grinding, spring winding, and EDM. Machined materials include aluminum, brass, bronze, coppers, copper alloys, steels, stainless steels, titanium and plastics.
- Capabilities: ID Grinding; OD Grinding; Jig Grinding; Surface Grinding
from Kurt Manufacturing
Contract Precision CNC Machining Services & Capabilities. Kurt Machining Solutions - What It Takes To Keep You Competitive. Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions including precision CNC machining, extra large CNC machining, and... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2008 Certification
- Company Information: Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions. As a leader in using state of the art practices and systems Kurt supports their customers in today's changing markets.
- Capabilities: Centerless Grinding; Surface Grinding
from JIT Global Enterprises, Inc.
Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Ceramics; Composites; Copper; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: ISO 9001:2000; ISO 9001:2008
- Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
- Capabilities: Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- Capabilities: Centerless Grinding; OD Grinding; Surface Grinding
from Weiss-Aug Co., Inc.
JK Tool & Die provides engineering, machining, grinding, stamping and EDM services. Their experienced engineering staff and machine operators average over 20 years of experience. JK has over 30 grinding machines including surface, wet and jig grinders. [See More]
- Materials: Steel / Steel Alloys
- Capabilities: Jig Grinding; Surface Grinding
- Company Information: Weiss-Aug, a leading contract manufacturer of precision metal stamping, insert molding and assembly, announced the acquisition of JK Tool & Die located in Apollo, PA.
- Secondary Operations: Heat Treating / Stress Relieving
from 3 Dimensional Services
We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000 rpm spindle with... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Aluminum
- Certifications / Standards: QS-9000; ISO 9001
- Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
- Capabilities: ID Grinding; OD Grinding; Jig Grinding
from Rable Machine, Inc.
Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Aluminum; Brass; Bronze; Cast Iron; Ceramics; Composites; Copper; Nickel / Nickel alloys
- Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
- Company Information: Rable Machine Inc serves a broad base of customers & industries. Specializing in precision machined parts & assemblies. Grinding services performed in conjunction with parts manufacture.
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding
from Pride Manufacturing, Inc.
Precision Manufactured Parts. At Pride Manufacturing we take PRIDE in what we do. Whether it is one piece or 100,000 we will give your job the detailed attention you would expect from professional machinists and fabricators. With over 300 years experience within our staff you can be assured that... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: ISO 9001:2000 Compliant
- Company Information: Pride Manufacturing is a precision machining job shop providing OD / ID grinding and surface grinding services.
- Capabilities: ID Grinding; OD Grinding; Surface Grinding
from Duval Precision Grinding, Inc.
INTERNAL DIAMETER (ID) - Vertical and Horizontal. 30" dia x 24" depth. OUTSIDE DIAMETER (OD). (Between Centers) 18" dia x 100" L. (Face Plate) 30" dia x 50" L. SURFACE. 24" x 36". ROTARY SURFACE. 12" H x 30" dia. BLANCHARD GRINDING. 14" H x 36" dia. JIG GRINDING. 22" W x 48" L x 30" H [See More]
- Materials: Costings: HVOF,Plasma Sprays, Aluminum Oxide,Chrome, Hardcoat; Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2000; FAA Certified Repair Station
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Capabilities: ID Grinding; OD Grinding; Jig Grinding; Superabrasive Grinding; Surface Grinding
from Products Finishing, Inc.
The following details our grinding capabilities and equipment. We can provide cylindrical grinding and centerless grinding services. If you have any questions or would like to receive a Free Quote, please fill out our online form or give us a call anytime at 814-452-4887. • Cylindrical... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: MIL-SPEC
- Company Information: Products Finishing and our sister company Ace Roll and Shaft have over 75 years of grinding experience. Our cylindrical grinding capacities range to 30" in diameter and 168" in length. We also provide ID and surface grinding, honing and microfinishing.
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding
from Lovejoy Chaplet Corporation
Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]
- Materials: Kovar®; Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
- Capabilities: OD Grinding; Thread Grinding; Micro-Drilling
from R.S. Precision Industries, Inc.
CREATIVE EDM SOLUTIONS AND COMPLEX PARTS. The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM plus our Automated Video... [See More]
- Materials: Inconel; Hastelloy; Kovar; Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Carbide; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: ISO 9001:2000
- Company Information: Specialists in ultra close tolerance machined parts with EDM. Micro- CNC machining, Wire and Sinker EDM, CNC Grinding and Microscopic Deburring are their core competencies. They provide live SPC/CPK data and are certified ISO 9001:2000, Reg by UL.
- Capabilities: Surface Grinding; Close Tolerance Micro Machining
from APEX Machine Tool Company
Apex Machine Tool Co. Precision Machining. Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Carbide; Cast Iron; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
- Company Information: Apex specializes in designing and manufacturing complex precision gages, fixtures, precision tools, composite molds, close tolerance parts and other precision machined components in all materials.
- Length Capability: Less than 1"; Greater than 48"
from F.B. Manion, Inc.
F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]
- Materials: All High Temperature Alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Composites; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: ISO 9001:2000
- Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
- Capabilities: Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Superabrasive Grinding; Surface Grinding
from AccuRounds
Precision Grinding. Beyond some of the most up-to-date and versatile machining capabilities, there is a wealth of grinding support available at AccuRounds. In order to fully serve the needs of our customers, grinding has been an integral element in our process capacity since day one. As with the... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Ceramics; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: AS 9100C; ISO 9001:2008
- Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. Our team has the experience and dedication to meet your precise requirements for product tolerance, concentricity, straightness, surface finish and hardness.
- Capabilities: Centerless Grinding; ID Grinding; OD Grinding
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
-
Company Information:
Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.
- Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
from Metal Cutting Corporation
We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]
- Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals
- Certifications / Standards: QS-9000; ISO 9001:2000
- Company Information: Metal Cutting Corporation's 9 centerless grinders, 4 surface grinders and 2 double disk grinders offer tremendous versatility, as well as the ability to hold diameter tolerances as tight as ±0.000025", thickness tolerances to ±0.0002".
- Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding