Southern US Only Precision Grinding Services

4 Results
Precision Machining
from Pexco

Where Ideas Take Shape. Pexco ’s precision machining capabilities transform high-performance plastic materials into complex components with tight tolerances for aerospace, medical, semiconductor, and industrial applications. With over 40 CNC machines including 3-, 4-, and 5-axis mills,... [See More]

  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Additional Services: Design Assistance; Prototype Services; Low Volume Production; High Volume Production; CAD/CAM Support
  • Secondary Operations: Vapor Polishing, Annealing and Stress Relieving, Flame polishing, mechanical buffing, and surface texturing
Pride Manufacturing, Inc.
from Pride Manufacturing, Inc.

Precision Manufactured Parts. At Pride Manufacturing we take PRIDE in what we do. Whether it is one piece or 100,000 we will give your job the detailed attention you would expect from professional machinists and fabricators. With over 300 years experience within our staff you can be assured that... [See More]

  • Company Information: Pride Manufacturing is a precision machining job shop providing OD / ID grinding and surface grinding services.
  • Capabilities: ID Grinding; OD Grinding; Surface Grinding
  • Certifications / Standards: ISO 9001:2000 Compliant
  • Materials: Stainless Steel; Steel / Steel Alloys; Titanium; Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys
Stainless Valve Co.
from B+E - Stainless Valve Company

[See More]

  • Company Information: From manual lathes, mills, and grinders to large capacity CNC mills and lathes, B+E/Stainless Valve Company has the machine tools to handle any size production. Their staff is trained and capable of using machines at the highest level of precision.
  • Capabilities: OD Grinding
  • Certifications / Standards: ISO 9001:2000; ANSI-ASQ Q9001:2000
  • Length Capability: 3"-6"; 6"-48"; Greater than 48"
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude. Contract Manufacturing. 52 Turn Inventory Service. Kan / Ban... [See More]

  • Company Information: Rable Machine Inc serves a broad base of customers & industries. Specializing in precision machined parts & assemblies. Grinding services performed in conjunction with parts manufacture.
  • Capabilities: Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding
  • Certifications / Standards: QS 9000 compliant 3rd party 12/30/09
  • Materials: Stainless Steel; Steel / Steel Alloys; Aluminum; Brass; Bronze; Cast Iron; Ceramics; Composites; Copper; Nickel / Nickel alloys