Double-disc Grinding Precision Grinding Services
from Metal Cutting Corporation
We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are... [See More]
- Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Surface Grinding
- Certifications / Standards: QS-9000; ISO 9001:2000
- Company Information: Metal Cutting Corporation's 9 centerless grinders, 4 surface grinders and 2 double disk grinders offer tremendous versatility, as well as the ability to hold diameter tolerances as tight as ±0.000025", thickness tolerances to ±0.0002".
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
- Capabilities: Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Thread Grinding
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
-
Company Information:
Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.
- Length Capability: Less than 1"; 1"-3"; 3"-6"; 6"-48"