Glass Ceramics Laser Machining Services
2 Results
Laserage Technology Corporation
from Laserage Technology Corporation
from Laserage Technology Corporation
- Materials: Rubber; Aluminum; Brass; Bronze; Composites; Copper; Glass Ceramics; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
- Certifications / Standards: ISO 9001:2000
- Company Information: Precision laser machining services for the medical device, aerospace, and industrial markets.
- Length Capacity: 6"-48"
Laser Machining
from Jiangyin Deli Laser Solutions Co., Ltd.
from Jiangyin Deli Laser Solutions Co., Ltd.
With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]
- Materials: Rubber; Aluminum; Brass; Bronze; Carbide; Composites; Cast Iron; Ceramics; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials; Thin Films etc.
- Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Micro Machining: Yes