Midwest US Only Laser Machining Services

2 Results
Heraeus Medical Components Division
from Heraeus Medical Components Division

[See More]

  • Company Information: Heraeus MCD provides precious metal and contract manufacturing services including wire coiling, straightening, forming & grinding, laser processing & welding, metal stamping, precision machining including Swiss, CNC & EDM, molding, joining & assembly.
  • Micro Machining: Yes
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
  • Materials: Aluminum; Brass; Bronze; Composites; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Precious Metal Supplier
Laser Machining Services
from Marshall Manufacturing Company

Marshall Manufacturing's fiber laser significantly decreases processing time, and is capable of producing intricate features not possible using conventional machining methods. This machine is designed to cut intricate patterns in metal tubing. The MicroT15F-300 Fiber laser by Swisstec Micro... [See More]

  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Certifications / Standards: ISO 13485:2003; ISO 9001:2008
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; 300 Series Stainless Steel, 17-7 Stainless Steel, MP35N, L605 to name a few.