Carbide Laser Machining Services
2 Results
Mound Laser & Photonics Center, Inc.
from Mound Laser & Photonics Center, Inc.
from Mound Laser & Photonics Center, Inc.
- Materials: Aluminum; Brass; Carbide; Composites; Ceramics; Copper; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials
- Certifications / Standards: ISO 9001:2000
- Company Information: MLPC offers a broad range of laser machining services. These services include laser micro welding, laser marking, laser engraving, laser micro cutting, laser micro hole drilling, and laser ablation. MLPC serves many industries like medical and defense.
- Length Capacity: Less than 1"; 1"-3"; 3"-6"
Laser Machining
from Jiangyin Deli Laser Solutions Co., Ltd.
from Jiangyin Deli Laser Solutions Co., Ltd.
With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]
- Materials: Rubber; Aluminum; Brass; Bronze; Carbide; Composites; Cast Iron; Ceramics; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials; Thin Films etc.
- Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Micro Machining: Yes