Greater than 48" Laser Machining Services

3 Results
CNC Plastic Machining
from Osborne Industries, Inc.

Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]

  • Length Capacity: 6"-48"; Greater than 48"
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
  • Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
  • Materials: Rubber; Aluminum; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys
Iowa Laser Technology, Inc.
from Iowa Laser Technology, Inc.

[See More]

  • Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Certifications / Standards: QS-9000; ISO 9001:2000; ISO 14001
  • Company Information: Along with 2 and 3 axis laser cutting, Iowa Laser offers 5-axis laser cutting with CO2 and YAG lasers to eliminate machining steps on carbon steel, stainless, and aluminum applications. Let's discuss your sheet, plate or tube project.
  • Materials: Aluminum; Brass; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Laser Machining Services
from Marshall Manufacturing Company

Marshall Manufacturing's fiber laser significantly decreases processing time, and is capable of producing intricate features not possible using conventional machining methods. This machine is designed to cut intricate patterns in metal tubing. The MicroT15F-300 Fiber laser by Swisstec Micro... [See More]

  • Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Certifications / Standards: ISO 13485:2003; ISO 9001:2008
  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; 300 Series Stainless Steel, 17-7 Stainless Steel, MP35N, L605 to name a few.