6" - 48" Laser Machining Services

4 Results
CNC Plastic Machining
from Osborne Industries, Inc.

Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]

  • Length Capacity: 6"-48"; Greater than 48"
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
  • Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
  • Materials: Rubber; Aluminum; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys
Laser Machining
from Jiangyin Deli Laser Solutions Co., Ltd.

With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]

  • Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Micro Machining: Yes
  • Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
  • Materials: Rubber; Aluminum; Brass; Bronze; Carbide; Composites; Cast Iron; Ceramics; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials; Thin Films etc.
Laser Machining Services
from Marshall Manufacturing Company

Marshall Manufacturing's fiber laser significantly decreases processing time, and is capable of producing intricate features not possible using conventional machining methods. This machine is designed to cut intricate patterns in metal tubing. The MicroT15F-300 Fiber laser by Swisstec Micro... [See More]

  • Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Certifications / Standards: ISO 13485:2003; ISO 9001:2008
  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; 300 Series Stainless Steel, 17-7 Stainless Steel, MP35N, L605 to name a few.
Laserage Technology Corporation
from Laserage Technology Corporation

[See More]

  • Length Capacity: 6"-48"
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Precision laser machining services for the medical device, aerospace, and industrial markets.
  • Materials: Rubber; Aluminum; Brass; Bronze; Composites; Copper; Glass Ceramics; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Ultra-hard Materials