Micro Machining Laser Machining Services

2 Results
Heraeus Medical Components Division
from Heraeus Medical Components Division

[See More]

  • Company Information: Heraeus MCD provides precious metal and contract manufacturing services including wire coiling, straightening, forming & grinding, laser processing & welding, metal stamping, precision machining including Swiss, CNC & EDM, molding, joining & assembly.
  • Micro Machining: Yes
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
  • Materials: Aluminum; Brass; Bronze; Composites; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Precious Metal Supplier
Laser Machining
from Jiangyin Deli Laser Solutions Co., Ltd.

With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]

  • Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
  • Micro Machining: Yes
  • Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
  • Materials: Rubber; Aluminum; Brass; Bronze; Carbide; Composites; Cast Iron; Ceramics; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials; Thin Films etc.