Precious Metals Laser Machining Services
3 Results
Laser Machining
from Jiangyin Deli Laser Solutions Co., Ltd.
from Jiangyin Deli Laser Solutions Co., Ltd.
With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]
- Materials: Rubber; Aluminum; Brass; Bronze; Carbide; Composites; Cast Iron; Ceramics; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials; Thin Films etc.
- Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Micro Machining: Yes
Heraeus Medical Components Division
from Heraeus Medical Components Division
from Heraeus Medical Components Division
- Materials: Aluminum; Brass; Bronze; Composites; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Precious Metal Supplier
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
- Company Information: Heraeus MCD provides precious metal and contract manufacturing services including wire coiling, straightening, forming & grinding, laser processing & welding, metal stamping, precision machining including Swiss, CNC & EDM, molding, joining & assembly.
- Micro Machining: Yes
Laser Machining
from Pulse Technologies, Inc.
from Pulse Technologies, Inc.
Laser Machining. Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies, precision machined... [See More]
- Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Titanium
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008; Compliant to 21 CFR Part 820
- Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production