Reverse Engineering Laser Machining Services
2 Results
CNC Plastic Machining
from Osborne Industries, Inc.
from Osborne Industries, Inc.
Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
- Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
- Length Capacity: 6"-48"; Greater than 48"
Heraeus Medical Components Division
from Heraeus Medical Components Division
from Heraeus Medical Components Division
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
- Company Information: Heraeus MCD provides precious metal and contract manufacturing services including wire coiling, straightening, forming & grinding, laser processing & welding, metal stamping, precision machining including Swiss, CNC & EDM, molding, joining & assembly.
- Micro Machining: Yes