Low Volume Production Laser Machining Services
from Osborne Industries, Inc.
Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
- Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
- Length Capacity: 6"-48"; Greater than 48"
from Heraeus Medical Components Division
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
- Company Information: Heraeus MCD provides precious metal and contract manufacturing services including wire coiling, straightening, forming & grinding, laser processing & welding, metal stamping, precision machining including Swiss, CNC & EDM, molding, joining & assembly.
- Micro Machining: Yes
from Pulse Technologies, Inc.
Laser Machining. Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies, precision machined... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008; Compliant to 21 CFR Part 820
- Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
- Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Titanium
from Jiangyin Deli Laser Solutions Co., Ltd.
With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; OEM; Customized Services
- Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Micro Machining: Yes
from MuShield Company, Inc. (The)
For over 60 years, MuShield has been a leading supplier of custom low frequency magnetic shielding for the medical, aerospace and defense industries. While we specialize in the fabrication and manufacture of magnetic shielding using MuMetal and other shielding alloys, we have the in-house... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2008
- Company Information: For over sixty years, The MuShield Company has been a worldwide industry leader as a manufacturer of custom magnetic shields and precision sheet metal fabrication.
- Materials: Aluminum; Brass; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; MuMetal® Nickel-Iron Soft Magnetic Alloy