Color Coded Thickness Shims and Shim Stock

7 Results
Plastic Shim -- 80001-0005
from Daemar Inc.

DMR Plastic Shim Stock is colour coded for your convenience. It is used where corrosion is a problem. The size of the pieces are 5"x 20", 10" x 20", 20" x 20". From .0005" to .030". Special slit widths are available on request. [See More]

  • Features: Color Coded Thickness
  • Thickness: 5.00E-4
  • Type: Shim Stock
Brass Shims
from Artus Corporation

Artus Corp. manufactures the highest quality standard and custom brass shims to satisfy the most exacting tolerances and specifications. Stamped from the finest quality, precision gauge stock, Artus brass shims provide uniform thickness and heavy duty performance. Burr-free and highly resistant to... [See More]

  • Features: Color Coded Thickness
  • Shape: Rectangular
  • Type: Shim / Shim Kit
  • Material: Brass
Color-Coded Aluminum Motor Mount Shims
from Artus Corporation

Precision made from the finest grade materials, Artus Corp. manufactures the highest quality aluminum motor mount shims. Available in 18 thicknesses from .001" to 0.060", aluminum motor mount shims are color coded for easy, accurate thickness identification. Convenient Ordering Options: Select from... [See More]

  • Features: Color Coded Thickness
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Material: Aluminum
Color-Coded Aluminum Shim Stock
from Artus Corporation

Artus Corp. offers the highest quality aluminum shim stock. Rust-proof and non-compressible, Artus Corp. ’s aluminum shim stock is especially useful for high ambient temperature applications exceeding 200 ° F (94 ° C). Color coded aluminum shim stock offers a choice of 13 thicknesses,... [See More]

  • Features: Color Coded Thickness
  • Shape: Rectangular
  • Type: Shim Stock
  • Material: Aluminum
Color-Coded Plastic Motor Mount Shims
from Artus Corporation

Precision made from the finest grade materials, Artus Corp. manufactures the highest quality plastic motor mount shims. Available in 18 thicknesses from 0.0005 ″ to 0.060 ″, plastic motor mount shims are color coded for easy, accurate thickness identification. Convenient Ordering... [See More]

  • Features: Color Coded Thickness
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Material: Plastic
Slitter Shims
from Artus Corporation

Artus Corp. Slitter Shim Advantage. Durability: Made of tough, long-wearing plastic, Artus slitter shims are tear-resistant, non-compressible, non-hygroscopic, and impervious to oil, offering you the durability and reliability you need to keep you operational. Uniformity: Delivering reliable... [See More]

  • Features: Color Coded Thickness
  • Shape: Circular
  • Type: Shim / Shim Kit
  • Material: Plastic
Stainless Steel Motor Mount Shims
from Artus Corporation

Precision made from the finest grade stainless steel, Artus Corp. manufactures the highest quality stainless steel motor mount slotted shims. For applications involving extreme pressures and heat exceeding 200 degrees Fahrenheit, select long-wearing, heavy duty stainless steel slotted shims from... [See More]

  • Features: Color Coded Thickness
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Material: Stainless Steel