Slotted Shims and Shim Stock

38 Results
Precision Shims and High-Wear Components
from SPIROL

We specialize in short run, custom manufactured shims, thin spacers and specialty high wear washers and engineered components...built to your specifications and product drawings. We do this cost effectively by stocking a wide variety of raw material types and sizes and by utilizing the most... [See More]

  • Shape: Circular; Ring; Slotted
  • Material: Aluminum; Brass; Steel; Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.3750
A Size Stainless Steel Pre-Cut Slotted Shims -- AFK-26
from Trinity Brand Industries

Sizes A - 0.001 thru 0.125. All kits are in a sturdy metal carrying case [See More]

  • Shape: Slotted
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.1250
Slotted Shim -- PS-42205 [PS-42205 from Precision Brand Products, Inc.]
from Reid Supply

Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .001 in thick; .625 in slot size; Made from Stainless Steel. Comes in a package of 20 pcs. [See More]

  • Shape: Slotted
  • Material: Stainless Steel; Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3
Slotted Shims
from G.L. Huyett

Slotted shims are used on assembled machine components in order to maximize alignment and balance. The slot aligns the shim to be installed without disassembling the rotating shaft components or motor mounts. Such action can be done progressively by using different thicknesses. A tab at one end of... [See More]

  • Shape: Slotted
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
  • Width: 2 to 5
Slotted Shim Kits -- OA-KIT-10
from Daemar Inc.

DMR ™ slotted shims are manufactured from 304 stainless steel. Each kit contains 10 (mini) or 20 (standard) shims of each thickness(.001, .002, .003, .004, .005, .010, .015, .020, .025, .050, .075, .100, .125). Let DMR ™ kits provide the right solution for all of your slotted shim... [See More]

  • Shape: Slotted
  • Type: Shim / Shim Kit
Naams 2-slot 5mm Construction Shim Pack
from Tech Rim Standards, LLC

ACH6 2-SLOT 5mm CONS SHIM PACK. DSCH044-M507. 7PC KIT [See More]

  • Shape: Slotted
  • Thickness: 0.1969
  • Type: Shim / Shim Kit
Color-Coded Aluminum Motor Mount Shims
from Artus Corporation

Precision made from the finest grade materials, Artus Corp. manufactures the highest quality aluminum motor mount shims. Available in 18 thicknesses from .001" to 0.060", aluminum motor mount shims are color coded for easy, accurate thickness identification. Convenient Ordering Options: Select from... [See More]

  • Shape: Slotted
  • Material: Aluminum
  • Type: Shim / Shim Kit
  • Length: 2 to 5
Peel-off Hard Brass Alignment Shims
from Quality Bearings & Components

Solid Stainless Steel ALIGNMENT SHIMS. Pre-cut shims for fast, simple and precise machine alignment. Features: Available in 6 different sizes and 11 thicknesses. Packed in sets of 10 shims. High-quality, non-corroding material. The shim's thickness is etched on each shim. Suitable for re-use. 9... [See More]

  • Shape: Slotted
  • Material: Brass
  • Type: Shim / Shim Kit
  • Length: 1.38 to 7.87
B Size Stainless Steel Pre-Cut Slotted Shims -- 4430-30
from Trinity Brand Industries

Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is oxidation resistant at elevated temperatures. Type 430 is ductile, does not work harden... [See More]

  • Shape: Slotted
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0300
Slotted Shim Replacement Packs -- .001-OA
from Daemar Inc.

DMR ™ slotted shims are manufactured from 304 stainless steel and come in four size A (2"x2"), B (3"x3"), C (4"x4") and D (5"x5"). Every size is available in each of the 13 thickness (.001, .002, .003, .004, .005, .010, .015, .020, .025, .050, .075, .100, .125) and replacement packs contain... [See More]

  • Shape: Slotted
  • Length: 2
  • Type: Shim Stock
  • Width: 2
Naams Acs350s-ss Stainless Slotted Spacer
from Tech Rim Standards, LLC

NMSS SPACER, NAAMS 3-SLOT CONSTRUCTION SPACER [See More]

  • Shape: Slotted
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
Color-Coded Plastic Motor Mount Shims
from Artus Corporation

Precision made from the finest grade materials, Artus Corp. manufactures the highest quality plastic motor mount shims. Available in 18 thicknesses from 0.0005 ″ to 0.060 ″, plastic motor mount shims are color coded for easy, accurate thickness identification. Convenient Ordering... [See More]

  • Shape: Slotted
  • Material: Plastic
  • Type: Shim / Shim Kit
  • Length: 2 to 5
B Size Stainless Steel Pre-Cut Slotted Shims -- F-30
from Trinity Brand Industries

Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]

  • Shape: Slotted
  • Material: Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0300
Naams Ash1 1-slot 5mm Shim Pack
from Tech Rim Standards, LLC

ASH1 1-SLOT 5mm SHIM PACK. DSCH036-M507. 7PC KIT [See More]

  • Shape: Slotted
  • Thickness: 0.1969
  • Type: Shim / Shim Kit
Stainless Steel Motor Mount Shims
from Artus Corporation

Precision made from the finest grade stainless steel, Artus Corp. manufactures the highest quality stainless steel motor mount slotted shims. For applications involving extreme pressures and heat exceeding 200 degrees Fahrenheit, select long-wearing, heavy duty stainless steel slotted shims from... [See More]

  • Shape: Slotted
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 5.00E-4 to 0.0300
D Size Stainless Steel Pre-Cut Slotted Shims -- 2304-12
from Trinity Brand Industries

Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]

  • Shape: Slotted
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0120
Naams Ash1 1-slot Shim
from Tech Rim Standards, LLC

ASH1 1-SLOT SHIM. 2.00mm THICKNESS. DSCH036-M200 [See More]

  • Shape: Slotted
  • Thickness: 0.0787
  • Type: Shim / Shim Kit
Naams Ash1 1-slot Shim
from Tech Rim Standards, LLC

ASH1 1-SLOT SHIM. 0.50mm THICKNESS. DSCH036-M050 [See More]

  • Shape: Slotted
  • Thickness: 0.0197
  • Type: Shim / Shim Kit
Naams Ash1 1-slot Shim
from Tech Rim Standards, LLC

ASH1 1-SLOT SHIM. 0.25mm THICKNESS. DSCH036-M025 [See More]

  • Shape: Slotted
  • Thickness: 0.0098
  • Type: Shim / Shim Kit
Naams Ash1 1-slot Shim
from Tech Rim Standards, LLC

ASH1 1-SLOT SHIM. 1.00mm THICKNESS. DSCH036-M100 [See More]

  • Shape: Slotted
  • Thickness: 0.0394
  • Type: Shim / Shim Kit
Naams Ash1n 1-slot 5mm Shim Pack Narrow
from Tech Rim Standards, LLC

ASH1N 1-SLOT 5mm SHIM PACK NAR. DSCH049-M507. 7PC KIT. 20mm WIDTH [See More]

  • Shape: Slotted
  • Thickness: 0.1969
  • Type: Shim / Shim Kit
Naams Ash1n 1-slot Narrow Shim
from Tech Rim Standards, LLC

ASH1N 1-SLOT NARROW SHIM. 1.00mm THICKNESS. 20mm WIDTH. DSCH049-M100 [See More]

  • Shape: Slotted
  • Thickness: 0.0394
  • Type: Shim / Shim Kit
Naams Ash1n 1-slot Narrow Shim
from Tech Rim Standards, LLC

ASH1N 1-SLOT NARROW SHIM. 0.25mm THICKNESS. 20mm WIDTH. DSCH049-M025 [See More]

  • Shape: Slotted
  • Thickness: 0.0098
  • Type: Shim / Shim Kit
Naams Ash1n 1-slot Narrow Shim
from Tech Rim Standards, LLC

ASH1N 1-SLOT NARROW SHIM. 0.50mm THICKNESS. 20mm WIDTH. DSCH049-M050 [See More]

  • Shape: Slotted
  • Thickness: 0.0197
  • Type: Shim / Shim Kit
Naams Ash1n 1-slot Narrow Shim
from Tech Rim Standards, LLC

ASH1N 1-SLOT NARROW SHIM. 2.00mm THICKNESS. 20mm WIDTH. DSCH049-M200 [See More]

  • Shape: Slotted
  • Thickness: 0.0787
  • Type: Shim / Shim Kit
Naams Ash3 3-slot 5mm Shim Pack
from Tech Rim Standards, LLC

ASH3 3-SLOT 5mm SHIM PACK. DSCH038-M507. 7pc Kit. ASH-3 x 5 [See More]

  • Shape: Slotted
  • Thickness: 0.1969
  • Type: Shim / Shim Kit
Naams Ash3 3-slot Shim
from Tech Rim Standards, LLC

ASH3 3-SLOT SHIM. 1.00mm THICKNESS. DSCH038-M100 [See More]

  • Shape: Slotted
  • Thickness: 0.0394
  • Type: Shim / Shim Kit
Naams Ash3 3-slot Shim
from Tech Rim Standards, LLC

ASH3 3-SLOT SHIM. 0.25mm THICKNESS. DSCH038-M025 [See More]

  • Shape: Slotted
  • Thickness: 0.0098
  • Type: Shim / Shim Kit
Naams Ash3 3-slot Shim
from Tech Rim Standards, LLC

ASH3 3-SLOT SHIM. 0.50mm THICKNESS. DSCH038-M050 [See More]

  • Shape: Slotted
  • Thickness: 0.0197
  • Type: Shim / Shim Kit
Naams Ash3 3-slot Shim
from Tech Rim Standards, LLC

ASH3 3-SLOT SHIM. 2.00mm THICKNESS. DSCH038-M200 [See More]

  • Shape: Slotted
  • Thickness: 0.0787
  • Type: Shim / Shim Kit
Naams Ash302s Slotted Shim
from Tech Rim Standards, LLC

ASH302S SLOTTED SHIM. DSCH046-M025 [See More]

  • Shape: Slotted
  • Type: Shim / Shim Kit
Naams Ash305s Slotted Shim
from Tech Rim Standards, LLC

ASH305S SLOTTED SHIM. DSCH046-M050 [See More]

  • Shape: Slotted
  • Type: Shim / Shim Kit
Naams Ash310s Slotted Shim
from Tech Rim Standards, LLC

ASH310S SLOTTED SHIM. DSCH046-M100 [See More]

  • Shape: Slotted
  • Type: Shim / Shim Kit
Naams Ash320s Slotted Shim
from Tech Rim Standards, LLC

ASH320S SLOTTED SHIM. DSCH046-M200 [See More]

  • Shape: Slotted
  • Type: Shim / Shim Kit
Naams Ash3n 3-slot 5mm Shim Pack Narrow
from Tech Rim Standards, LLC

ASH3N 3-SLOT 5mm SHIM PACK NAR. DSCH050-M507. 7pc Kit. 20mm Width [See More]

  • Shape: Slotted
  • Thickness: 0.1969
  • Type: Shim / Shim Kit
Naams Ash3n 3-slot Narrow Shim
from Tech Rim Standards, LLC

ASH3N 3-SLOT NARROW SHIM. 0.25mm THICKNESS. 20mm WIDTH. DSCH050-M025 [See More]

  • Shape: Slotted
  • Thickness: 0.0098
  • Type: Shim / Shim Kit
Naams Ash3n 3-slot Narrow Shim
from Tech Rim Standards, LLC

ASH3N 3-SLOT NARROW SHIM. 0.50mm THICKNESS. 20mm WIDTH. DSCH050-M050 [See More]

  • Shape: Slotted
  • Thickness: 0.0197
  • Type: Shim / Shim Kit
Naams Ash3n 3-slot Narrow Shim
from Tech Rim Standards, LLC

ASH3N 3-SLOT NARROW SHIM. 1.00mm THICKNESS. 20mm WIDTH. DSCH050-M100 [See More]

  • Shape: Slotted
  • Thickness: 0.0394
  • Type: Shim / Shim Kit